Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095197-BC337-25
Family Name: BC337-25
Alternative Parts (Cross-Reference): BC33725_L34Z; BC337-25ZL1; BC33725_D74Z; BC33725TA;
Introduction Date: April 23, 1997
ECCN: EAR99
Country of Origin: China, India, Republic of Korea, Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
RF TRANSISTOR, NPN 45V 100MHZ TO-92; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:45V; TRANSITION FREQUENCY TYP FT:100MHZ; POWER DISSIP. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 095197-BC337-25 | 16114562 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC337-25 | Transistor |
| Package Type | TO-92; SOT3 |