NPN BJT Transistor, 45V VCEO, 100mA IC, 150MHz fT, TO-18 Product overview: BC107B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC107B can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 300mW Through Hole TO-18
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 45V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-18. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 45V 0.1A TO18
TRANS NPN 45V 0.1A TO18
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC107B | 497-6654-ND | 16461727 | BC107B | BC107B |
| Product Name | 45V 100mA 150MHz Bipolar Transistor | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | ||
| VCBO | 50 volts | ||||
| PD | 300 milliwatts |