onsemi Transistor 74LCX244WM

Description
NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX244, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX244, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16119186 - Radwell International
Willingboro, NJ, United States
Transistor
16119186
Transistor 16119186
NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX244, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX244, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16119186
Product Name Transistor
Unlock Full Specs
to access all available technical data