N-Channel 500V 46A (Tc) 520W (Tc) Through Hole TO-264 [L]
MOSFET N-CH 500V 46A TO264 Product overview: APT5010LFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5010LFLLG can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 46A TO264
POWER FIELD-EFFECT TRANSISTOR, 46A I(D), 500V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-264AA, 3 PINS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | APT5010LFLLG-ND | 278-APT5010LFLLG | APT5010LFLLG | 222487255 |
| Product Name | Single FETs, MOSFETs | 500V 46A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel | |||
| Package Type | TO-264-3, TO-264AA | Tube | TO-264-3, TO-264AA | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 500 volts |