onsemi Single Bipolar Transistors BDW93C

Description
Bipolar (BJT) Transistor NPN - Darlington 100V 12A 80W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 100V 12A 80W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BDW93CFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDW93CFS-ND
Single Bipolar Transistors BDW93CFS-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 12A 80W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN - Darlington 100V 12A 80W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDW93C - 011542-BDW93C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDW93C
011542-BDW93C
TRANSISTORS - Transistors (BJT) - Single - BDW93C 011542-BDW93C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011542-BDW93C Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 100mA, 10A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 750 @ 5A, 3V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011542-BDW93C
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 100mA, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 750 @ 5A, 3V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 12A TO-220 Bipolar Transistor
276-BDW93C
100V 12A TO-220 Bipolar Transistor 276-BDW93C
NPN Darlington Transistor, 100V, 12A, TO-220 Product overview: BDW93C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW93C can be used for catalog matching and distributor lookup.

NPN Darlington Transistor, 100V, 12A, TO-220 Product overview: BDW93C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW93C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16130004 - Radwell International
Willingboro, NJ, United States
Transistor
16130004
Transistor 16130004
POWER BIPOLAR TRANSISTOR, 12A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 12A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 18701876 - Radwell International
Willingboro, NJ, United States
Transistor
18701876
Transistor 18701876
POWER BIPOLAR TRANSISTOR, 12A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 12A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
BDW93C
Darlington Transistors BDW93C
Darlington Transistors NPN Epitaxial Sil

Darlington Transistors NPN Epitaxial Sil

Buy Now Datasheet
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220AB Bulk - 598-BDW93C - Utmel Electronic Limited
Hong Kong, China
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220AB Bulk
598-BDW93C
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220AB Bulk 598-BDW93C
Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220AB Bulk

Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220AB Bulk

Supplier's Site
Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi - 64AH2628 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi
64AH2628
Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi 64AH2628
TRANSISTOR, BIPOL, NPN, 100V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:80W; DC Collector Current:12A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 100V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:80W; DC Collector Current:12A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Darlington Transistors Darlington Transistors Transistors
Product Number BDW93CFS-ND 011542-BDW93C 276-BDW93C 16130004 BDW93C 598-BDW93C 64AH2628
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BDW93C 100V 12A TO-220 Bipolar Transistor Transistor Darlington Transistors Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220AB Bulk Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi
Polarity NPN NPN; NPN - Darlington NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-3; TO-220
IC(max) 12000 milliamps 12000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data