Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 1046614-AUIRF7342QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 55V 3.4A 8SOIC Product overview: AUIRF7342QTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7342QTR can be used for catalog matching and distributor lookup.
20V-150V P-Channel Automotive MOSFET
MOSFET AUTO -55V 1 N-CH HEXFET 105mOhms
MOSFET 2P-CH 55V 3.4A 8SOIC
POWER FIELD-EFFECT TRANSISTOR, 3.4A I(D), P-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
MOSFET, AEC-Q101, DUAL P-CH, SOIC-8; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-3.4A; Drain Source Voltage Vds:-55V; On Resistance Rds(on):0.095ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; RoHS Compliant: Yes
MOSFET 2P-CH 55V 3.4A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AUIRF7342QTR-ND | 1046614-AUIRF7342QTR | 289-AUIRF7342QTR | AUIRF7342QTR | AUIRF7342QTR | AUIRF7342QTR | 108053979 | 13AC8128 | AUIRF7342QTR |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7342QTR | 55V 3.4A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Transistor | Mosfet, Aec-Q101, Dual P-Ch, Soic-8; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | SOIC8 | 8-SOIC (0.154", 3.90mm Width) | TO-3 | Automotive | ||
| Transistor Grade / Operating Range | Automotive | ||||||||
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | ||||||
| PD | 2000 milliwatts | 2 milliwatts |