onsemi Single Bipolar Transistors BC548

Description
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC548-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC548-ND
Single Bipolar Transistors BC548-ND
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
 - BC548 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 30V, NPN, TO-92

Small Signal Bipolar Transistor, 0.1A, 30V, NPN, TO-92

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC548 - 1151939-BC548 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC548
1151939-BC548
TRANSISTORS - Transistors (BJT) - Single - BC548 1151939-BC548
Manufacturer: ON Semiconductor Win Source Part Number: 1151939-BC548 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1151939-BC548
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 100mA 300MHz Bipolar Transistor
276-BC548
30V 100mA 300MHz Bipolar Transistor 276-BC548
NPN BJT 30V 100mA 300MHz TO-92 Transistor Product overview: BC548 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC548 can be used for catalog matching and distributor lookup.

NPN BJT 30V 100mA 300MHz TO-92 Transistor Product overview: BC548 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC548 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC548 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC548
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC548
TRANS NPN 30V 0.1A TO92-3

TRANS NPN 30V 0.1A TO92-3

Supplier's Site
Transistor - 16114614 - Radwell International
Willingboro, NJ, United States
Transistor
16114614
Transistor 16114614
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number BC548-ND BC548 1151939-BC548 276-BC548 BC548 16114614
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC548 30V 100mA 300MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 SOT3
IC(max) 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data