onsemi Transistor 74VHC04M

Description
74VHC CMOS, SMD, 74VHC04, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC04; LOGIC TYPE:INVERTER; OUTPUT CURRENT:8MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
74VHC CMOS, SMD, 74VHC04, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC04; LOGIC TYPE:INVERTER; OUTPUT CURRENT:8MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16114226 - Radwell International
Willingboro, NJ, United States
Transistor
16114226
Transistor 16114226
74VHC CMOS, SMD, 74VHC04, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC04; LOGIC TYPE:INVERTER; OUTPUT CURRENT:8MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

74VHC CMOS, SMD, 74VHC04, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC04; LOGIC TYPE:INVERTER; OUTPUT CURRENT:8MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16114226
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4115-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
4 suppliers