onsemi 4.0 A 80 V Bipolar Transistor BD442G

Description
4.0 A, 80 V PNP Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: BD442G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD442G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.0 A, 80 V PNP Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: BD442G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD442G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.0 A 80 V Bipolar Transistor
276-BD442G
4.0 A 80 V Bipolar Transistor 276-BD442G
4.0 A, 80 V PNP Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: BD442G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD442G can be used for catalog matching and distributor lookup.

4.0 A, 80 V PNP Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: BD442G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD442G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD442G - 1152632-BD442G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD442G
1152632-BD442G
TRANSISTORS - Transistors (BJT) - Single - BD442G 1152632-BD442G
Manufacturer: ON Semiconductor Win Source Part Number: 1152632-BD442G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 36W Transistor Type: PNP Frequency - Transition: 3MHz Family Name: BD442 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 300mA, 3A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 500mA, 1V Alternative Parts (Cross-Reference): BD442; BD442; BD442 Lead Free; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1152632-BD442G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 36W
Transistor Type: PNP
Frequency - Transition: 3MHz
Family Name: BD442
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 300mA, 3A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 500mA, 1V
Alternative Parts (Cross-Reference): BD442; BD442; BD442 Lead Free;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Single Bipolar Transistors - BD442G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD442G-ND
Single Bipolar Transistors BD442G-ND
Bipolar (BJT) Transistor PNP 80V 4A 3MHz 36W Through Hole TO-126

Bipolar (BJT) Transistor PNP 80V 4A 3MHz 36W Through Hole TO-126

Buy Now Datasheet
TRANS PNP 80V 4A TO-225AA - 598-BD442G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 4A TO-225AA
598-BD442G
TRANS PNP 80V 4A TO-225AA 598-BD442G
TRANS PNP 80V 4A TO-225AA

TRANS PNP 80V 4A TO-225AA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD442G
Bipolar Transistors - BJT BD442G
Bipolar Transistors - BJT 4A 80V 36W PNP

Bipolar Transistors - BJT 4A 80V 36W PNP

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BD442G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BD442G
80V 36W 40@500mA,1V 4A PNP TO-126-3 Bipolar Transistors - BJT ROHS

80V 36W 40@500mA,1V 4A PNP TO-126-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD442G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD442G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD442G
TRANS PNP 80V 4A TO126

TRANS PNP 80V 4A TO126

Supplier's Site
Transistor - 32315546 - Radwell International
Willingboro, NJ, United States
Transistor
32315546
Transistor 32315546
POWER BIPOLAR TRANSISTOR, 4A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 4A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - BD442G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BD442G
Single Bipolar Transistors BD442G
TRANS PNP 80V 4A TO126

TRANS PNP 80V 4A TO126

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -80V; Transistor Polarity Onsemi - 26K3515 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V; Transistor Polarity Onsemi
26K3515
Bipolar Transistor, Pnp, -80V; Transistor Polarity Onsemi 26K3515
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:36W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:36W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BD442G 1152632-BD442G BD442G-ND 598-BD442G BD442G BD442G BD442G 32315546 BD442G 26K3515
Product Name 4.0 A 80 V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD442G Single Bipolar Transistors TRANS PNP 80V 4A TO-225AA Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Single Bipolar Transistors Bipolar Transistor, Pnp, -80V; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP; PNP PNP PNP; PNP PNP
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts
VCBO 80 volts
fT 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 1222838 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC857CWE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers