Bipolar (BJT) Transistor NPN 45V 4A 3MHz 36W Through Hole SOT-32-3
NPN power transistor for med
NPN power transistor for med
TRANS NPN 45V 4A SOT32-3
Bipolar Transistors - BJT NPN Medium Power
STMICRO ELECTRONICS Semiconductors BD437
TRANS NPN 45V 4A SOT32-3
BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:4A; Power Dissipation:36W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-7171-5-ND | 151462 | BD437 | BD437 | BD437 | 25M7725 | |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor | Single Bipolar Transistors | Bipolar Transistor, Npn, 45V; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | TO-225AA, TO-126-3 | SOT-32 | TO-225AA, TO-126-3 | TO-3 | |||
| Packing Method | Tube; Tube | ||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |