onsemi Transistor 74LCX125M

Description
74LCX CMOS, SMD, 74LCX125, SOIC14, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74LCX125, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
74LCX CMOS, SMD, 74LCX125, SOIC14, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74LCX125, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16119070 - Radwell International
Willingboro, NJ, United States
Transistor
16119070
Transistor 16119070
74LCX CMOS, SMD, 74LCX125, SOIC14, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74LCX125, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

74LCX CMOS, SMD, 74LCX125, SOIC14, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74LCX125, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX, LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16119070
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKP20N60CTAKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
3 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers