onsemi Single Bipolar Transistors BD243B

Description
Bipolar (BJT) Transistor NPN 80V 6A 65W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 6A 65W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD243B-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD243B-ND
Single Bipolar Transistors BD243B-ND
Bipolar (BJT) Transistor NPN 80V 6A 65W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 80V 6A 65W Through Hole TO-220-3

Buy Now Datasheet
 - BD243B - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 6A, 80V, NPN, TO-220AB, 3 Pin

Power Bipolar Transistor, 6A, 80V, NPN, TO-220AB, 3 Pin

Supplier's Site Datasheet
Singapore, Singapore
6A 80V TO-220 Bipolar Transistor
276-BD243B
6A 80V TO-220 Bipolar Transistor 276-BD243B
NPN BJT 6A 80V TO-220 Power Transistor Product overview: BD243B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 80V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 80V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD243B can be used for catalog matching and distributor lookup.

NPN BJT 6A 80V TO-220 Power Transistor Product overview: BD243B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 80V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 80V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD243B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 162710103 - Radwell International
Willingboro, NJ, United States
Transistor
162710103
Transistor 162710103
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A, 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A, 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD243B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD243B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD243B
TRANS NPN 80V 6A TO220-3

TRANS NPN 80V 6A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number BD243B-ND BD243B 276-BD243B 162710103 BD243B
Product Name Single Bipolar Transistors 6A 80V TO-220 Bipolar Transistor Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-220; TO-220AB
Packing Method Tube; Tube Bulk; Bulk
IC(max) 6000 milliamps 6000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data