STMicroelectronics, Inc. Single Bipolar Transistors BDW83C

Description
Bipolar (BJT) Transistor NPN - Darlington 100V 15A 130W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 100V 15A 130W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2607-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2607-5-ND
Single Bipolar Transistors 497-2607-5-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 15A 130W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN - Darlington 100V 15A 130W Through Hole TO-247-3

Buy Now Datasheet
Transistor - 16461789 - Radwell International
Willingboro, NJ, United States
Transistor
16461789
Transistor 16461789
DARLINGTON TRANSISTOR, NPN, 100V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:100V; POWER DISSIPATION PD:130W; DC COLLECTOR CURRENT:1. FREE 2 YEAR RADWELL WARRANTY

DARLINGTON TRANSISTOR, NPN, 100V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:100V; POWER DISSIPATION PD:130W; DC COLLECTOR CURRENT:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Darlington Transistor, Npn, 100V; Transistor Polarity Stmicroelectronics - 89K0463 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 100V; Transistor Polarity Stmicroelectronics
89K0463
Darlington Transistor, Npn, 100V; Transistor Polarity Stmicroelectronics 89K0463
DARLINGTON TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDW83C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDW83C
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDW83C
TRANS NPN DARL 100V 15A TO247-3

TRANS NPN DARL 100V 15A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number 497-2607-5-ND 16461789 89K0463 BDW83C
Product Name Single Bipolar Transistors Transistor Darlington Transistor, Npn, 100V; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-247; TO-247-3 TO-3
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
Bipolar Transistors - 7114932 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details