ROHM Semiconductor USA, LLC Transistor BD9702T

Description
DC/DC CONV, BUCK, 110KHZ, 85DEGC, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:8V, INPUT VOLTAGE MAX:35V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:TO-220FP, NO. OF PINS:5PINS, OUTPUT CURRENT:3A, OUTPUT VOLTAGE MIN:1V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC/DC CONV, BUCK, 110KHZ, 85DEGC, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:8V, INPUT VOLTAGE MAX:35V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:TO-220FP, NO. OF PINS:5PINS, OUTPUT CURRENT:3A, OUTPUT VOLTAGE MIN:1V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 47696615 - Radwell International
Willingboro, NJ, United States
Transistor
47696615
Transistor 47696615
DC/DC CONV, BUCK, 110KHZ, 85DEGC, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:8V, INPUT VOLTAGE MAX:35V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:TO-220FP, NO. OF PINS:5PINS, OUTPUT CURRENT:3A, OUTPUT VOLTAGE MIN:1V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONV, BUCK, 110KHZ, 85DEGC, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:8V, INPUT VOLTAGE MAX:35V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:TO-220FP, NO. OF PINS:5PINS, OUTPUT CURRENT:3A, OUTPUT VOLTAGE MIN:1V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 47696615
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
MOSFETs - 2580630 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
9 suppliers