Manufacturer: ON Semiconductor
Win Source Part Number: 120661-BDW47G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 50mA, 10A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 85W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
PNP Darlington BJT, 100V, 15A, TO-220 Power Transistor Product overview: BDW47G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW47G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 15A 4MHz 85W Through Hole TO-220
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Darlington Transistors 15A 100V Bipolar Power PNP
TRANS PNP DARL 100V 15A TO220
TRANS PNP DARL 100V 15A TO220
DARLINGTON TRANSISTOR, PNP, -100V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:15A; Power Dissipation:85W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 120661-BDW47G | 276-BDW47G | BDW47GOS-ND | 18731750 | BDW47G | BDW47G | BDW47G | 45J0612 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BDW47G | 100V 15A TO-220 Bipolar Transistor | Single Bipolar Transistors | Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistor, Pnp, -100V To-220; Transistor Polarity Onsemi |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | PNP | |||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | ||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts |