onsemi Transistor 74AC240SC

Description
INVERTING BUFFER, SOIC-20; LOGIC FAMILY / BASE NUMBER:74AC240; LOGIC DEVICE TYPE:BUFFER, INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74AC; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
INVERTING BUFFER, SOIC-20; LOGIC FAMILY / BASE NUMBER:74AC240; LOGIC DEVICE TYPE:BUFFER, INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74AC; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16124136 - Radwell International
Willingboro, NJ, United States
Transistor
16124136
Transistor 16124136
INVERTING BUFFER, SOIC-20; LOGIC FAMILY / BASE NUMBER:74AC240; LOGIC DEVICE TYPE:BUFFER, INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74AC; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INVERTING BUFFER, SOIC-20; LOGIC FAMILY / BASE NUMBER:74AC240; LOGIC DEVICE TYPE:BUFFER, INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74AC; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16124136
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF4905S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details