Bipolar (BJT) Transistor NPN - Darlington 100V 15A 4MHz 85W Through Hole TO-220
NPN Darlington Transistor 100V 15A TO-220AB Product overview: BDW42G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW42G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 011541-BDW42G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 50mA, 10A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 85W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, NPN, 100 V, 4 MHZ, 85 W, 15 A, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN DARL 100V 15A TO220
Darlington Transistors 15A 100V Bipolar Power NPN
TRANS NPN DARL 100V 15A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BDW42GOS-ND | 276-BDW42G | 011541-BDW42G | 18731746 | BDW42G | BDW42G | BDW42G |
| Product Name | Single Bipolar Transistors | 100V 15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BDW42G | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | ||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts |