onsemi Transistor 74VHC125M

Description
74VHC CMOS, SMD, 74VHC125, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74VHC; LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
74VHC CMOS, SMD, 74VHC125, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74VHC; LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16114254 - Radwell International
Willingboro, NJ, United States
Transistor
16114254
Transistor 16114254
74VHC CMOS, SMD, 74VHC125, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74VHC; LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

74VHC CMOS, SMD, 74VHC125, SOIC14; LOGIC FAMILY / BASE NUMBER:74VHC125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74VHC; LOGIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16114254
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers