Bipolar (BJT) Transistor PNP 45V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)
TRANS PNP 45V 0.1A TO92-3
"DISCONTINUED BY MANUFACTURER", TRANSISTOR, TRANSISTOR TYPE:BIPOLAR, PACKAGE/CASE:TO-92, LEADED PROCESS COMPATIBLE:YES, PEAK REFLOW COMPATIBLE (260 C):YES, CURRENT RATING:-100MA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | BC307BOS-ND | BC307B | 16114522 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | PNP |