Semiconductor Circuits, Inc. Transistor AP72T03GH

Description
TRANSISTOR, MOSFET, N-CHANNEL, TO-252, 30V, 62A, 60W, ROHS. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR, MOSFET, N-CHANNEL, TO-252, 30V, 62A, 60W, ROHS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 218657977 - Radwell International
Willingboro, NJ, United States
Transistor
218657977
Transistor 218657977
TRANSISTOR, MOSFET, N-CHANNEL, TO-252, 30V, 62A, 60W, ROHS. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, TO-252, 30V, 62A, 60W, ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 218657977
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7478QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details