PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
PNP BJT Transistor, 45V, 1.5A, SOT-223, Tape & Reel Product overview: BCP51 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP51 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 1.5A 1W Surface Mount SOT-223-4
TRANS PNP 45V 1.5A SOT223-4
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 45V V(BR)CEO, 1-ELEMENT, PNP, SILICON, SC-73 4 PIN. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, PNP, -45V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:-RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | BCP51 | 276-BCP51 | BCP51FSTR-ND | BCP51 | 16129860 | 58K0079 |
| Product Name | 45V 1.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Bipolar Transistor, Pnp, -45V, Sot-223; Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | SOT223; SOT-223-4 / TO-261-4 | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps |