PNP Darlington Transistor 100V 4A 40W TO-225 Product overview: BD682G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD682G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 079610-BD682G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP - Darlington 100V 4A 40W Through Hole TO-126
TRANS PNP DARL 100V 4A TO126
POWER BIPOLAR TRANSISTOR, 4A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Bipolar (BJT) Single Transistor, Darlington, PNP, -100 V, 40 W, -4 A, 750 RoHS Compliant: Yes
TRANS PNP DARL 100V 4A TO126
Darlington Transistors 4A 100V 40W PNP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-BD682G | 079610-BD682G | 1844735P | 1844187 | BD682GOS-ND | BD682G | 18711563 | 37K9451 | BD682G | BD682G |
| Product Name | 100V 4A 40W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD682G | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Bipolar (Bjt) Single Transistor, Darlington, Pnp, -100 V, 40 W, -4 A, 750 Rohs Compliant Onsemi | Single Bipolar Transistors | Darlington Transistors |
| Polarity | PNP | PNP; PNP - Darlington | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||||||
| VCEO | 100 volts | 100 volts | 100 volts | |||||||
| VCBO | 100 volts | |||||||||
| PD | 40000 milliwatts |