DIODES Incorporated Transistor AP1501-33K5L-13

Description
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 6.5A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 6.5A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 167911115 - Radwell International
Willingboro, NJ, United States
Transistor
167911115
Transistor 167911115
DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 6.5A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 6.5A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 167911115
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2605055 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-262
View Details
8 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details