Bipolar (BJT) Transistor PNP - Darlington 30V 1A 200MHz 625mW Through Hole TO-92-3
PNP BJT 30V 1A TO-92 Through Hole Product overview: BC516 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC516 can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 30V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | BC516-ND | 276-BC516 | 66648298 |
| Product Name | Single Bipolar Transistors | Through-Hole 30V 1A Bipolar Transistor | Transistor |
| Polarity | PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| IC(max) | 1000 milliamps | ||
| VCEO | 30 volts |