Philips Healthcare Transistor BD202

Description
SILICON EPITAXIAL-BASE POWER TRANSISTORS, PKG TO-220. FREE 2 YEAR RADWELL WARRANTY
Description
SILICON EPITAXIAL-BASE POWER TRANSISTORS, PKG TO-220. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 128054938 - Radwell International
Willingboro, NJ, United States
Transistor
128054938
Transistor 128054938
SILICON EPITAXIAL-BASE POWER TRANSISTORS, PKG TO-220. FREE 2 YEAR RADWELL WARRANTY

SILICON EPITAXIAL-BASE POWER TRANSISTORS, PKG TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 128054938
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details