Bipolar (BJT) Transistor NPN 100V 15A 3MHz 90W Through Hole TO-220
NPN BJT 100V 15A 90W TO-220 Power Transistor Product overview: BD911 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, 90W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 15A, 90W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD911 can be used for catalog matching and distributor lookup.
NPN power transistor,BD911 15A
NPN power transistor,BD911 15A
Manufacturer: STMicroelectronics
Win Source Part Number: 037886-BD911
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 2.5A, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 15 @ 5A, 4V
Maximum Power Dissipation: 90W
Alternative Parts (Cross-Reference): D44VH10G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
TRANS NPN 100V 15A TO220
Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 90 W, 15 A, 50 RoHS Compliant: Yes
TRANS NPN 100V 15A TO220
Bipolar Transistors - BJT NPN General Purpose
TRANSISTOR, SINGLE, BIPOLAR (BJT), GENERAL PURPOSE, NPN POLARITY, 100 V MAX COLLECTOR EMITTER BREAKDOWN, 90 WATT MAX POWER, 15 AMP DC CURRENT GAIN, TO-223 CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 497-6659-5-ND | 276-BD911 | 1693158 | 037886-BD911 | BD911 | 25M7736 | BD911 | BD911 | 16461779 |
| Product Name | Single Bipolar Transistors | 100V 15A 90W TO-220 Bipolar Transistor | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD911 | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 90 W, 15 A, 50 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN; NPN | NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3 | ||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||||
| VCEO | 100 volts | 100 volts | 100 volts | ||||||
| VCBO | 100 volts |