Manufacturer: Microsemi Corporation
Win Source Part Number: 199257-APT26F120B2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: T-MAX
Dimension: TO-247-3 Variant
Drain-Source Breakdown Voltage: 1200V (1.2kV)
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.5mA
Max Gate Charge: 300nC @ 10V
Max Input Capacitance: 9670pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 650 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MOSFET FG, FREDFET, 1200V, TO-247 T-MAX
TRANSISTOR, N-CH 1200V 27A T-MAX. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 199257-APT26F120B2 | APT26F120B2 | 50749242 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT26F120B2 | MOSFET | Transistor |
| Polarity | N-Channel; N-Channel | ||
| V(BR)DSS | 1200 volts | ||
| PD | 1.14E6 milliwatts |