NPN BJT 30V 1.2A 200MHz TO-92 Transistor Product overview: BC517 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC517 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094900-BC517
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30000 @ 20mA, 2V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Bipolar (BJT) Transistor NPN - Darlington 30V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
TRANSISTOR, NPN, DARLINGTON, 30V,1A, 625MW, TO-92. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN DARL 30V 1A TO92
TRANS NPN DARL 30V 1A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC517 | 094900-BC517 | BC517OS-ND | 32485440 | BC517 | BC517 |
| Product Name | 30V 1.2A 200MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC517 | Single Bipolar Transistors | Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | |||
| VCBO | 40 volts | |||||
| PD | 625 milliwatts |