Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 112991-BD680AG
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2.8V @ 40mA, 2A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 2A, 3V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
PNP BJT Transistor, 80V, 4A, 40W, TO-225 Product overview: BD680AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD680AG can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 4A, 80V, PNP, TO-225AA, Plastic/Epoxy, 3 Pin
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP DARL 80V 4A TO126
DARLINGTON TRANSISTOR, PNP, -80V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Darlington Transistors 4A 80V Bipolar Power PNP
TRANS PNP DARL 80V 4A TO126
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Power MOSFET | RF Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BD680AGOS-ND | 112991-BD680AG | 276-BD680AG | BD680AG | 18711553 | BD680AG | 26K3522 | BD680AG | BD680AG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD680AG | 80V 4A 40W Bipolar Transistor | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Pnp, -80V, To-225; Transistor Polarity Onsemi | Darlington Transistors | Single Bipolar Transistors | |
| Polarity | PNP | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | ||||
| Package Type | TO-225AA, TO-126-3 | SOT3; TO-225AA | TO-225 | TO-3 | TO-225AA, TO-126-3 | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | |||||
| VCBO | 80 volts |