Bipolar (BJT) Transistor NPN 30V 100mA 150MHz 350mW Through Hole TO-92-3
NPN BJT Transistor, 30V VCEO, 100mA IC, 150MHz fT, TO-92 Product overview: BC183C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC183C can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.1A TO92-3
DISCONTINUED BY MANUFACTURER, BIPOLAR NPN TRANSISTOR, THROUGH-HOLE MOUNT, CASE: TO-92-3, SINGLE CONFIGURATION, COLLECTOR EMITTER VOLTAGE: 30 V, COLLECTOR BASE VOLTAGE: 45 V, EMITTER BASE VOLTAGE: 6 V, MAXIMUM DC COLLECTOR CURRENT: 100 MA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | BC183C-ND | 276-BC183C | BC183C | 67597975 |
| Product Name | Single Bipolar Transistors | 30V 100mA 150MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 45 volts |