Manufacturer: Microsemi Corporation
Win Source Part Number: 768714-APT75GN120LG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Power - Max: 833W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 225A
Switching Energy: 8620μJ (on), 11400μJ (off)
Input Type: Standard
Gate Charge: 425nC
Td (on/off) @ 25°C: 60ns/620ns
Test Condition: 800V, 75A, 1 Ohm, 15V
Family Name: APT75GN120L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264 [L]
Current - Collector (Ic) (Maximum): 200A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 75A
Alternative Parts (Cross-Reference): APT75GN120L;
Introduction Date: September 10, 1996
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT, 1200V, TO-264, RoHS
IGBT 200A 1200V T0-264. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 768714-APT75GN120LG | APT75GN120LG | 74437439 |
| Product Name | IGBTs - Single - APT75GN120LG | IGBT Transistors | Transistor |
| VCES | 1200 volts |