Manufacturer: STMicroelectronics
Win Source Part Number: 037864-BD912
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 2.5A, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 15 @ 5A, 4V
Maximum Power Dissipation: 90W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
PNP power transistor,BD912 15A
Bipolar (BJT) Transistor PNP 100V 15A 3MHz 90W Through Hole TO-220
PNP BJT Transistor, 100V, 15A, 90W, TO-220 Product overview: BD912 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, 90W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 15A, 90W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD912 can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -100V, TO-220AB, TRANSISTOR POLARITY: PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT: 15 AMP, POWER DISSIPATION PD: 90W, TRANSISTOR MOUNTING: THROUGH HOLE, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 100V 15A TO220
Bipolar Transistors - BJT PNP General Purpose
Bipolar (BJT) Single Transistor, General Purpose, PNP, 100 V, 3 MHz, 90 W, 15 A, 40 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 037864-BD912 | 1686045 | 497-7179-5-ND | 276-BD912 | 16461783 | BD912 | BD912 | 25M7737 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD912 | Bipolar Transistors | Single Bipolar Transistors | 100V 15A 90W TO-220 Bipolar Transistor | Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 90 W, 15 A, 40 Rohs Compliant Stmicroelectronics |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; To-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 15000 milliamps | 15000 milliamps | ||||||
| VCEO | 100 volts | 100 volts |