Transcat, Inc. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Each Unit Includes Micrometers Included 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 11, 12 In Range 0 to 12 In Resolution 0.0001 In Thimble Type Friction/Ratchet Includes... | |
| Features Wide measurement range without changing anvils IP65 level of protection against coolant, water, dirt and dust Resolution to .00005" (0.001mm) Large high-contrast LCD digital readout is easy to read... | |
| Mitutoyo 104-151 8-12" Outside Micrometer Set | |
| Mitutoyo 129-152 Depth Micrometer,300mm (60mm Base) | |
| Mitutoyo 139-181 4"-68" Inside Micrometer Set, Tubular | |
| Mitutoyo 143-105 Micrometer, Caliper Type 100-125mm | |
| Mitutoyo 143-106 Micrometer, Caliper Type 125-150mm | |
| Mitutoyo 143-107 Micrometer, Caliper Type 150-175mm | |
| Mitutoyo 143-110 Micrometer, Caliper Type 225-250mm | |
| Mitutoyo 146-121 0-25mm Groove Micrometer | |
| Mitutoyo 147-352 Hub Micrometer,1-2",.001 " | |
| Mitutoyo 209-557 Digital Internal Caliper Gages 2.36-3.15" /60-80mm | |
| Mitutoyo 293-582 300.325mm Micrometer w/Ratchet Stop, Digital-Metric | |
| Mitutoyo 350-281-10 Digital Micrometer Head 0-1"/0/25.4mm Range | |
| Mitutoyo 422-231 25-50mm Blade Micrometer Non-Rotating Spindle Type | |
| Mitutoyo 422-233 75-100mm Blade Micrometer Non-Rotating Spindle Type | |
| Mitutoyo MDC-250MJB 225-250mm Digital Micrometer IP65 | |
| Product Highlights The Mitutoyo 122 series blade micrometer has a vernier scale in inch units for taking precise outside diameter (OD) measurements, and a blade anvil and spindle for measurement... | |
| Product Highlights The Mitutoyo 369 series LCD disk micrometer has disc-shaped measuring faces with flanges for measuring the pitch of gear teeth, and a spindle that feeds at a rate... | |
| Product Highlights The Mitutoyo 389-372-30 digital outside micrometer has a 0 to 1"/0 to 25.4mm measuring range with 0.00005"/0.001mm resolution and accuracy to 0.0002" for measuring thickness of material such... | |
| Product Highlights The Starrett 3753 Electronic Height Gage is light and easy to use for depth measurements within its range. 0-200mm (0-8") Range. | |
| Product Highlights The Starrett 5004 Electronic Depth Gage is ideal for large part measurement up to 24" (600mm). The gage features three movable bridge attachments that provide additional large part... | |
| Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel,... | |
| Product Highlights The Starrett 795.1 Electronic Micrometers provide an IP67 level of protection against coolant, water, chips, dirt, dust, and other contaminants in hostile shop environments. The 795.1 includes an... | |
| Product Highlights The Starrett 799 Series Electronic Caliper is light, comfortable, easy-to-use, and constructed with features that have made Starrett slide calipers the machinist\u0027s first choice for many years. The... | |
| Product Highlights These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point... | |
| Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to... | |
| Product Highlights Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range. The rod length can be adjusted in 25mm or 1in increments. With ratchet stop for constant... | |
| Product Highlights *Shown with PT06139 Conical Contacts Not Included Carbon fiber construction significantly reduces weight, improving maneuverability Titanium coated stainless steel outside measurements jaws for long life and superior flatness... | |
| Product Highlights .0002in 0.005mm Resolution Accuracy .0008in 0.07mm Measuring Contact Ball .024â€/0.6mm dia. Mass 250 g Resolution: .001â€, .0005â€, or .0002†0.01mm, 0.02mm, or 0.005mm Display: LCD Analog / Digital... | |
| Product Highlights .40-1.2in .0005in Graduation .0015in Accuracy 3.3in Max Meas Depth Measuring Contacts B Size ø1mm 200g Weight | |
| Product Highlights 0-25mm ±4µm Accuracy Diameter of measuring disk: 20mm / .787†0.7mm / .028†(1mm: models over 100mm) edge thickness to enter narrow recesses. With Ratchet Stop for constant... | |
| Product Highlights 0-25mm ±4um 400g IP65 water/dust protection (324 series) Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces With a standard bar except 0-25mm and 0-1†| |
| Product Highlights 1000-2000mm Range 50mm Head Travel 50,100(2 pcs),200,500 mm Extension Rods | |
| Product Highlights 1000-3000mm Range 50mm Head Travel 50,100(2 pcs),200,500,1000 mm Extension Rods | |
| Product Highlights 18"-24" / 457.2-609.6mm Measuring Range .0001" / 0.001mm Resolution Includes 6 Anvils & 6 Standards SPC Output Includes fitted wooden case. | |
| Product Highlights 293-330,293-331,293- 332,293-333, Standard bar in the wooden box IP65 protection level, enabling use in environments exposed to cutting oil, etc (Anti-corrosion treatment is required after use) Measurement data... | |
| Product Highlights 4pc Micrometer Set 0-100mm SPC Cable Wood Box Each Unit Includes (1) Wood Box (1) SPC Cable | |
| Product Highlights 50-1000mm 13mm Head Travel 13,25,50 (2pcs),100,200(2pcs) ,300 mm Extension Rods | |
| Product Highlights 60 degree or 55 degree V-anvil and conical spindle (interchangeable) are optional,which are made of high-grade steel,hardened and precision ground. With Ratchet Stop for constant force. Range Inch... | |
| Product Highlights 60 degree or 55 degree V-anvil and conical spindle(interchangea ble)are optional, which are made of high-grade steel, hardened and precision ground. With Ratchet Stop for constant force. Supplied... | |
| Product Highlights 60 degree or 55 degree V-anvil andconicalspindl (interchangeable)are optional, which are made of high-grade steel, hardened and precision ground Ratchet Stop for constant force Standard bar except 0-25mm... | |
| Product Highlights 64 in ±.0004in Accuracy .47in Diameter Used for the zero point setting of outside micrometers. Flat and lapped measuring faces. Heat insulating handle to prevent expansion due to... | |
| Product Highlights A vernier caliper equipped with a fine-adjustment wheel and special nib-style jaws. Hardened stainless steel construction with easy-to-read, satin-chromed scales. Separate vernier scales for outside and inside measurement... | |
| Product Highlights A versatile thread measuring micrometer with interchangeable anvils Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are... | |
| Product Highlights ABSOLUTE Digimatic Micrometer Range: 0-1.2in 0-30.8mm Accuracy: ±.0001in Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3ìm / .000012” Parallelism: 2ìm / .00008” Measuring faces: Carbide tipped Display: LCD Battery: SR44... | |
| Product Highlights Alloy Steel contact points Measurement can be taken closer to the bottom of the blind bore Optional extension rods for measuring deep holes Ratchet stop for constant force... | |
| Product Highlights Anvil and spindle have a blade for measuring the groove diameter of shafts, keyways and other hard to reach portions Zero adjustment on sleeve Accuracy: 0.00015" Range: 0-1"... | |
| Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under... | |
| Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface... | |
| Product Highlights Barometric pressure Altitude Relative humidity Heat stress index Dewpoint Wet bulb temperature Wind chill Air, water, and snow temperature Current wind speed Average wind speed Maximum wind gust... | |
| Product Highlights Blade anvil and spindle for measurement of groove diameter of shafts and keyways Digital, single-value readout LCD displays in inch and metric units for readability Ratchet-stop mechanism helps... | |
| Product Highlights Blade Micrometers - Non-Rotating Spindle Range: 0-1.2in 0-30.48mm Accuracy: ±.00015in Mass: 350g Resolution*: 0.001mm or .00005"/0.001mm Graduation**: 0.01mm or .0001" Display*: LCD Battery*: SR44 (1 pc.), 938882 Battery... | |
| Product Highlights Bow-type micrometer for measurement of large outside dimensions Vernier scale in metric units for taking precise outside diameter (OD) measurements Extension anvil collar for adjustable zero-setting Ratchet-stop mechanism... | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 1-2in Accuracy .0003in | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 2-3in Accuracy .0035in | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 250-275mm Accuracy 12µm | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 275-300mm Accuracy 12µm | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 3-4in Accuracy .0004in | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel Locking clamp for positive locking of spindle Satin-chrome finished A special holder is available to be used with (No... | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel Locking clamp for positive locking of spindle Satin-chrome finished A special holder is available to be used with Mitutoyo... | |
| Product Highlights Caliper-type jaws for making inside dimension (ID) measurements Vernier scale in metric units for taking precise inside dimension (ID) measurements Locking clamp to hold measurements in place Satin... | |
| Product Highlights Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool... | |
| Product Highlights Carbide ball contact point for durability. Interchangeable anvil is attached to a micrometer head for accurate dimensional setting. | |
| Product Highlights Carbide measuring faces Clear graduations on satin chrome finish Hammertone baked enamel finish Supplied with Standards Each Unit Includes Plastic Fitted Case Standards | |
| Product Highlights Carbide-Tipped contact points for durability. Interchangeable anvils to perform close tolerance ID measurements | |
| Product Highlights Clear bar graduations in .100" and 5mm increments Large (9.65mm/3/8"), easy-to-read LCD display reads to 0.01mm or .0005" Instant unit conversion Carrier and scriber designed... | |
| Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the... | |
| Product Highlights Coolant Proof IP65-MX Range 2-3in 50.8-76.2mm Accuracy ±.00005in with ratchet stop w/o SPC | |
| Product Highlights Coolant Proof IP65-MX Range 50-75mm Accuracy ±1µm With ratchet stop w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required... | |
| Product Highlights Coolant Proof IP65-MX Range 75-100mm Accuracy ±2µm With ratchet thimble IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use... | |
| Product Highlights Coolant Proof Micrometer IP65 200-225mm ±3µm with ratchet stop IP65 protection level, enabling use in environments exposed to cutting oil, etc Measurement data output function is available with... | |
| Product Highlights Coolant resistant Carbon Fiber construction reduces weight Hardened tool steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch... | |
| Product Highlights Coolant resistant Carbon Fiber construction reduces weight Titanium coated stainless steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature... | |
| Product Highlights Coolant resistant Hardened stainless steel construction Ideal for measuring internal and external grooves on large workpieces RS232 output One lithium battery for over one year of normal usage... | |
| Product Highlights Coolant/Water Resistant IP65 Quick acting spindle Ratchet Thimble Carbide measuring faces Supplied with fitted plastic case SPC data output | |
| Product Highlights Coolant/Water Resistant IP65 Ratchet Thimble Carbide measuring faces Auto On/Off Supplied with standard and fitted plastic case | |
| Product Highlights Coolant/Water Resistant IP65 SPC Output Ratchet stop Carbide measuring faces Supplied with standard and fitted plastic case | |
| Product Highlights Depth Micrometer Interchangeable Rod Type Range 0-300mm Reading 0.01mm Base Size 100 X 16mm | |
| Product Highlights Designed to allow benchtop use with standard micrometers or other small hand tools Use with micrometers up to 2" Padded clamping jaws to protect measuring tools | |
| Product Highlights Designed to easily measure root tangent length of spur gears and helical gears Non-rotating spindle eliminates torque on work piece SPC output Measurement Accuracy +/-.0002" Output Type SPC... | |
| Product Highlights Designed to easily measure root tangent length of spur gears and helical gears Non-rotating spindle eliminates torque on work piece SPC output Measurement Accuracy +/-4m Output Type SPC... | |
| Product Highlights Designed to easily measure root tangent length of spur gears and helical gears Non-rotating spindle eliminates torque on work piece SPC output Measurement Accuracy +/-4m Power Source Type... | |
| Product Highlights Diameter of measuring disk: 20mm / .787” With Ratchet Stop for constant force Supplied in Wooden Case Range 0-25mm Accuracy ±4µm | |
| Product Highlights Diameter of measuring disk: 20mm / .787” With Ratchet Stop for constant force Supplied in Wooden Case Range 25-50mm Accuracy ±4µm | |
| Product Highlights Diameter of measuring disk: 20mm / .787” With Ratchet Stop for constant force Supplied in Wooden Case Range 50-75mm Accuracy ±6µm | |
| Product Highlights Diameter of measuring disk: 20mm / .787” With Ratchet Stop for constant force Supplied in Wooden Case Range 75-100mm Accuracy ±6µm | |
| Product Highlights Digital Disk Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0002in Resolution: 0.001mm Graduation: .001" Flatness: 1µm / .00004†Parallelism: 4µm / .00016†Measurable module: 0.5-6 Display: LCD Battery: SR44 (1... | |
| Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.05-0.6 Accuracy ±0.0002 With Groove Setting Standards .2 in Mass 275g Measures the outside diameter of cutting heads(such as... | |
| Product Highlights Digital model Range 1-2in 25.4-50.8mm Accuracy ±0.00015in Type B Mass 565g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and... | |
| Product Highlights Digital Spline Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0001 Mass: 330g Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3ìm / .000012” Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years... | |
| Product Highlights Digital Uni-Mike Interchangeable Anvil-Type Micrometer has a measuring range of 0-1"/ 25.4mm with a Friction Thimble include IP65 protection against dust and water, origin-set, zero-setting, data hold function,... | |
| Product Highlights Digital, single-value readout LCD displays in metric units for readability Automatic off function helps preserve battery life Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Rated... | |
| Product Highlights Digital, single-value readout LCD displays in metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold... | |
| Product Highlights Easy and error-free reading with both up and down digital counters as well as a dial. Provided with a feed wheel for easy coarse feeding. Carbide-tipped scriber is... | |
| Product Highlights Easy-to-read LCD.32" high characters Hardened, stainless steel bar for long life Depth attachment PT08680A available for measuring depth of holes, slots, and recesses Fine adjustment thumb roll for... | |
| Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy Coarse/fine feed switching Measuring Range 0-24in 0-600mm Accuracy .002 Resolution .0005in 0.01mm Mass 9.5kg Display:... | |
| Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-12in 0-300mm Accuracy .001 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable]... | |
| Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-24in 0-600mm Accuracy .002 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable]... | |
| Product Highlights Enabling .000005/ 0.1µm resolution measurement, this micrometer is ideal for customers who need to make highly accurate measurements with a hand-held tool. A highly rigid frame and high-performance... | |
| Product Highlights Enamelled Frame External Micrometer Sets Economy type with carbide tipped anvils Supplied complete with measuring standard | |
| Product Highlights Equipped With Digital display and output Preset, inch/mm conversion IP65 water/dust protection A special holder is available to be used with Mitutoyo Micrometer Stand Measurement Accuracy +/-.0001" Output... | |
| Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand | |
| Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand System... | |
| Product Highlights Ergonomic design with non-slip insulating grip Carbide contacts for extended wear 2-point contact All anvils laser marked for easy selection Gage chart for quick and easy anvil selection... | |
| Product Highlights Extension Rods 1,2,4,8,16 in Head Travel 1 in Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Highly-durable/ large-diameter extension pipes... | |
| Product Highlights External Tube Thickness Provides error-free LCD readings External Measurement Type, 0-2.0 In, .001 In, 169mm Depth. | |
| Product Highlights Faster measurement with 2 mm per revolution Instead of the standard 0.5mm Ratchet thimble for better repeatability The function lock helps prevent error | |
| Product Highlights Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level... | |
| Product Highlights Fine adjustment thumb roll Long life hardened, stainless steel bar Lock to hold the slide in position | |
| Product Highlights Flanged spindle for measuring width,depth, and location of grooves inside/outside bores, and tubes. Provided with two types of graduations for inside and outside measurements. Non-rotating spindle type has... | |
| Product Highlights For use with V-anvil and conical spindle inserts for measuring pitch diameters of screw threads (sold separately) Vernier scale in inch units for taking precise outside diameter (OD)... | |
| Product Highlights Hammertone, baked enamel-finished-fram e Ratchet Stop for exact repetitive readings 12 piece set, includes 11 standards Supplied in a fitted plastic case | |
| Product Highlights Hammertone, baked enamel-finished-fram e Ratchet Stop for exact repetitive readings 6 piece set, includes 5 standards Supplied in a fitted plastic case | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop for exact repetitive readings. With a standard bar. Range 400-425mm Accuracy ±7µm Mass 2,715g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop for exact repetitive readings. With a standard bar. Range 425-450mm Accuracy ±7µm Mass 2,965g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop for exact repetitive readings Range 325-350mm Accuracy ±6µm Mass 2,155g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar Range 14-15in Accuracy ±.0003in Mass 2305g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar Range 15-16in Accuracy ±.00035in Mass 2455g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame | |
| Product Highlights Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings With a standard bar except for 0-1" model | |
| Product Highlights Hammertone Baked-enamel-finishe d frame Ratchet stop or friction thimble for exact repetitive readings With standard bar except for 0-25mm model The set includes ranging from 150 - 300mm,... | |
| Product Highlights Hardened stainless steel construction for long life Tight, smoothly fitted slides for maximum accuracy and easy adjustment Coolant resistant Lock nut to hold measurements Fine adjustment thumbwheel Inch/MM... | |
| Product Highlights Hardened, corrosion-resistant stainless steel construction with satin chrome finish, for protection of caliper and ease of reading Inside dimension (ID) and outside dimension (OD) measurements in both inch... | |
| Product Highlights Hardened, corrosion-resistant stainless steel construction with satin chrome finish, for protection of caliper and ease of reading Inside dimension (ID) and outside dimension (OD) measurements in inch units... | |
| Product Highlights Hardened, corrosion-resistant stainless steel construction with satin chrome finish, for protection of caliper and ease of reading Inside dimension (ID) and outside dimension (OD) measurements in metric units... | |
| Product Highlights Hardened, stainless steel bar, gears, scriber, and scriber carrier Zero/reset button located on the digital counter Carbide tipped scriber and clamp Locking lever Hardened and ground base lapped... | |
| Product Highlights Highly versatile multi-function type Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine feed switching Bi-directional touch-signal prove is an optional accessory It can quickly and... | |
| Product Highlights Ideal for large part measurement up to 12" (300mm) Hardened stainless steel construction Coolant resistant Mode and Set buttons control a wide range of functions: On/Off, Absolute/ Relative... | |
| Product Highlights Ideal for large part measurement up to 24" (600mm) Three movable bridge attachments provide additional large part measurement capacity Hardened stainless steel construction Coolant resistant Mode and Set... | |
| Product Highlights Ideal for measurements which are inaccessible with standard micrometer Anvils extend 25mm/1" from centre line of the micrometer Tungsten Carbide tipped measuring faces Clear graduations on satin chrome... | |
| Product Highlights Includes 103-177, 178, 179, 180 Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings | |
| Product Highlights Includes interchangeable rods for a diversified range of measurement Vernier scale in inch units for taking precise inside dimension (ID) measurements Locking clamp to hold measurements in place... | |
| Product Highlights Includes models 167-141, 142, 143, 144, 145, 146, 147, 148, 149, 150, 151 Each Unit Includes Fitted carrying case | |
| Product Highlights Includes V-anvil and conical spindle inserts for measuring pitch diameters of screw threads Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps... | |
| Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Large measuring depth for hard-to-reach outside dimensions Combination analog/digital LCD readout... | |
| Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Spring-loaded for point contact at constant measuring pressure Dial display provides... | |
| Product Highlights Inside Range 0.055-1.05in Outside Range 0-0.001in Flange .25 in Mass 135g Non-rotating spindle type | |
| Product Highlights Inside Range 1.05-2.05in Outside Range 1-0.001in Flange .5 in Mass 175g Non-rotating spindle type | |
| Product Highlights Inside Range 1.6-26.5mm Outside Range 0-25mm Flange Ø12.7 mm Mass 185g Rotating spindle type Flanged spindle for measuring width,depth, and location of grooves inside/outside bores, and tubes. Provided... | |
| Product Highlights Inside Range 2.05-3.05in Outside Range 2-0.001in Flange .5 in Mass 165g Non-rotating spindle type | |
| Product Highlights Inside Range 3.05-4.05in Outside Range 3-0.001in Flange .5 in Mass 160g | |
| Product Highlights Interchangeable-Anvi l Micrometers Electronic Minimum Measurement (mm): 609.60 Maximum Measurement (mm): 762.00 Thimble Type: Ratchet Stop Measurement Range (Inch): 24 to 30 | |
| Product Highlights IP54/65 water/dust protection. Measures the height of crimp contacts. With Ratchet Stop for constant force. With SPC output. Supplied in fitted plastic case. | |
| Product Highlights IP65 Class Water and Dust proof Protection SPC data output Includes Standard Bar Friction Thimble | |
| Product Highlights IP65 Class Water and Dust proof Protection SPC data output Metric Only Friction Thimble Supplied in fitted plastic case | |
| Product Highlights IP65 Class Water and Dust proof Protection SPC data output Ratchet stop for constant force Supplied in fitted plastic case Includes Standard Bar | |
| Product Highlights IP65 Protection against dust and water LCD display Origin-set, zero-setting and data hold Supplied in fitted case SPC Data Output Inch / millimeter conversion New ratchet thimble to... | |
| Product Highlights IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. Measurement data output function is available with a water-resistant connection... | |
| Product Highlights IP65 protection level, enabling use in environments exposed to cutting oil, etc* *Anti-corrosion treatment is required after use Measurement data output function is available with a water-resistant connection... | |
| Product Highlights IP65 Water and Dust Protection Extra large LCD Readout Auto power On/Off function Supplied in fitted plastic case | |
| Product Highlights IP65 Water Resistant SPC Output Ratchet stop Carbide measuring faces Supplied with standard and fitted plastic case | |
| Product Highlights IP65 water/dust protection (Series 395). Designed to measure the wall thickness of various tubing. The Tube Micrometers have two combinations of measuring faces (carbide tipped): spherical-flat type. Cylindrical... | |
| Product Highlights IP65 water/dust protection (Series 395). Designed to measure the wall thickness of various tubing. The Tube Micrometers have two combinations of measuring faces (carbidetipped): spherical-flat type. Cylindrical anvils... | |
| Product Highlights IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet Stop for constant force. Supplied with zero-setting... | |
| Product Highlights IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force. Supplied with zero-setting... | |
| Product Highlights IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Supplied with zero-setting... | |
| Product Highlights IP65 water/dust protection 60 degree or 55 degree V-anvil andconicalspindle(in terchangeable)are optional,which are made of high-grade steel,hardened and precision ground. With Ratchet Stop for constant force. With SPC... | |
| Product Highlights IP65 water/dust protection Measures tubing thickness, shoulder edge distance, rivet head height, etc. with interchangeable anvils (flat anvil, rod anvil, V-anvil). With special Disk Anvils. The Uni-Mike is... | |
| Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm /... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output Range 0-1in... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output Range 1-2in... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output Range 2-3in... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output Range 3-4in... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output With a... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways With Ratchet Stop for constant force With SPC output Supplied in... | |
| Product Highlights IP67 level of protection against coolant, water, dirt and dust Fine adjustment Hardened stainless steel measuring surfaces Large, easy-to-read, high-contrast LCD digital readout Induction type linear encoder system... | |
| Product Highlights Large, easy to read LCD, .310" character height Induction type linear encoder system 798B models have data output-Patented non-contact RS-232 Heavy-duty bar and slide, 3.5mm thick Hardened stainless... | |
| Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232... | |
| Product Highlights Length 48in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Length 72in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Length 76in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Length 78in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Length 79in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Lightweight, ergonomic design Last measuring position retained when shut off Large, easy-to-read, high-contrast LCD digital readout Inch/millimeter conversion reads .0005" or 0.01mm Zero at any position Fine adjustment... | |
| Product Highlights Measurement applications Interchangeable anvils allow one frame to cover more than one range of measurements Features, Wide measuring range, Interchangeable anvils, Hardened precision ground measuring face Supplied with... | |
| Product Highlights Measurement range 6-12 mm and precise to 0.001 mm, with + or - 2 micrometers of accuracy TiN-coated measuring contact points provide durability and impact resistance Three-point measurement... | |
| Product Highlights Measurement range for series of 0 up to 24" (600mm), and resolution of 0.0005" (0.01mm) LCD screen displays in U.S./metric Mode and Set buttons offer On/Off, Absolute/ Relative... | |
| Product Highlights Measurement range of 0" - 12", and precise to 0.001" Dial display with resettable up and down counters to help provide precise measurements Hand-operated feed wheel for measurement... | |
| Product Highlights Measurement range of 0" - 24", and precise to 0.001" Dial display with resettable up and down counters to help provide precise measurements Hand-operated feed wheel for measurement... | |
| Product Highlights Measurement range of 0" - 40", and precise to 0.001" Dial display with resettable up and down counters to help provide precise measurements Hand-operated feed wheel for measurement... | |
| Product Highlights Measurement range of 0" to 18" (0 to 450 mm), with selectable resolution of 0.0005" (0.01mm) or 0.0002" (0.005mm) LCD digital readout displays sharp figures in inches or... | |
| Product Highlights Measurement range of 0" to 24" (0 to 600 mm), with selectable resolution of 0.0005" (0.01mm) or 0.0002" (0.005mm) LCD digital readout displays sharp figures in inches or... | |
| Product Highlights Measurement range of 0.12 to 0.28" and precise to 0.0001", with + or - 0.0001" of accuracy Hardened steel measuring contact points for hardness and durability Two-point measurement... | |
| Product Highlights Measurement range of 12 to 20 mm and precise to 0.005 mm, with + or - 2 micrometers of accuracy Three alloyed-steel contact points for durability Three-point measurement... | |
| Product Highlights Measurement range of 20 to 50 mm and precise to 0.005 mm, with + or - 3 micrometers of accuracy Three alloyed-steel contact points for durability Three-point measurement... | |
| Product Highlights Measurement range of 50 to 100 mm and precise to 0.005 mm, with + or - 3 micrometers of accuracy Three alloyed-steel contact points for durability Three-point measurement... | |
| Product Highlights Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces. Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional. With Ratchet Stop... | |
| Product Highlights Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes. With Ratchat Stop for constant force. Supplied with setting standard. V-anvils with a... | |
| Product Highlights Measures thickness of sheet metal, paper, plastic, and rubber parts. With Ratchet Stop for constant force. Range 25-50mm Accuracy ±4µm a/b 165/27.5mm | |
| Product Highlights Measures thickness of sheet metal, paper, plastic, and rubber parts With Ratchet Stop for constant force IP65 water/dust protection | |
| Product Highlights Measures thickness of sheet metal, paper, plastic, and rubber parts With Ratchet Stop for constant force IP65 water/dust protection Measurement Accuracy +/-.0002" Output Type SPC Power Source Type... | |
| Product Highlights Measuring Range 0-300mm Resolution Switchable between 0.01mm and 0.005 Accuracy 0.02mm Mass 5.7 Highly versatile multi-function type Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine... | |
| Product Highlights Measuring Range 0-40in 0-1000mm Accuracy .003 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 15.7kg Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC... | |
| Product Highlights Measuring Range 0-40in 0-1000mm Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable)] Accuracy .0025in Mass 15.7 Highly versatile multi-function type. Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine... | |
| Product Highlights Measuring Range 0-600mm Accuracy 0.05mm Resolution Switchable between0.01mm and 0.005mm Mass 8.3kg Easy-to-use standard type. Carbide-tipped scriber is provided. Double-column structure ensures high measuring accuracy With SPC data... | |
| Product Highlights Measuring Range 3-4"/76.2-101.6mm Resolution .00005in/0.001mm Accuracy ±.0001in Ratchet Stop with StandardIP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. | |
| Product Highlights Mechanical digit counter with 0.01mm or .001" reading for quick and error-free reading With a standard bar except for 0-25mm / 0 -1" model | |
| Product Highlights Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions 7 degree and 30 degree measuring points are available IP65... | |
| Product Highlights Provides a wide measuring range The rod length can be adjusted in 1 In or 25mm increments SPC data output Output Type SPC Power Source Type SR44 Range... | |
| Product Highlights Range (in) 8" Range (mm) 200mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Stainless Steel Case Type Plastic IP67 level of protection against coolant,... | |
| Product Highlights Range .20-.60in Graduation .0003in Accuracy .0008in Max Meas Depth L 1.37in Max Groove Depth A .09in Mn. Groove Width B .032in Measuring Contacts B Size ø0.6mm Weight 200g... | |
| Product Highlights Range .275-.35in Accuracy .0001in Titanium Coated Contact Points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right... | |
| Product Highlights Range .59-2.56in 15-65mm Resolution .001in 0.02mm Accuracy .002in 0.06mm Measuring Contact Ball .06/1.5mm dia. Mass 415g | |
| Product Highlights Range 0(.3)-12in Accuracy 0.0015in Graduation Lower Scale Upper Scale .001 in .001 in Mass 450g | |
| Product Highlights Range 0(1)-60in 0(20)-1500mm Accuracy 0.004 Graduation Lower Scale Uper Scale 001 in 0.02 mm Mass 4850g | |
| Product Highlights Range 0(20)-600mm Accuracy 0.1mm Mass 1,300g The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Inside and outside measurements can be directly read... | |
| Product Highlights Range 0- .6in 0-15mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 0.5-2.5N Mass 300g Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind... | |
| Product Highlights Range 0-1.2in 0-30.48mm Accuracy ±.0002in Quickmike type The Disk Micrometer is designed to easily measure root tangent length of spur gears and herical gears Non-rotating spindle eliminates torque... | |
| Product Highlights Range 0-1.97in 0-50mm Resolution .001in 0.02mm Accuracy .002in 0.04mm Max Measuring Depth L 6.57in 167mm Type of Measuring Ball .12in/ 3mm dia. Both / A Measuring Contact Length... | |
| Product Highlights Range 0-1.97in 0-50mm Resolution .001in 0.02mm Accuracy .003in 0.08mm Max Measuring Depth 6.57in 167mm Desc 1.97in/ 50mm dia. Both / D Measuring Contact Length Hb 1.42in 36mm MeasuringContactLeng... | |
| Product Highlights Range 0-100mm Intechg Anvils 0,25,50,75mm Mass 0.79 kg IP65 water/dust protection 340 series models with a range up to 300mm Wide measuring range with interchangeable anvils With a... | |
| Product Highlights Range 0-12in. Base Size 4x63in Rod Qty 12 | |
| Product Highlights Range 0-12in Base Size 2.5x63in Rod Qty 12 | |
| Product Highlights Range 0-150mm Base Size 101.6x16mm Rod Qty 6 rods Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range The rod length can be adjusted in... | |
| Product Highlights Range 0-150mm Intechg Anvils 0,25,50,75,100,125mm Mass 1.35kg IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet... | |
| Product Highlights Range 0-150mm Intechg Anvils 0,25,50,75,100.125 mm Mass 0.96kg IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a... | |
| Product Highlights Range 0-1in 0-25.4mm Accuracy ±.00015in Type C 365g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas... | |
| Product Highlights Range 0-1in 0-25.4mm Accuracy ±.00015in Type D 365g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas... | |
| Product Highlights Range 0-1in 0-25.4mm Plain/Flat Stem Dia. .5in IP65 | |
| Product Highlights Range 0-1in Resolution .00005in 0.001mm Accuracy .00005in Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function... | |
| Product Highlights Range 0-20mm Graduation 0.01mm Accuracy 0.02mm Max.Mesuring Depth L 85mm Length Hb 7mm Measuring Contact Type K/K Size 1.5mm Weight 210g 0.31lbs | |
| Product Highlights Range 0-20mm Graduation 0.01mm Accuracy 0.03mm Max.Mesuring Depth L 80mm Length Hb 7mm Measuring Contact Type R/S Size Chisel R0.4,1.5mm Weight 200g 0.31lbs | |
| Product Highlights Range 0-25mm Accuracy ±4µm Digital model with ratchet stop 335g | |
| Product Highlights Range 0-2in 0-50.8mm Accuracy ±.00015in Mass 490g The display can be rotated up to 330 degrees for easy reading in any position Resolution: 0.001mm or .00005"/0.001mm Display: LCD... | |
| Product Highlights Range 0-50mm Graduation 0.05mm Accuracy 0.05mm Max. Measuring Depth 167mm Length 30mm Measuring Contact Type KK Ball 3mmmm Weight 430g 0.64lbs | |
| Product Highlights Range 0-6in 0-152.4mm Interchg Anvils 0,1,2,3,4,5 in Mass 0.96kg IP65 water/dust protection Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force zero-setting standards bar... | |
| Product Highlights Range 0-6in Interchg Anvils 0,1,2,3,4,5 in Mass 1.35kg IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a... | |
| Product Highlights Range 1-2in 25.4-50.8mm Accuracy ±.00015in Type A 565g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas... | |
| Product Highlights Range 1-2in Resolution .00005in 0.001mm Accuracy .00005in Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function... | |
| Product Highlights Range 10-11 in Accuracy ±.00025 in Mass 1405g With ratchet stop Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except... | |
| Product Highlights Range 100-200mm Intechg Anvils 0,25,50,75mm Mass 1.38kg IP65 water/dust protection 340 series models with a range up to 300mm Wide measuring range with interchangeable anvils With a Ratchet... | |
| Product Highlights Range 11-12in Accuracy ±.00025in Mass 1565g With ratchet stop Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1"... | |
| Product Highlights Range 1100-1200mm Ext Collars 50mm Mass 7.08g Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar... | |
| Product Highlights Range 12-13in 304.8-330.2mm Accuracy ±.0003in With ratchet stop | |
| Product Highlights Range 12-16mm Accuracy 2µm The Holtests (type II) have three contact points made of alloyed steel Measurement can be taken closer to the bottom of the blind bore... | |
| Product Highlights Range 12-16mm Accuracy 2µm With titanium coated contact points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure... | |
| Product Highlights Range 12-18in Interchg Anvils 0,1,2,3,4,5 in Mass 4.69kg Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Supplied with zero-setting standards bar for each... | |
| Product Highlights Range 12-20mm Ind Range 12-16,16-20 mm Rings Included Ø16mm With extension rod/titanium coated contact points | |
| Product Highlights Range 13-14in 330.2-355.6mm Accuracy ±.0003in With ratchet stop | |
| Product Highlights Range 13-14in Accr. ±.0003in Mass 2155g With ratchet stop Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1"... | |
| Product Highlights Range 14-15in 355.6-381mm Accuracy ±.00035in With ratchet stop | |
| Product Highlights Range 15-16in 381-406.4mm Accuracy ±.00035in With ratchet stop | |
| Product Highlights Range 15-30mm Accuracy ±2µm Measuring Force 2-10N Constant and low measuring force mechanism in the thimble Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N... | |
| Product Highlights Range 150-300mm Intechg Anvils 0,25,50,75,100,125mm Mass 2.65kg IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a Ratchet... | |
| Product Highlights Range 16-17in 406.4-431.8mm Accuracy ±.00035in With ratchet stop | |
| Product Highlights Range 17-18in 431.8-457.2mm Accuracy ±.0004in With ratchet stop | |
| Product Highlights Range 18-19in 457.2-482.6mm Accuracy ±.0004in With ratchet stop | |
| Product Highlights Range 18-24in Interchg Anvils 0,1,2,3,4,5 in Mass 6.51kg Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Supplied with zero-setting standards bar for each... | |
| Product Highlights Range 19-20in 482.6-508mm Accuracy ±.0004in With ratchet stop | |
| Product Highlights Range 2-12in Extension Rods .5,1,2 (2pcs.),4 in Head Travel .5in | |
| Product Highlights Range 2-3mm Ind Range 2-2.5,2.5-3 mm Rings Included Ø2.5mm | |
| Product Highlights Range 200-1000mm Head Travel 25mm Extension Rods 25,50,100,200,400 mm Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Carbide-tipped measuring faces... | |
| Product Highlights Range 25-50mm Accuracy ±4µm Digital model Diameter of measuring disk: 20mm / .787” 0.7mm / .028” (1mm: models over 100mm) edge thickness to enter narrow recesses. With Ratchet... | |
| Product Highlights Range 3-4in 76.2-101.6mm Accuracy ±.0001in With ratchet thimble w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc (Anti-corrosion treatment is required after use)... | |
| Product Highlights Range 3-4in Accuracy ±.00015in with Ratchet Stop .0001 reading is obtained with vernier. | |
| Product Highlights Range 3-6mm Ind Range 3-4,4-5,5-6 mm Rings Included Ø4mm,Ø 5mm | |
| Product Highlights Range 30-40mm Head Assy Order No. 04AZA737 Accuracy 3µm with titanium coated contact points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and... | |
| Product Highlights Range 350-375mm Accu. ±6µm Mass 2,305g With ratchet stop Flatness: 0.6µm for models up to 300mm 1µm for models over 300mm Parallelism: (2+R/100)µm, R=max. range (mm) Measuring faces:... | |
| Product Highlights Range 36-37in Accr. ±.0007in Mass 8215g With ratchet stop Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings With a standard bar except for 0-1"... | |
| Product Highlights Range 4-20in Ext Rods 1,2,4,8 in Head Travel 1 in Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Highly-durable/ large-diameter... | |
| Product Highlights Range 400-500mm Intechg Anvils 0,25,50,75mm Mass 4.81kg IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet... | |
| Product Highlights Range 50-1000mm Head Travel 13mm Ext Rods 13,25,50 (2 pcs),100,200(2pcs),3 00 mm Fitted Plastic Case | |
| Product Highlights Range 50-1500mm Head Travel 13mm Extension Rod 13,25,50 (2pcs),100,200(2pcs) ,300(2pcs) mm Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Carbide-tipped... | |
| Product Highlights Range 500-525mm Accuracy 9µm With locking clamp Zero point can be readjusted by twisting the micrometer head sleeve. A key wrench is supplied Clear, crisp graduations on the... | |
| Product Highlights Range 500-600mm Intechg Anvils 0,25,50,75mm Mass 6.35kg IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet... | |
| Product Highlights Range 6-12in 152.4-304.8mm Interchg Anvils 0,1,2,3,4,5 in Mass 1.88kg IP65 water/dust protection Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Zero-setting standards bar... | |
| Product Highlights Range 7-8in Accuracy ±.0002in Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1" model | |
| Product Highlights Range 75-100mm Accuracy ±3µm with Ratchet Stop | |
| Product Highlights Range 8-80in Head Travel 1in Extension Rods 1,2,4,8,(2pcs),16in( 3pcs) Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. The 339 series... | |
| Product Highlights Range 8-9in Accuracy ±.0002in Mass 1080g With ratchet stop Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1"... | |
| Product Highlights Range 87-100mm Accuracy 3µm The Holtests (type II) have three contact points made of alloyed steel. Measurement can be taken closer to the bottom of the blind bore. | |
| Product Highlights Range 9-10in Accr. ±.00025in Mass 1255g With ratchet stop Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1"... | |
| Product Highlights Range 900-1000mm Intechg Anvils 0,25,50,75mm Mass 11.78kg IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet... | |
| Product Highlights Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards .4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat... | |
| Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision... | |
| Product Highlights Screw Thread Micrometers Interchangeable Anvil-Spindle Tip Type IP65 water/dust protection With Ratchet Stop for constant force. With SPC output With a standard bar Range: 1-2in 25-50mm Accuracy: ±.0002in... | |
| Product Highlights Set of six vernier scale micrometers in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Baked enamel... | |
| Product Highlights Small-diameter anvil and spindle for measuring splined shafts, slots, and keyways Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output... | |
| Product Highlights Stands are designed to allow bench-top use with hand micrometers or other gages Mic Ranges 125-300mm(5-12in) Vertical type | |
| Product Highlights Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring... | |
| Product Highlights Supplied with anvil set Clear graduations on satin chrome finish Hammertone baked enamel finish with thermal shields Ratchet Stop Supplied in fitted plastic case | |
| Product Highlights Supplied with Flat anvil and Rod anvil With special Disk Anvils. Can be used as a height micrometer. The disks have lapped, mirror surface With Friction Thimble Measurement... | |
| Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard to reach areas Speedy spindle feed of .4 In/10mm/rev... | |
| Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas. With Ratchet Stop for constant force. Speedy spindle... | |
| Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas With Ratchet Stop for constant force Speedy spindle... | |
| Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach portions With Ratchet Stop for constant force Speedy spindle... | |
| Product Highlights The Digimatic Micrometer Heads The display can be rotated up to 330 degrees for easy reading in any position | |
| Product Highlights The jaws have round measuring faces for accurate ID measurement. Inside and outside measurements can be directly read from the upper and lower slider graduations, respectively. Range 0(.5)-18in... | |
| Product Highlights The jaws have round measuring faces for accurate ID measurement. With fine adjustment carriage to feed the slider finely. (without 160-130~134) Inside and outside measurements can be directly... | |
| Product Highlights The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows... | |
| Product Highlights These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point... | |
| Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Vernier scale in inch units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide... | |
| Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Vernier scale in metric units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide... | |
| Product Highlights TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Highly... | |
| Product Highlights Total measurement range of 1.5 to 3" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Total measurement range of 3 to 5.1875" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0001" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Total measurement range of 8 to 12.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Tubular Inside Micrometers - Series 133-Single Rod Type With locking clamp. Zero point can be readjusted by twisting the micrometer head sleeve. A key wrench is supplied. Clear,... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Digital, single-value readout LCD displays in metric units for readability Statistical Process Control (SPC) output transmits... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Vernier scale in inch units for taking precise inside dimension (ID) measurements Includes interchangeable extension pipes... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Vernier scale in inch units for taking precise inside dimension (ID) measurements Includes interchangeable extension rods... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Vernier scale in metric units for taking precise inside dimension (ID) measurements Includes interchangeable extension pipes... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Vernier scale in metric units for taking precise inside dimension (ID) measurements Includes interchangeable extension rods... | |
| Product Highlights Two-point contacts for measurement of the inside dimension (ID) of small bores Vernier scale in inch units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide... | |
| Product Highlights Used for the zero point setting of outside micrometers. Flat and lapped measuring faces. Heat insulating handle to prevent expansion due to body temperature. Supplied in fitted carton... | |
| Product Highlights Used for the zero point setting of outside micrometers. Flat and lapped measuring faces Heat insulating handle to prevent expansion due to body temperature Each Unit Includes Supplied... | |
| Product Highlights Used to measure a wide range of ID measurements 1" Travel mic head Size in marked on each extension tube Clear graduations on satin chrome finish mic head... | |
| Product Highlights Used to measure a wide range of ID measurements 1/2" Travel mic head Size in marked on each extension tube Clear graduations on satin chrome finish mic head... | |
| Product Highlights Uses interchangeable anvils (flat and rod included) to support varied measurement needs Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC)... | |
| Product Highlights V-anvil for direct outside diameter (OD) measurement of three-fluted taps, milling cutters, reamers, or out-of-roundness Digital, single-value readout LCD displays in inch and metric units for readability Statistical... | |
| Product Highlights V-anvil for direct outside diameter (OD) measurement of three-fluted taps, milling cutters, reamers, or out-of-roundness Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop... | |
| Product Highlights Vernier scale in inch units for taking precise outside diameter (OD) measurements Includes interchangeable anvils and setting rods for a diversified range of measurement Ratchet-stop mechanism helps provide... | |
| Product Highlights Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Baked enamel finish for protection and... | |
| Product Highlights Vernier scale in metric units for taking precise outside diameter (OD) measurements Includes interchangeable anvils and setting rods for a diversified range of measurement Ratchet-stop mechanism helps provide... | |
| Product Highlights Vernier scale in metric units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Baked enamel finish for protection and... | |
| Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for... | |
| Product Highlights Versatile OD measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions Provides error-free LCD readings Provides data output for SPC analysis | |
| Product Highlights Wide measuring range with extension anvil collars. 50mm spindle stroke. With Ratchet Stop for constant force. Supplied with zero-setting standards bar for each range. Square and round pipes... | |
| Product Highlights Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Square and round pipes... | |
| Product Highlights Wide measuring range with interchangeable anvils Supplied with zero-setting standards bar for each range Has SPC data output | |
| Product Highlights Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Supplied in fitted wooden case Range 6-12in... | |
| Product Highlights Wide measuring range Interchangeable anvils Supplied with measuring standards as a boxed set ± (4+L/75)µm, L=maximum measuring length Flatness - 0.6µm for models up to 300mm 1µm for... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. Carbide Tipped Face Range 2-12in Head Travel .5in Ext Rods .5,1,2 (2pcs.),4... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. Carbide Tipped Face Range 2-6in Head Travel .5in Ext Rods .5,1,2 in... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. Carbide Tipped Face Range 50-150mm Head Travel 13mm Ext Rods 13,25,50 mm... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. Carbide Tipped Face Range 50-300mm Head Travel 13mm Ext Rods 13,25,50 (2... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. The 339 series uses highly-durable extension pipes. Carbide-tipped measuring faces. Range 8-9in-203.2-228.6mm... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Carbide-tipped measuring faces Range 8-40in 203.2-1016mm Head Travel 1in Extention Rods 1,... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Range 40-120in Extension Rods 2,4, (2 pcs) 8,20,40 in Head Travel 2in... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Supplied in fitted plastic case Range 2-20in Extension Rods .5,1,2 (2pcs.),4,8 in... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head The 339 series uses highly-durable extension pipes Carbide-tipped measuring faces Range 8-40in... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head The 339 series uses highly-durable extension pipes Carbide-tipped measuring faces Resolution: 0.001mm... | |
| Product Highlights Wide range of ID measurements with interchangeable rods. Each interchangeable rod is marked with its measuring range. The sizes of interchangeable rods can be adjusted with spacing collars. | |
| Product Highlights With locking clamp Zero point can be readjusted by rotating the micrometer head sleeve, a key wrench is supplied Clear, crisp graduations on the satin chrome finished micrometer... | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 0-25mm Accuracy ±5µm Mass 630g | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 25-50mm Accuracy ±6µm Mass 650g | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 50-75mm Accuracy ±7µm Mass 1040g | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 75-100mm Accuracy ±8µm Mass 1090g | |
| Product Highlights With Ratchet Stop for constant force Range 0-25mm Accuracy ±5µm Mass 210g | |
| Product Highlights With Ratchet Stop for constant force Range 25-50mm Accuracy &plusm n;6µm Mass 230g | |
| Product Highlights With Ratchet Stop for constant force Range 50-75mm Accuracy ±7µm Mass 280g | |
| Product Highlights With Ratchet Stop for constant force Range 75-100mm Accuracy ±8µm Mass 330g | |
| Product Highlights With SPC output Supplied in a fitted plastic case Range 0-25mm Accuracy ±3µm Digital model with Rachet Stop | |
| Wide range of ID measurements with interchangeable rods. Each interchangeable rod is marked with its measuring range. The sizes of interchangeable rods can be adjusted with spacing collars. Both micrometer... |
| Next >> |