Mitutoyo Corporation Gear Tooth Micrometer 0-25mm 324-251-10

Description
Product Highlights 0-25mm ±4um 400g IP65 water/dust protection (324 series) Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces With a standard bar except 0-25mm and 0-1” model Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional With Ratchet Stop for constant force. With SPC output (Series 324) Supplied in fitted plastic case
Description
Product Highlights 0-25mm ±4um 400g IP65 water/dust protection (324 series) Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces With a standard bar except 0-25mm and 0-1” model Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional With Ratchet Stop for constant force. With SPC output (Series 324) Supplied in fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
Gear Tooth Micrometer 0-25mm - 324-251-10 - Transcat, Inc.
Rochester, NY, USA
Gear Tooth Micrometer 0-25mm
324-251-10
Gear Tooth Micrometer 0-25mm 324-251-10
Product Highlights 0-25mm ±4um 400g IP65 water/dust protection (324 series) Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces With a standard bar except 0-25mm and 0-1” model Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional With Ratchet Stop for constant force. With SPC output (Series 324) Supplied in fitted plastic case

Product Highlights

  • 0-25mm
  • ±4um
  • 400g
  • IP65 water/dust protection (324 series)
  • Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces
  • With a standard bar except 0-25mm and 0-1” model
  • Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional
  • With Ratchet Stop for constant force.
  • With SPC output (Series 324)
  • Supplied in fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 324-251-10
Product Name Gear Tooth Micrometer 0-25mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Calipers - 390847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details