Transcat, Inc. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Fluke 700TTH10K Highlights 10,000 psi rating Included 1/8" NPT connection for permanent mount to a calibrator or test pump No tools required, 1/4" NPT male connector for connection to a... | |
| Product highlight LED indicator for troubleshooting, correct wiring or locating product Wide selection of differential pressure ranges DIN Rail Mount reduces installation and calibration costs | |
| Product highlight Rugged housing Highly configurable; wide selection of pressure ranges, pressure connections a electrical terminations Output: select voltage or current versions Externally adjustable zero and span access (optional) | |
| Product Highlights Built with industry standard process connections, this transmitter connects to sanitary fittings without special mounting hardware. This device meets 3-A®, EHEDG, and ASMEBPE industry standards and features a... | |
| Product Highlights Performance up to 0.04% accuracy Manifolds, Primary Elements and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from... | |
| Product Highlights 0 psig to 10000 psig ±0.25 % Full Scale (Best Fit Straight Line) 1 Vdc to 5 Vdc, 3-wire, Low Power 1/2" NPT male 1/2" NPT male conduit... | |
| Product Highlights 0 psig to 2000 psig ±0.25 % Full Scale 4 mA to 20 mA 1/2" NPT male Electrical Connection Integral Cable Threaded Orifice Accuracy to ±0.25 % Full... | |
| Product Highlights 0 psig to 5 psig Accuracy ±0.25 % Full Scale (Best Fit Straight Line) Output 4 mA to 20 mA Process Connection 1/4" NPT male Electrical Connection Mini-Hirschmann... | |
| Product Highlights 0-100 PSIG Panel Mounting 2 wire 4-20 ma Output Bright Backlit LCD Display Internal “Push Button” Configurability Allows for Quick Range Changes Accuracy: +/-0.25% FS All Stainless Steel... | |
| Product Highlights 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection... | |
| Product Highlights 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar SST 3... | |
| Product Highlights 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) F - FOUNDATION fieldbus Protocol 5 - Coplanar 2 - 316L SST A - Glass-filled PTFE... | |
| Product Highlights 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa) F - FOUNDATION fieldbus Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE... | |
| Product Highlights 1-5V 1/2NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low... | |
| Product Highlights 1-5V 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low... | |
| Product Highlights 10-Year Stability and 12-Year Limited Warranty Available Supermodule® Platform Provides Industry’s Best Field Reliability with All-Welded Hermetic SST Design Dual-Capacitance Saturn™ Sensor Technology Corrects for Overpressure and Line... | |
| Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process... | |
| Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2... | |
| Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 5 - –2000 to... | |
| Product Highlights 2 - 0 to 150 psia/1.5 psia (0 to 1034 k/Pa/10,34 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 2 - 0 to 150 psia/1.5 psia (0 to 1034 k/Pa/10,34 kPa) F - FOUNDATION fieldbus Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE... | |
| Product Highlights 2051CD - Differential Pressure Transmitter 1 - Pressure Upper Range Limit: 25 inH2O (62.2 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 22 -... | |
| Product Highlights 2051CD - Differential Pressure Transmitter 2 - Pressure Upper Range Limit: 250 inH2O (623 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 -... | |
| Product Highlights 2051CD - Differential Pressure Transmitter 2 - Pressure Upper Range Limit: 250 inH2O (623 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 22 -... | |
| Product Highlights 2051CG - Gage Pressure Transmitter 1 - Pressure Upper Range Limit: 25 inH2O (62.2 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 22 -... | |
| Product Highlights 2051CG - Gage Pressure Transmitter 5 - Pressure Upper Range Limit: 2000 psi (137.9 bar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 -... | |
| Product Highlights 2051T - Inline Pressure Transmitter A1 - Transmitter Type: Absolute Pressure Upper Range Limit: 30 psia (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G1 - Transmitter Type: Gage Pressure Upper Range Limit: 30 psi (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G2 - Transmitter Type: Gage Pressure Upper Range Limit: 150 psi (10.3 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G3 - Transmitter Type: Gage Pressure Upper Range Limit: 800 psi (55.2 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G4 - Transmitter Type: Gage Pressure Upper Range Limit: TG: 4000 psi (275.8 bar) A - Transmitter Output: 4-20 mA with Digital Signal... | |
| Product Highlights 2051T - Inline Pressure Transmitter G5 - Transmitter Type: Gage Pressure Upper Range Limit: 10000 psi (689.5 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G1 - Transmitter Type: Gage Pressure Upper Range Limit: 30 psi (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G2 - Transmitter Type: Gage Pressure Upper Range Limit: 150 psi (10.3 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G3 - Transmitter Type: Gage Pressure Upper Range Limit: 800 psi (55.2 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2088 - Pressure Transmitter G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter A2 - Transmitter Type: Absolute Pressure Transmitter, Pressure Range/Min Span: 0 to 150 psia/1.5 psia (0 to 10.3 bar/517 mbar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G1 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 30 psi/0.3 psi (-1.01 to 2.1 bar/103 mbar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G2 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G3 - Gage -14.7 to 800 psi (-1,01 to 55,2 bar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials:... | |
| Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G4 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 4000 psi/40 psi (-1.01 to 275.8 bar/13.8 bar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G4 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 4000 psi/40 psi (-1.01 to 275.8 bar/13.8 bar) S - Output: S4-20... | |
| Product Highlights 2088 = Pressure Transmitter G = Gage 3 = -14.7 to 800 PSI (-1,01 to 55,2 bar) S = Output: S4-20 mA dc/Digital HART Protocol 22 = Process... | |
| Product Highlights 2088 Pressure Transmitter G Gage -14.7 to 150 psi (-1,01 to 10,3 bar) S 4–20 mA dc/Digital HART® Protocol 2B 316L SST A 1/2–14 NPT Female 1 1/2–14... | |
| Product Highlights 2088 Pressure Transmitter G Gage 2 -14.7 to 150 psi (-1,01 to 10,3 bar) S 4–20 mA dc/Digital HART® Protocol 22 316L SST A 1/2–14 NPT Female 1... | |
| Product Highlights 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Flange... | |
| Product Highlights 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2... | |
| Product Highlights 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) F - FOUNDATION fieldbus Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled... | |
| Product Highlights 3 - 0 to 800 psia/8 psia (0 to 5516 k/Pa/55,16 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 3 - 0 to 800 psia/8 psia (0 to 5516 k/Pa/55,16 kPa) F - FOUNDATION fieldbus Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE... | |
| Product Highlights 3051: Coplanar Pressure Transmitter D: Measurement Type Differential 2: Pressure Range –250 to 250 inH2O (–623 to 623 mbar) A: Transmitter Output 4–20 mA with Digital Signal Based... | |
| Product Highlights 3051C - Coplanar Pressure Transmitter A - Absolute Measurement Type 3 - 0 to 800 PSIA (0 to 55, 15 bar) A - 4–20 mA with Digital Signal... | |
| Product Highlights 3051C - Coplanar Pressure Transmitter D - Differential 0 - –3 to 3 in H2O (–7.5 to 7.5 mbar) A - 4–20 mA with Digital Signal Based on... | |
| Product Highlights 3051C - Coplanar Pressure Transmitter D - Differential 2 - –250 to 250 inH2O (–623 to 623 mbar) A - 4–20 mA with Digital Signal Based on HART... | |
| Product Highlights 3051C - Coplanar Pressure Transmitter D Differential 0 –3 to 3 inH2O (–7.5 to 7.5 mbar) A 4–20 mA with Digital Signal Based on HART Protocol 0 Alternate... | |
| Product Highlights 3051C: Coplaner Pressure Transmitter G: Gage Measurement Type 3: Pressure Range –393 to 1000 inH2O (–0.98 to 2.5 bar) A: Transmitter Output 4–20 mA with Digital Signal Based... | |
| Product Highlights 3051CD2A22A1AB4M5Q4 –250 to 250 inH2O (–623 to 623 mbar) | |
| Product Highlights 3051S: Scalable Pressure Transmitter 1: Ultra: 0.025 percent span accuracy, 200:1 rangedown, 15-yr stability, 15-yr limited warranty C: Coplanar D: Differential 3A: Differential = -1000 to 1000 inH2O... | |
| Product Highlights 4 - -14.7 to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 4 - -14.7 to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) W - Profibus — PA 0 - Alternate Flange 2 - 316L SST A - Glass-filled... | |
| Product Highlights 4 - -14.7 to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) W - Profibus — PA 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE... | |
| Product Highlights 4 - -14.7(2) to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Flange 2... | |
| Product Highlights 4 - -14.7(2) to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 4 - -300 to 300 psi/3 psi (-2070 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection... | |
| Product Highlights 4 - -300 to 300 psi/3 psi (-2070 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 4 - -300 to 300 psi/3 psi (-2070 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 7 - Coplanar 3 -... | |
| Product Highlights 4 - 0 to 4000 psia/40 psia (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection... | |
| Product Highlights 4 - 0 to 4000 psia/40 psia (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 4-20MA 1/2NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low... | |
| Product Highlights 4-20MA 1/2NPT 1/2C 6'FL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low... | |
| Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts... | |
| Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM approved Non-incendive for Class I Division 2 hazardous locations Engineered to meet the harsh demands of gas compressor applications Do not require the... | |
| Product Highlights 4-20MA 1/4NPT 1/2C 6'CBL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low... | |
| Product Highlights 4-20MA 1/4NPT 1/2C 6'FL FM-approved Explosion proof for Class I Division 1 hazardous locations Available with 4 - 20 mA, 2-wire or 1 - 5 V, 3-wire low... | |
| Product Highlights 4-20MA 990.22 DN1.5 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for... | |
| Product Highlights 4-20MA 990.22 DN2 CAP Compliant with 3A Available with 1.5" or 2.0" Tri-Clamp® connections 4-20 mA 2-wire output signal, others available Available with an integral cooling extension for... | |
| Product Highlights 4-20MA DN2 CAP Compliant with 3A sanitary criteria 1.5" and 2" Tri-Clamp connections Pressure ranges include vacuum, compound, and gauge ranges as low as 40 inches water column... | |
| Product Highlights 5 - –14.2 to 2000 psi (–0.98 to 137.9 bar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 -... | |
| Product Highlights 5 - –14.2 to 2000 psi (–0.98 to 137.9 bar) A - 4-20 mA with Digital Signal Based on HART® Protocol 5 - Coplanar 2 - 316L SST... | |
| Product Highlights 5 - -14.7 to 2000 psi/20 psi (-101 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 5 - -2000 to 2000 psi/20 psi (-13800 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 5 - -2000 to 2000 psi/20 psi (-13800 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 7 - Coplanar 3 -... | |
| Product Highlights 5,000 psi rating Included 1/8" NPT connection for permanent mount to a calibrator or test pump No tools required, 1/4" NPT male connector for connection to a transmitter... | |
| Product Highlights 6-pin Connector Wet/wet differential pressure transmitter range 0-1 psid | |
| Product Highlights 6-pin Connector Wet/wet differential pressure transmitter range 0-10" w.c. | |
| Product Highlights 6-pin Connector Wet/wet differential pressure transmitter range 0-15" w.c. | |
| Product Highlights 6-pin Connector Wet/wet differential pressure transmitter range 0-2 psid | |
| Product Highlights 6-pin Connector Wet/wet differential pressure transmitter range 0-20" w.c. | |
| Product Highlights 6-pin Connector Wet/wet differential pressure transmitter range 0-3" w.c. | |
| Product Highlights 6-pin Connector Wet/wet differential pressure transmitter range 0-5" w.c. | |
| Product Highlights 6-pin Connector Wet/wet differential pressure transmitter range 0-8" w.c. | |
| Product Highlights A - Absolute 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B -... | |
| Product Highlights A - Absolute 2 - 0 to 150psia/1.5 psia (0 to 1034 kPa/10,3 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14... | |
| Product Highlights Accuracy ±0.125 % Full Scale (Best Fit Straight Line) Output 4 mA to 20 mA, 2-wire Process Connections 1/4 " NPT male Hirschmann connector PG9 cable gland -... | |
| Product Highlights Accuracy : ± 0.25% Full Scale Repeatability : ± 0.05% Full Scale Hysteresis : ± 0.1% Full Scale Stability : ± 0.2% Full Scale for 1 year, non... | |
| Product Highlights Accuracy to ±0.125 % Full Scale (Best Fit Straight Line) Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Welded 316 stainless steel, optional Hastelloy C4... | |
| Product Highlights Accuracy to ±0.25 % Full Scale (Best Fit Straight Line) Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Welded 316 stainless steel, and Elgiloy 1/2"... | |
| Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact... | |
| Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact... | |
| Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact... | |
| Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact... | |
| Product Highlights Advanced diffused semiconductor and sputtered thin film sensor for maximum stability High accuracy and long term stability Ranges from vacuum to 120000 psi Corrosion resistant stainless steel construction... | |
| Product Highlights Best-in-Class performance with up to 0.04% reference accuracy Industry first installed five-year stability Unmatched Dynamic Performance Coplanar™ platform enables integrated pressure, flow, and level solutions Advanced PlantWeb® Functionality... | |
| Product Highlights Bright Backlit LCD Display Internal “Push Button” Configurability Allows for Quick Range Changes Accuracy: +/-0.25% FS All Stainless Steel Wetted Parts Aluminum Die Cast Housing | |
| Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-1 psid | |
| Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-10" w.c. | |
| Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-15" w.c. | |
| Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-2 psid | |
| Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-20" w.c. | |
| Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-3" w.c. | |
| Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-5" w.c. | |
| Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-8" w.c. | |
| Product Highlights Constructed of stainless steel, the Series 673 provides a 4 to 20 mA output signal with 0.25% accuracy Use the Series 673 in industrial OEM equipment, hydraulic systems,... | |
| Product Highlights Coplanar Pressure Transmitter Differential –25 to 25 inH2O (-62,16 to 62,16 mbar) 4–20 mA with Digital Signal Based on HART Protocol Coplanar SST 316L SST Glass-filled PTFE Silicone... | |
| Product Highlights Coplanar Pressure Transmitter Differential –250 to 250 inH2O (–623 to 623 mbar) 4–20 mA with Digital Signal Based on HART Protocol Coplanar 316L SST Glass-filled PTFE Silicone Aluminum... | |
| Product Highlights Coplanar Pressure Transmitter Differential –3 to 3 inH2O (–7.5 to 7.5 mbar) 4–20 mA with Digital Signal Based on HART Protocol Alternate Process Connection 316L SST Glass-filled PTFE... | |
| Product Highlights cUL and ATEX listed Choice of 0.25, 0.50 or 1.0% accuracy Pressure ranges from 5 psi through 10,000 psi CE mark 316L SS wetted materials, 17-4 PH optional... | |
| Product Highlights D - Differential 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 -... | |
| Product Highlights D - Differential 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 5... | |
| Product Highlights D - Differential 3 - -1000 to 1000 inH2O/10 in H2O (-248 to 248 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 7... | |
| Product Highlights Designed for applications that require pressure measurement in hazardous locations Accuracy to ±0.25% Full Scale (Best Fit Straight Line) Wide variety of pressure ranges available Advanced diffused semi-conductor... | |
| Product Highlights Differential Pressure Transmitter 3051S1CG4A2E12A1AB4M 5Q4 | |
| Product Highlights Differential pressure transmitter, range 0-.10" w.c. | |
| Product Highlights Differential pressure transmitter, range 0-.25" w.c. | |
| Product Highlights Differential pressure transmitter, range 0-10" w.c. | |
| Product Highlights Differential pressure transmitter, range 0-2.0" w.c. | |
| Product Highlights Differential pressure transmitter, range 0-25" w.c. | |
| Product Highlights Differential pressure transmitter, range 0-5.0" w.c. | |
| Product Highlights Differential Pressure Transmitter -25 to 25 inH2O / 0.5 inH2O Minimum Span Profibus - PA SST Coplanar Flange; SST drain/vent 316L SST Isolating Diaphragm Silicone fluid fill Polyurethane... | |
| Product Highlights Differential Pressure Transmitter -250 to 250 inH2O / 2.5 inH2O Minimum Span 4-20mA with digital signal based on HART protocol SST coplanar flange; SST drain/vent 316L SST Isolating... | |
| Product Highlights DP Classic Performance 250 inH2O span, SST, STD housing, HART, FM Exp, IS, LCD Display, Mounting Bracket 10-Year Stability and 12-Year Limited Warranty Available Supermodule® Platform Provides Industry’s... | |
| Product Highlights Fixed range pressure transmitter range 0-15 psid | |
| Product Highlights Fixed range pressure transmitter range 0-30 psid | |
| Product Highlights Fixed range pressure transmitter range 0-6 psid | |
| Product Highlights Fixed range pressure transmitter range 0-60 psid | |
| Product Highlights G - Gage 1 - -14.7(1) to 30 psi/0.3 psi (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2A -... | |
| Product Highlights G - Gage 1 - -14.7(1) to 30 psi/0.3 psi (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B -... | |
| Product Highlights G - Gage 2 - -14.7 to 150psi/1.5 psi (0 to 1034 kPa/10,3 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2A - 1/4-18... | |
| Product Highlights G - Gage 2 - -14.7 to 150psi/1.5 psi (0 to 1034 kPa/10,3 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14... | |
| Product Highlights G - Gage 2 - -14.7 to 150psi/1.5 psi (0 to 1034 kPa/10,3 kPa) F - FOUNDATION fieldbus Protocol 2B - 1/2-14 NPT Female 2 - 316L SST... | |
| Product Highlights G - Gage 3 - -14.7 to 800 psi (-1.0 to 55 bar) A - 4–20 mA with Digital Signal Based on HART Protocol 2B - 1/2–14 NPT... | |
| Product Highlights G - Gage 3 - -14.7 to 800 psi/8 psi (0 to 5516 kPa/55 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2A -... | |
| Product Highlights G - Gage 3 - -14.7 to 800 psi/8 psi (0 to 5516 kPa/55 kPa) F - FOUNDATION fieldbus Protocol 2B - 1/2-14 NPT Female 2 - 316L... | |
| Product Highlights G - Gage 3 - -14.7(1) to 800 psi/8 psi (0 to 5516 kPa/55 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B -... | |
| Product Highlights G - Gage 3 - -416 to 1000 inH2O/10 in H2O (-101 to 249 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0... | |
| Product Highlights G - Gage 4 - -14.7 to 4000psi/40 psi (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2A - 1/4-18... | |
| Product Highlights G - Gage 4 - -14.7 to 4000psi/40 psi (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14... | |
| Product Highlights G - Gage 5 - -14.7 to 10,000 psi/2000 psi (0 to 68900 kPa/13800 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B -... | |
| Product Highlights Gage -14.7 to 30 psi /(-1,01 to 2,1 bar) 4–20 mA dc/Digital HART Protocol 316L SST process connection and isolating diaphragm silicone fill fluid 1/2–14 NPT Female process... | |
| Product Highlights Highly Repeatable, Shock Resistant Transmitters with Excellent Long-Term Stability Standard Ranges from Vacuum to 15,000 Psi; Standard Absolute Ranges from 15 Psia to 300 Psia Accuracy up to... | |
| Product Highlights Industry’s best total performance, a flexible Coplanar platform, and installed five-year stability has made Rosemount 3051 the standard for Differential, Gage, and Absolute pressure measurement. Select from the... | |
| Product Highlights Industry’s best total performance, a flexible Coplanar platform, and installed five-year stability has made Rosemount 3051 the standard for Differential, Gage, and Absolute pressure measurement. Select from the... | |
| Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with... | |
| Product Highlights Low differential pressure transmitter, range ±2.5" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with... | |
| Product Highlights Low differential pressure transmitter, range 0 to .25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation... | |
| Product Highlights Meets current 3A standards and ASME BPE-2002 CE compliant Current or voltage output signals available to suit most applications NEMA 4X, IP65 (IEC529) Advanced diffused semiconductor sensor for... | |
| Product Highlights Output signal : 4 to 20 mA - 2 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire, 0.5 to 4.5 Vdc... | |
| Product Highlights Output signal : 4 to 20 mA - 2 wire, 1 to 5 Vdc - 3 wire, 1 to 6 Vdc - 3 wire, 1 to 11 Vdc... | |
| Product Highlights Output signal : 4 to 20 mA - 2 wire Proof Pressure : 3.5 times Full Scale Burst Pressure : 3.5 times Full Scale Accuracy : ± 0.25%... | |
| Product Highlights Performance of 0.075% accuracy, optional 0.065% Two-year stability of 0.10%, optional five-year stability Coplanar platform enables integrated manifold, primary element and remote seal solutions Calibrated spans/ranges from 0.5... | |
| Product Highlights Performance of 0.075% with High Accuracy option Lightweight, compact design for cost effective installation Protocols available include 4-20 mA HART® and 1-5 Vdc HART Low Power Absolute and... | |
| Product Highlights Performance up to 0.04% accuracy Manifolds and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from 0.3 to... | |
| Product Highlights Performance up to 0.04% accuracy Manifolds, Primary Elements and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from... | |
| Product Highlights Pressure Transmitter - 2000PSIG 1/2"NPTM 0.25%/=1.0% (–20°C to +85°C) 1/2 NPT-M 0-5 Vdc With 3´leads 2000 PSI | |
| Product Highlights Pressure Transmitter Gage 1000 inH2O (2,5 bar) 4–20 mA with Digital Signal Based on HART Protocol Alternate Process Connection 316L SST Glass-filled PTFE Silicone Polyurethane-covered Aluminum Traditional Flange,... | |
| Product Highlights range 0-250 Pa max. pressure 25 psi (1.7 bar) ±2% electrical accuracy ±2% mechanical accuracy | |
| Product Highlights range 0-50" w.c. max. pressure 11 psi (75.8 kPa) ±0.5% electrical accuracy ±2% mechanical accuracy | |
| Product Highlights range 0-500 Pa max. pressure 2 psi (13.79 kPa) ±0.5% electrical accuracy ±2% mechanical accuracy | |
| Product Highlights Range, -.05-0-.05" w.c. | |
| Product Highlights Range, -.25-0-.25" w.c. | |
| Product Highlights Range, -0.1-0-0.1" w.c. | |
| Product Highlights Range, -0.5-0-0.5" w.c. | |
| Product Highlights Range, -1-0-1" w.c. | |
| Product Highlights Range, 0-.1" w.c. | |
| Product Highlights Range, 0-.25" w.c. | |
| Product Highlights Range, 0-.5" w.c. | |
| Product Highlights Range, 0-1" w.c. | |
| Product Highlights Range, 0-10" w.c. | |
| Product Highlights Range, 0-2.5" w.c. | |
| Product Highlights Range, 0-25" w.c. | |
| Product Highlights Range, 0-5" w.c. | |
| Product Highlights Reference Accuracy of 0.075%, optional 0.065% Two-year stability of 0.10%, optional five-year stability Rangeability of 100:1 Pressure ranges of 30, 150, 800, 4000and 10,000 psi Protocols available include... | |
| Product Highlights Rosemount 3051T In-line Pressure transmitters provide reliable Gage and Absolute pressure measurement in a compact in-line design. Select from the following capabilities for seamless integration: Performance up to... | |
| Product Highlights Rosemount 3051T In-line Pressure transmitters provide reliable Gage and Absolute pressure measurement in a compact in-line design. Select from the following capabilities for seamless integration: Performance up to... | |
| Product Highlights Rosemount 3051T In-line Pressure transmitters provide reliable Gage and Absolute pressure measurement in a compact in-line design Gage -14.7 to 800 psi (-1.0 to 55 bar) 0 to... | |
| Product Highlights Rosemount Pressure Transmitter 3051CG4A02A1AH2B2 | |
| Product Highlights Rugged ABS package capable of DIN rail or standard panel mounting LED power status indicator to assist in trouble shooting or quickly locating the instrument on a duct... | |
| Product Highlights Scalable Pressure Transmitter Ultra: 0.025 percent span accuracy, 200:1 rangedown, 10-yr stability, 12-yr limited warranty Coplanar Differential -250 to 250 inH2O (-623 to 623 mbar) 316L SST Assemble... | |
| Product Highlights Scalable Pressure Transmitter Ultra: 0.025 percent span accuracy, 200:1 rangedown, 10-yr stability, 12-yr limited warranty Coplanar Gage -14.2 to 300 psig (-0,98 to 20,7 bar) 316L SST Assemble... | |
| Product Highlights Series 100 Accuracy ±0.5 % Full Scale (Best Fit Straight Line) Output 4 mA to 20 mA Process Connection 1/4 " NPT male Electrical Connection 1/2 " NPT... | |
| Product Highlights Smart differential pressure transmitter, range 0-100 PSI | |
| Product Highlights Smart differential pressure transmitter, range 0-100 PSI with LCD | |
| Product Highlights Smart differential pressure transmitter, range 0-1000 PSI | |
| Product Highlights Smart differential pressure transmitter, range 0-1000 PSI with LCD | |
| Product Highlights Smart differential pressure transmitter, range 0-150" w.c. | |
| Product Highlights Smart differential pressure transmitter, range 0-30" w.c. | |
| Product Highlights Smart differential pressure transmitter, range 0-300 PSI | |
| Product Highlights Smart differential pressure transmitter, range 0-300 PSI with LCD | |
| Product Highlights Smart differential pressure transmitter, range 0-6" w.c. | |
| Product Highlights Smart differential pressure transmitter, range 0-750" w.c. | |
| Product Highlights Smart differential pressure transmitter, range 0-750" w.c. with LCD | |
| Product Highlights Smart pressure transmitter, range -14.5 to 21 PSI Completely configurable using zero/span buttons (no calibrator required) Rangeablity (100:1) High accuracy (±0.075%) Automatic ambient temperature compensation Fail-mode process function... | |
| Product Highlights Smart pressure transmitter, range -14.5 to 217 PSI Completely configurable using zero/span buttons (no calibrator required) Rangeablity (100:1) High accuracy (±0.075%) Automatic ambient temperature compensation Fail-mode process function... | |
| Product Highlights Smart pressure transmitter, range 0 to 3600 PSI Completely configurable using zero/span buttons (no calibrator required) Rangeablity (100:1) High accuracy (±0.075%) Automatic ambient temperature compensation Fail-mode process function... | |
| Product Highlights Smart pressure transmitter, range 0 to 725 PSI Completely configurable using zero/span buttons (no calibrator required) Rangeablity (100:1) High accuracy (±0.075%) Automatic ambient temperature compensation Fail-mode process function... | |
| Product Highlights Stainless steel threaded connection 0 psig to 30 psig Accuracy ±0.25 % Full Scale (Best Fit Straight Line) Output Signals 4 mA to 20 mA, 2-wire Process Connections... | |
| Product Highlights Stainless steel threaded connection 0 psig to 5 psig Accuracy ±0.125 % Full Scale (Best Fit Straight Line) Output 4 mA to 20 mA, 2-wire Process Connections 1/4... | |
| Product Highlights Stainless steel threaded connection Accuracy ±0.25 % Full Scale (Best Fit Straight Line) Output Signals 4 mA to 20 mA, 2-wire Process Connections 1/2 " NPT male Electrical... | |
| Product Highlights The exclusive patented Ashcroft® SpoolCal™ actuator provides inplace system calibration without disturbing process tubes Front access test jacks provide on-line signal reference without removing wiring LED range status... | |
| Product Highlights The Rosemount 2088 is a highly reliable and accurate transmitter in a lightweight, compact package. The 2088 can be calibrated to ranges as low as 0 to 1.5... | |
| Product Highlights Ultra, ultra for flow, and classic performance 4-20 mA HART, Wireless, FOUNDATION fieldbus protocols Gauge, differential, or absolute measurements Remote Display and Interface options Ranges up to 4000... | |
| Product Highlights Ultra, Ultra for Flow, and Classic Performance 4-20 mA HART, Wireless, FOUNDATION™ fieldbus protocols | |
| Product Highlights Ultra: 0.025 percent span accuracy, 200:1 rangedown, 15-yr stability, 15-yr limited warranty Coplanar connection Differential measurement type Pressure Range: -300 to 300 psi (-20,68 to 20,68 bar) Differential,... | |
| Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display All Stainless Steel wetted parts Ranges... | |
| Product Highlights Wet/wet differential pressure transmitter range 0-1 psid | |
| Product Highlights Wet/wet differential pressure transmitter range 0-1" w.c. | |
| Product Highlights Wet/wet differential pressure transmitter range 0-10" w.c. | |
| Product Highlights Wet/wet differential pressure transmitter range 0-15 psid | |
| Product Highlights Wet/wet differential pressure transmitter range 0-25" w.c. | |
| Product Highlights Wet/wet differential pressure transmitter range 0-3" w.c. | |
| Product Highlights Wet/wet differential pressure transmitter range 0-30 psid | |
| Product Highlights Wet/wet differential pressure transmitter range 0-5 psid | |
| Product Highlights Wet/wet differential pressure transmitter range 0-5" w.c. | |
| Rosemount 3051CD1A02A1AB3E5H2 Differential Pressure Transmitter | |
| Rosemount 3051CG3A22A1AM5E5Q4 Gage Pressure Transmitter | |
| Rosemount 3051S1TG2A2E11A1AB4K 6M5 Scalable Pressure Transmitter | |
| Rosemount 3051SMV3M13G4R2E12A1 AB4C2M5 Scalable Pressure Transmitter | |
| WIKA Instrument 8340620 Industrial Pressure Transmitter 200PSI |
| Next >> |