Transcat, Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 3-Phase Energy Logger Advanced Version Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values. Fluke Connect® compatible*: View data locally on the instrument or... | |
| Features Current and Voltage data logger (4-20mA, ±100mV, ±1V, ±10V) user selectable Event counter, dry contact closure and logical level (pulse) detection Real-time display of measurements Includes FREE DataView® software... | |
| Danaher Controls 740700000021AB 1 Pen Cir. Chart Recorder | |
| Fluke 1736/EUS Highlights See the 1736 VIP Kit now! Save over $497 Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and... | |
| Fluke Calibration 2638A/05 120 Highlights DC Accuracy of 0.0024% Thermocouple Accuracy of 0.5°C 22 Universal Differential Isolated Inputs On-Screen Color Trend Graphing and Analysis Easy-to-Use Menu System for Setup and... | |
| Product Highlights Energy logging is now within your reach—discover where you’re wasting energy, optimize your facility’s energy use and reduce your bill The new Fluke 1732 and 1734 Three-Phase... | |
| Product Highlights The HOBO U12 Deep Ocean Water Temperature Logger is a single-channel water temperature logger with 12-bit resolution that can record up to 43,000 measurements. With its robust titanium... | |
| Product Highlights The HOBO U12 Stainless 5-inch Probe Temperature Data Logger is ideal for monitoring internal temperature of foods or any application where fast response is critical. | |
| Product Highlights The HOBO U12 Stainless Temperature Data Logger is ideal for food, pharmaceutical, autoclave, and other applications where high-accuracy temperature data is critical. With its broad temperature range (-40... | |
| Product Highlights The HOBO UX120 Pulse Logger is a highly versatile, 4-channel energy data logger that combines the functionality of four separate data loggers into one compact unit. It enables... | |
| Product Highlights The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone... | |
| Product Highlights The N6705C DC Power Analyzer provides unrivaled productivity gains for sourcing and measuring DC voltage and current into the DUT by integrating up to 4 advanced power supplies... | |
| Product Highlights **Available Jan/Feb 2012** TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 per second to 1 every day Four user selectable storage... | |
| Product Highlights 0-10 VDC Analog output to optional strip chart recorder for permanent record of pullingforce Switchable 120 VAC receptacle for chart recorder Application : For Deluxe Force Gauge Display... | |
| Product Highlights 0-100 PSI, 24-Hour Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to... | |
| Product Highlights 0-100 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to... | |
| Product Highlights 0-200 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to... | |
| Product Highlights 0-200 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F... | |
| Product Highlights 0-300 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to... | |
| Product Highlights 0-500 PSI (PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA ) IP68 resistant case 1-second sampling rate Flash card option for data retrieval Delayed... | |
| Product Highlights 10 selectable units of measure Stores 99 readings manually Datalogger date/time stamps and stores readings on an SD card in Excel format for easy transfer to a PC... | |
| Product Highlights 2-Channel Analog Sensor Port 5 Smart Sensor Inputs All electronics are housed within a rugged double-weatherproof, tamper-proof enclosure Setup is quick and easy with plug-and-play sensors Fast data... | |
| Product Highlights 4-digit multifunction LCD with analog bargraph Precise linearity over wide range (100dB) Display modes: SPL, SPL MIN/MAX, SEL, and Leq Programmable integrating time A and C Frequency weighting... | |
| Product Highlights 4-inch readable chart (order separately) 2-3 year battery life Cord-free and portable Digital display NEW F/C Switchable NEW Battery Door NEW Hinged Door Temperature Range: -22 to 122F/-30... | |
| Product Highlights 5.7" color LCD display Built-in Ethernet 100Tx and USB 2.0 interfaces Accepts voltages, thermocouples and humidity 8 channels Voltage input levels: 20mV to 500V F.S. Thermocouple input types:... | |
| Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC... | |
| Product Highlights 8" Chart (203mm) Battery Operation User selectable recording times and temperature ranges Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions 32 to 120F (0 to... | |
| Product Highlights Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies Measure all three phases and... | |
| Product Highlights A single device to measure everything from the minute voltages of pyranometers or heat flow sensors to battery voltage to temperature Compact, two-channel model fits where other devices... | |
| Product Highlights Accepts interchangeable transducers with ranges of 30, 150, 300psi (transducers sold separately) Meter automatically senses plug-in transducer's range and calibration Displays 10 types of pressure units Offset adjustment... | |
| Product Highlights Air Velocity/Air Flow meter with telescoping probe designed to fit into HVAC ducts and other small openings Telescoping probe extends up to 7.05ft (215cm) maximum length with cable... | |
| Product Highlights Available with 0, 2, or 4 universal inputs Utilizes USB port of PC as its interface Humidity sensor and LCD available as optional features | |
| Product Highlights Bipolar DC voltage measurement up to 850VDC Programmable storage rates from 8 per second to 1 per day Stores up to 240,000 measurements in non-volatile memory 3 user... | |
| Product Highlights Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface Also measures humidity, wet bulb, dew point and air temperatures User adjustable WBGT... | |
| Product Highlights Charts sold separately 0-300 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions... | |
| Product Highlights Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Triple LCD simultaneously displays CO2, Temperature and Relative Humidity Measurement ranges: CO2 -... | |
| Product Highlights Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor CO2 measurement range: 0 to 6,000ppm Temperature measurement range:... | |
| Product Highlights Compact, lightweight and simple-to-use Data logging function User programmable and single buttion function access Min, Max and Average measurements available Multiple mounting methods included USB and Bluetooth communication... | |
| Product Highlights Datalog up to 256,000 readings with user programmable sample rate Simultaneously measure two AC Voltage inputs or two AC Current inputs or one AC Voltage and one AC... | |
| Product Highlights Datalogging Capability - Stores 87,000 Single-Channel Or 43,000 Dual-Channel Measurements Use Optional USB InterfaceDMSC-9U To Transfer Data To PC Or For Direct-To-PC logging AC+DC True RMS Gives Accurate... | |
| Product Highlights Datalogging Power Analyzer (up to 17,000 sets of measurements) Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the... | |
| Product highlights DC Accuracy of 0.0024% Thermocouple Accuracy of 0.5°C 22 Universal Differential Isolated Inputs On-Screen Color Trend Graphing and Analysis Easy-to-Use Menu System for Setup and Data Management Input... | |
| Product Highlights Digital Display Makes it Easy!-- lets you keep track of temperature and humidity conditions in between data downloads Start/Stop Recording: Lets you Start and Stop logging repeatedly without... | |
| Product Highlights Digital Display 7-Day or 24-Hour recording C/F Switchable 2-3 year battery life Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22... | |
| Product Highlights Dual backlit display of Oxygen Concentration and Temperature Measures dissolved oxygen from 0 to 20.0mg/L and 0 to 100.0% oxygen plus temperature from 32 to 122°F (0 to... | |
| Product Highlights Dual display of pH or mV and Temperature ATC or manual Temperature compensation 3 point calibration ensures the best linearity and accuracy Large backlit dual LCD Stores 99... | |
| Product Highlights Easy-to-view LCD display confirms logger operation and battery status Near real-time readout of current temperatures as well as minimum, maximum, average, and standard deviation statistics On-screen alarms notify... | |
| Product Highlights Easy-to-view, easy-to-use paperless recorder Dust proof, drip proof, vibration proof for use at harsh environment Analog recorder chart paper image for easy-to-read waveform display Compact design 144(W) x... | |
| Product Highlights Features 20kg, 44 lbs and 196 Newtons push/pull measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle|Record data on SD card|Updates reading every... | |
| Product Highlights Features 5000g, 176 oz. and 49 Newtons measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle Record data on SD card Updates reading... | |
| Product Highlights Graphical datalogger for Humidity/Temperature measurements and Dew Point calculation Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH)... | |
| Product Highlights Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty | |
| Product Highlights Inputs: RTD, thermocouple, thermistor, current, voltage, slidewire. Range: Internal temperature: -22 to 158°F (-30 to 70°C); Internal RH: 0 to 100%; External temperature: -22 to 158°F (-30 to... | |
| Product Highlights KCC320 IAQ (CO2, Temp, RH, And Atm. Pressure) Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring... | |
| Product Highlights KP320 Differential Pressure Data Logger with Bluetooth (±1000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000... | |
| Product Highlights KP321 Differential Pressure Data Logger with Bluetooth (±10,000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000... | |
| Product Highlights KPA320 Temp, RH, And Atm. Pressure Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring mode for... | |
| Product Highlights KTT320 4 Ch. Thermocouple Data Logger with Bluetooth Bluetooth up to 5 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000... | |
| Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m)... | |
| Product Highlights Large dot-matrix, sun-readable, numerical, backlit LCD with easy-to-use onscreen menu Full system analysis with up to 35 parameters: ?V (phase-to-phase), V (phase-to-ground) ?A (phase-to-ground) ?KW / KVA /... | |
| Product Highlights Large memory for 1 million measurement values Up to 3 years battery life Standard batteries (AAA) replaceable by user Large, easily legible display Measuring range -20 to +55°C... | |
| Product Highlights Large memory for 1 million measurement values up to 3 years battery life Standard batteries (AAA) replaceable by user Large, easily legible display Measuring range -50 to +400°C... | |
| Product Highlights Measure True RMS AC Voltage (600V) or Current (200A) Readings can be downloaded to your PC via the USB interface and analyzed using the included software or exported... | |
| Product Highlights Measurement of RMS voltages and currents at 128 times per cycle and stored every second Measurement of VA, W and var power values (total and per phase) stored... | |
| Product Highlights Measures Carbon Dioxide (CO2) , Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted... | |
| Product Highlights One K-Thermocouple Probe 6" Chart (152mm) User selectable recording times and 8 temperature ranges AC power with battery backup Replaceable Sensors | |
| Product Highlights One K-Thermocouple Probe Digital Display 6" Chart (152mm)* User selectable recording times and 8 temperature ranges AC power with battery backup Replaceable Sensors Ambient Operating RH Conditions 0-95%... | |
| Product Highlights One K-Thermocouple Probe Digital Display Relay Contacts and Alarm 6" Chart (152mm) User selectable recording times and 8 temperature ranges AC power with battery backup Replaceable Sensors | |
| Product Highlights One or two pressure sensors 10” H2O (pending) to 3000 PSI Differential (dry/dry or wet/wet), Gauge, Compound and Absolute types ±0.025% Full Scale 10-100% FS, ±0.002% of FS... | |
| Product Highlights One or two pressure sensors 10” H2O (pending) to 3000 PSI Differential (dry/dry or wet/wet), Gauge, Compound and Absolute types ±0.025% Full Scale from 10-100% FS, ±0.002% of... | |
| Product Highlights One or two pressure sensors 10” H2O (pending) to 3000 PSI Differential (dry/dry or wet/wet), Gauge, Compound and Absolute types ±0.025% of Full Scale from 10-100% FS, ±0.002%... | |
| Product Highlights One or two pressure sensors 10” H2O (pending) to 3000 PSI Differential (dry/dry or wet/wet), Gauge, Compound and Absolute types ±0.025% of Full Sclae from 10-100% FS, ±0.002%... | |
| Product Highlights Onset's most flexible data logger records up to 15 channels of over a dozen measurements Provides 12v excitation for third-party sensors Pre-configured smart sensors get you started fast... | |
| Product Highlights Prints 7 different types of reports Easy front panel programming for more than 15 parameters Advanced math functions provide subtraction, logarithm, and square root functions Large fluorescent, multi-language... | |
| Product Highlights Programmable start/stop time and sample rates Up to 64,000 data samples per recording session Multiple alarm set points Compact size USB Interface (cable included) Powerful interactive Track-It Software... | |
| Product Highlights Quick test setup and execution Create multiple scan lists Execute different events based on predefined limits Use advanced math formulas Collect, monitor and manage data Present data on... | |
| Product Highlights Ranges of -17 to 49°C (2 to 120°F) and 2 to 98% RH (CTXL-TRH) Powers from 4 "D" Cell Batteries or a Universal AC Adaptor 203 mm (8")... | |
| Product Highlights Recording Points 1 channel continuous recording Input Signal for Channel 1 ±5V DC Input Signal for Channel 2 None Power Supply/Units 100V/120V AC, 50/60Hz Alarm Output None | |
| Product Highlights Recording Points 1 channel continuous recording Input Signal for Channel 1 J-type thermocouple Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog... | |
| Product Highlights Recording Points 2 channel continuous recording (+$440.00) Input Signal for Channel 1 ±50V DC Input Signal for Channel 2 ±50V DC Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing... | |
| Product Highlights Recording Points 2 channel continuous recording Input Signal for Channel 1 K-type thermocouple Input Signal for Channel 2 4-20mA with shunt resistor Power Supply/Units 100V/120V AC, 50/60Hz Inkjet... | |
| Product Highlights Records data on an SD card in Excel® format Metal Vane withstands temperatures to 158°F (70°C) and air velocity to 6900ft/min Datalogger date/time stamps and stores readings on... | |
| Product Highlights Records data on an SD card in Excel® format Triple LCD simultaneously displays 3 Type-K Temperature channels Datalogger stores readings on an SD card in Excel® format for... | |
| Product Highlights Records data on an SD card in Excel® format Wide range to 10,000Fc or 100kLux Cosine and color-corrected measurements Utilizes precision silicon photo diode and spectral response filter... | |
| Product Highlights Records data to SD card in Excel® format Displays Barometric Pressure in 3 units of measure: hPa, mmHg, and inHg Triple LCD simultaneously displays Barometric Pressure, Temperature, and... | |
| Product Highlights Remote Probe Digital Display Audio/Visual Alarms Relay Contacts 8" Chart (203mm) User selectable recording times and temperature ranges | |
| Product Highlights RMS measurement with the following and more: V AC TRMS, V AC+DC TRMS 100 kHz with bandwidth, V DC, dB, Hz (V), Hz (A), Ω, µF, V diode,... | |
| Product Highlights Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point... | |
| Product Highlights Simultaneously displays CH1 to CH8 or CH9 to CH12 Offset adjustment used for zero function or to make relative measurements Stores 99 readings manually Datalogging feature records readings... | |
| Product Highlights Sound Level Datalogging Kit with 5 Dosimeters and Sound Calibrator Includes five 407355 Noise Dosimeters with microphones, serial cable and PC Software Includes 407766 94/114dB Sound Calibrator Complete... | |
| Product Highlights Superheat differential measurements: T1-T2, Air-T1, T1-Dewpoint Dual Type K external temperature probe inputs (T1, T2) Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or External... | |
| Product Highlights Telescoping 0.7" (18mm) diameter vane sensor extends from 1ft (0.3m) up to 3.3ft (1m) Measures Air Velocity, Air Flow, Air Temperature, Humidity, Dew Point and Wet Bulb Manually... | |
| Product Highlights The T7001D combines the Telaire T7001 and Hobo data logger to provide you with everything you need to record and graph CO2, temperature, and relative humidity. | |
| Product Highlights The TH8P2 (equipped with field REPLACEABLE SENSOR) features a full 8" (203mm) temperature and humidity chart and a large digitial display. The digitial display for quick reference of... | |
| Product Highlights Tracks smaller PSI changes-- 8" easy-to-read chart shows 3X as much data as 4" models Rugged low-maintenance design features Splashproof Case Single AA battery power 24 hour operation... | |
| Product Highlights Triple LCD simultaneously displays 3 pressure channels Up to 5000 psi with 4 - 20 mA output 4 - 20 mA input with readout in 9 units of... | |
| Product Highlights Triple LCD simultaneously displays three DC Current (mA) channels Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC... | |
| Product Highlights Triple LCD simultaneously displays three DC Voltage (mV) channels Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC... | |
| Product Highlights TRMS AC current measure up to 2500A Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining... | |
| Product Highlights TRMS AC Voltage measure up to 600V Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining... | |
| Product Highlights TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 every second to 1 every day 3 user selectable storage modes Stores up... | |
| Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine... | |
| Product Highlights Waterproof IP67 rated including the current sensors 5 voltage and 4 current measurement inputs Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th... | |
| Product Highlights When Price and Portability Matter Most Buy loggers by the dozen for mapping larger warehouses, recording temperature and humidity during shipping, HVAC/R audits, and more Lower per unit... | |
| Product Highlights Wide Measurement Range: 5MHz Probe: 0.040" to 20" of Steel Sunlight Readable Dot-Matrix Display with Backlight Multiple Transducer Options for High Temperature and Difficult to Measure Materials Fast... | |
| Product Highlights WLAN capable using optional* WLAN Unit B-568 for remote monitoring and datalogging 4.3 inch wide TFT color LCD screen Three types of power source: AC, DC*, rechargeable battery... | |
| The ideal test tools for conducting energy studies and basic power quality logging, the 1738 automatically captures and logs over 500 power quality parameters so you have more visibility into... | |
| The PEL 105 is built into a waterproof case with an IP67 rating designed for outdoor use and is ideal for pole mounting. This product is perfect for electricians, engineers... |