Transcat, Inc. Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights ESM1500FG single-column force tester is a highly configurable solution for tension and compression measurement applications, with a capacity of of 1,500 lbF (6.7 kN), respectively. With generous travel... | |
| Product Highlights ESM1500LC single-column force tester is a highly configurable solution for tension and compression measurement applications, with a capacity of of 750 lbF, respectively. With generous travel and clearance,... | |
| Product Highlights ESM1500SFG single-column force tester is a highly configurable solution for tension and compression measurement applications, with a capacity of of 1,500 lbF (6.7 kN), respectively. With generous travel... | |
| Product Highlights Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably... | |
| Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E... | |
| Product Highlights 0.25 lb / 4 oz / 100 g / 1 N / 1000 mN Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000... | |
| Product Highlights 0.5 lb / 8 oz / 250 g / 2.5 N / 2500 mN Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000... | |
| Product Highlights 10 lb / 160 oz / 5 kg / 5000 g / 50 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000... | |
| Product Highlights 100 lb / 1600 oz / 50 kg / 50000 g / 500 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000... | |
| Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Four mode operation: Track, Peak, First Peak & Auto-Peak... | |
| Product Highlights 1000 Hz Sample Rate combined with +/-0.2% F.S. accuracy provides fast sampling producing great resolution and more accurate results Three mode operation: Track, Peak & Auto-Peak 180 degree... | |
| Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression... | |
| Product Highlights 1100 lbf. EL electro luminescent display is highly visible in dark locations Multi-langauge program menus: English, Spanish, French, Chinese, German, Italian, Korean, Japanese Processes and transmits 2,000 data/sec. Color-coded... | |
| Product Highlights 2 lb / 32 oz / 1 kg / 1000 g / 10 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000... | |
| Product Highlights 20 lb / 320 oz / 10 kg / 10000 g / 100 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000... | |
| Product Highlights 200 lb / 3200 oz / 100 kg / 1000 N / 1 kN Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000... | |
| Product Highlights 220lbs (100kg), Tension and Compression Ranges: 0.05 to 100kg, 0.05 to 220lbs, 0.2 to 980 Newton Basic accuracy 0.5% Tension or Compression, Peak hold and Zero functions Positive/Reverse... | |
| Product Highlights 5 digit LCD display with peak hold, push-button zero, and full function Tare Exclusive load cell measurement transducer 20 Kg, 44.1 lbs, and 196.1 Newtons push/pull measurement capacity... | |
| Product Highlights 5 lb / 80 oz / 2.5 kg / 2500 g / 25 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000... | |
| Product Highlights 50 lb / 800 oz / 25 kg / 25000 g / 250 N Ultra High Speed 14,000 Hz Sampling Rate Continuous Data Capture of up to 5,000... | |
| Product Highlights 500 lb capacity digital force gauge 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy... | |
| Product Highlights Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power Rechargeable Ni-MH... | |
| Product Highlights Accuracy: 0.2% F.S., 1 LSD Selectable Units: lbf(ozf), kgf(gf) or Newtons Overload Capacity: 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power: Rechargeable Ni-MH battery pack... | |
| Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced... | |
| Product Highlights Capacities from 2 lbf (10 N) to 500 lbf (2500 N) Selectable Units of Measurement - ozf, gf, lbf, kgf and N Normal and Peak Operating Modes Advanced... | |
| Product Highlights Capacity 100lb Resolution: 0.5lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 10kg Resolution: 0.05kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 20kg Resolution: 0.1kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 20lb Resolution: 0.1 lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user... | |
| Product Highlights Capacity 2kg Resolution: 0.01kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 2lb Resolution: 0.01lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 30kg Resolution: 0.2kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 30lb Resolution: 0.2 lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user... | |
| Product Highlights Capacity 3kg Resolution: 0.02kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 50kg Resolution: 0.25kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 50lb Resolution: 0.25lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 5kg Resolution: 0.025kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity 5lb Resolution: 0.025lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to... | |
| Product Highlights Capacity x Resolution 300 x 1.5 lbf Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated)... | |
| Product Highlights Capacity x Resolution 400 x 2.0 lbf Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated)... | |
| Product Highlights Capacity x Resolution 500 x 2.5 lbf Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated)... | |
| Product Highlights Capacity/Resolution: 200 lb./2 lb. ±0.5% F.S. Accuracy Real Time & Peak Modes, Tare Ring Intrinsically Safe Rugged Design & Construction for Heavy-Duty Use Self Powered, No Batteries Needed... | |
| Product Highlights Clear display, Easy setting You can capture peak value precisely due to high sampling speed You can switch peak hold mode and real time track mode very easily... | |
| Product Highlights Electroluminescent display (ELD) is highly visible in dark locations External switch display hold and clear Processes and transmits 2,000 data/sec. USB (virtual COM^port), RS-232C, Digimatic and Analog outputs... | |
| Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with... | |
| Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs... | |
| Product Highlights High-speed 14,000 Hz sampling rate Continous data capture of up to 5,000 data points, at up to 14,000 Hz, downloadable to a PC Individual data point memory for... | |
| Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set... | |
| Product Highlights Imada Model # FB-10 Multipurpose, Ideal for Measuring Push/Pull 10 lb. Capacity, 0.1 lb. Resolution, ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset... | |
| Product Highlights Imada Model # FB-10KG Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & | |
| Product Highlights Load Limits Pass/Fail Limits Load Averaging Load Comparison Break Detection Contact Closure Embedded SPC (Mean, CV, Std, Dev, %Diff) Analog, Digital and Mitutoyo Outputs Display & Output Filtering... | |
| Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries... | |
| Product Highlights Multipurpose, Ideal for Measuring Push/Pull ±0.3% Accuracy Overload Capacity: 165 lb. 10 mm Stroke, Peak Hold, Zero-Point Reset Lightweight, Cast-Aluminum Housing Includes Accessories & Carrying Case No Batteries... | |
| Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity... | |
| Product Highlights Normal and Peak Operating Modes Selectable Units of Measurement - ozf, gf, lbf, kgf and N Measurement Accuracy 0.3% FS Mechanical Overload Protection to 150% FS Simple Operator... | |
| Product Highlights Pounds/Ounces 44.00 (0.01 lbf) Kilograms/Grams 20.00 (0.01 kgf) Newtons 200.0 (0.1 N) Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf,... | |
| Product Highlights Power Save Mode - Gauge has a power save feature that automatically shuts down power to the gauge when there has been no activity. Saves battery life. Units... | |
| Product Highlights Push/Pull Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe Capacity up to 100 lbf. Accuracy ±0.2% F.S. Overload capacity 165 lbf on all ranges Tare ring Real... | |
| Product Highlights Ranges: 0.05 to 100kg; 0.05 to 220lbs; 0.2 to 980 Newton Basic accuracy 0.5% Tension or Compression, Peak hold and Zero functions Positive/Reverse display for easy easy readability... | |
| Product Highlights Simple operation, easy-to-use, accurate Large easy-to-read LCD display Ergonomic, durable, heavy-duty metal construction Push-button selectable lbf, kgf, and Newton units RS-232C, Digimatic and analog outputs Programmable High/Low setpoints... | |
| Product Highlights Simple, rugged, virtually maintenance free Retains a high degree of accuracy for extended periods Ergonomic, heavy-duty metal construction No batteries needed Intrinsically safe in hazardous environments Capacity up... | |
| Product Highlights Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Accuracy: +/-0.5% of Full Scale Overload... | |
| Product Highlights Tensile Load (one direction dedicated to pull) Compression Load (one direction dedicated to push) Peak Tension or Compression Load (switch activated) Each Unit Includes Chisel Point Point Notch... | |
| Product Highlights Three Models, Eight Capacities Each Tensile (Pull) and Compression (Push) Testing Intrinsically Safe Tare Ring Peak Load Switch Universal Mounting NIST Calibration with Data 2 Year Warranty Each... | |
| Product Highlights User programmable set points: speed, distance, stop time Single cycle and continuous cycling capabilities High and low force set points user selectable through RS232C interface or directly through... | |
| Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC... | |
| Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC,... | |
| Product Highlights Wireless Data Transfer Via Integral Bluetooth® Communications Normal and Peak Operating Modes Advanced Functions - Load Limits, Pass/Fail, Load Averaging, Load Comparison, Break Detection, Contact Closure, Embedded SPC... |