MITUTOYO CORPORATION
143-101 -- MICROMETER,CALIPER TYPE,0-25MM
Mitutoyo Corporation
Micrometer,Caliper Type,0-25mm
143-101
Description
Product Highlights
With Ratchet Stop for constant force
Range 0-25mm
Accuracy ±5µm
Mass 210g
Description
Product Highlights
With Ratchet Stop for constant force
Range 0-25mm
Accuracy ±5µm
Mass 210g
Suppliers
Micrometer,Caliper Type,0-25mm
143-101
Product Highlights
With Ratchet Stop for constant force
Range 0-25mm
Accuracy ±5µm
Mass 210g
Product Highlights
- With Ratchet Stop for constant force
- Range 0-25mm
- Accuracy ±5µm
- Mass 210g
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
143-101 |
|
Product Name
|
Micrometer,Caliper Type,0-25mm |
|
Gage / Instrument Type
|
Caliper; Micrometer
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurex Measurement, Inc.
Mounting / Loading Options
Handheld or Portable
Gage / Instrument Type
Gage Head or Probe; Laser micrometer
Gaging Technology
Optical; Non-contact
View Details
PCE Instruments / PCE Americas Inc.
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
Metric
Gaging Technology
Electronic
View Details
ABB Measurement & Analytics
Measurement Scale / Units
Metric
Gage / Instrument Type
Gaging System or Station
Range
2.05 inch (52 mm)
View Details
Hypersen Technologies Co., Ltd.
Gage / Instrument Type
Micrometer
Gaging Technology
Optical
View Details