Mitutoyo Corporation Digimatic Height Gage 0-40in 192-633-10

Description
Product Highlights Measuring Range 0-40in 0-1000mm Accuracy .003 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 15.7kg Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output
Description
Product Highlights Measuring Range 0-40in 0-1000mm Accuracy .003 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 15.7kg Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output

Suppliers

Company
Product
Description
Supplier Links
Digimatic Height Gage 0-40in - 192-633-10 - Transcat, Inc.
Rochester, NY, USA
Digimatic Height Gage 0-40in
192-633-10
Digimatic Height Gage 0-40in 192-633-10
Product Highlights Measuring Range 0-40in 0-1000mm Accuracy .003 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 15.7kg Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output

Product Highlights

  • Measuring Range 0-40in 0-1000mm
  • Accuracy .003
  • Resolution .0005in 0.01mm [.0002in(0.005mm)Switchable]
  • Mass 15.7kg
  • Easy-to-use standard type
  • Carbide-tipped scriber is provided
  • Double-column structure ensures high measuring accuracy
  • With SPC data output
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 192-633-10
Product Name Digimatic Height Gage 0-40in
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

Wireless ID measurement sensor for CNC machines - RF609-Wi-Fi Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details
Flatness Measurement, Foil Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 2.05 inch (52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details