Mitutoyo Corporation Low Force/Adjustable Force Micrometer,.6-1.2" 227-213

Description
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .6- 1.2in 15-30mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 0.5-2.5N Mass 380g
Description
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .6- 1.2in 15-30mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 0.5-2.5N Mass 380g

Suppliers

Company
Product
Description
Supplier Links
Low Force/Adjustable Force Micrometer,.6-1.2
Rochester, NY, USA
Low Force/Adjustable Force Micrometer,.6-1.2"
227-213
Low Force/Adjustable Force Micrometer,.6-1.2" 227-213
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .6- 1.2in 15-30mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 0.5-2.5N Mass 380g

Product Highlights

  • Constant and low measuring force mechanism in the thimble.
  • Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N
  • The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy.
  • Non-rotating spindle and the new ratchet friction thimble.
  • Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model.
  • With absolute linear scale.
  • With SPC data output.
  • Supplied in fitted plastic case
  • Range .6- 1.2in 15-30mm
  • Resolution .00005in-0.001mm
  • Accuracy .0001in-0.002mm
  • Measuring Force 0.5-2.5N
  • Mass 380g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 227-213
Product Name Low Force/Adjustable Force Micrometer,.6-1.2"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 375 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details