Transcat, Inc. Datasheets for Bore and ID Gages
Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more
| Product Name | Notes |
|---|---|
| Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator... | |
| Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore... | |
| Mitutoyo 511-743 2-6" Dial Bore Gage 511-743 | |
| Product Highlights A Series Individual Probes Only for 82 & 82M Bore Gages Head Only, 81-111-630J Dial Indicator with body, 2 wrenches. | |
| Product Highlights C Series Individual Probes Only for 82 & 82M Bore Gages Head Only, Dial Indicator 25-111-630J with body, 2 wrenches. | |
| Product Highlights Starrett 82 Dial bore gages are available in convenient sets or with individual probes and dial indicators. Each set consists of a dial indicator, a body and actuating... | |
| Product Highlights The Mitutoyo 568-361 Borematic LCD Bore Gauge has a measurement range of 6 to 8 mm and is accurate to + or - 5 micrometers. The absolute linear... | |
| Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read... | |
| Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read... | |
| Product Highlights .7-1.4in Range Without Indicator 9 Anvils 2 Spacers Most popular Bore Gages Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover | |
| Product Highlights 100-160mm Range With 2046SB Grad 0.01mm 13 Anvils 4 Spacers | |
| Product Highlights 160-250mm Range With 2046SB Grad 0.01mm 6 Anvils 7 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover | |
| Product Highlights 18-35mm With 2109SB-10 Grad 0.001mm 9 Anvils 2 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover Accuracy: 5µm / .0002" | |
| Product Highlights 250-400mm Range With 2046SB Grad 0.01mm 5 Anvils 5-75mm Anvil w/ Sub 7 Spacers | |
| Product Highlights 35-60mm Range With 2109SB-10 Grad 0.001mm 6 Anvils 4 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover | |
| Product Highlights 35-60mm With 2046SB Grad 0.01mm 6 Anvils 4 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover Accuracy: 5µm / .0002†| |
| Product Highlights 50-150mm With 2109SB-10 Grad 0.001mm 11 Anvils 4 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover Accuracy: 5µm / .0002"... | |
| Product Highlights A set of three bore gauges designed exclusively for ID measurement. Interchangeable anvils for each gauge enable a wide range of diameter measurement. The dial gauge supplied provides... | |
| Product Highlights Alloy Steel contact points Measurement can be taken closer to the bottom of the blind bore Optional extension rods for measuring deep holes Ratchet stop for constant force... | |
| Product Highlights Bore Gage Calibration Kit includes gage blocks sized for inspection of bore gages, with accessories Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the... | |
| Product Highlights Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool... | |
| Product Highlights Carbide contact faces for durability Pendulum guide structure improves sliding Can measure ID at position close to the bottom of blind holes. Grip is large and hollow to... | |
| Product Highlights Carbide tipped contact points for longer wear life Dial indicator protected by rugged cover 7 point contact with stabilizer wheels Measures bore, taper, bell mouth and barrel Supplied... | |
| Product Highlights Compact and lightweight because of the short length below the grip. Carbide-tipped contact point for durability. Range .7-1.4in With 2922SB Grad .0005 in Anvils/Spacers 9/2 | |
| Product Highlights Dial Indicator With 82 Body Only Reads to 0.002mm | |
| Product Highlights Ergonomic design with non-slip insulating grip Carbide contacts for extended wear 2-point contact All anvils laser marked for easy selection Gage chart for quick and easy anvil selection... | |
| Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Spring-loaded for point contact at constant measuring pressure Dial display provides... | |
| Product Highlights Interchangeable anvil is attached to a micrometer head for accurate dimensional setting. Wide measuring range with sub-anvils. Carbide ball contact point for durability. Extension rods (optional) can be... | |
| Product Highlights Interchangeable anvil is attached to a micrometer head for accurate dimensional setting Wide measuring range with sub-anvils Carbide ball contact point for durability Extension rods (optional) can be... | |
| Product Highlights Its interchangeable anvils are made of alloyed steel. The dial indicator is fully protected by a rugged cover. Range .24-.4in With 2923SB-10 Graduation .0001 in Anvils/Spacers 9/1 | |
| Product Highlights Its interchangeable anvils are made of alloyed steel. The dial indicator is fully protected by a rugged cover. Range .24-.4in Without Dial Gage Anvils/Spacers 9/1 | |
| Product Highlights Its interchangeable anvils are made of alloyed steel The dial indicator is fully protected by a rugged cover | |
| Product Highlights Measurement range is 0.5 to 1.0" and 12.7 to 25.4 mm, precise to 0.00005" or 0.001 mm, and accurate to + or - 0.00015" TiN-coated measuring contact points... | |
| Product Highlights Measurement range of 0.12 to 0.28" and precise to 0.0001", with + or - 0.0001" of accuracy Hardened steel measuring contact points for hardness and durability Two-point measurement... | |
| Product Highlights Measurement range of 50 to 100 mm and precise to 0.005 mm, with + or - 3 micrometers of accuracy Three alloyed-steel contact points for durability Three-point measurement... | |
| Product Highlights Most popular Bore Gages. Carbide-tipped contact points for durability. The dial indicator is fully protected by a rugged cover. Optional extension rods can be attached for measuring deep... | |
| Product Highlights Most popular Bore Gages Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover Optional extension rods can be attached for measuring deep... | |
| Product Highlights Pistol Grip Gage Only With Indicator Does Not Include Measuring Heads or Rings Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display with integrated LEDs... | |
| Product Highlights Range .06-.157in With 2923SB-10 Graduation.0001in # of Anvils 9 # Needles 2 Probe Depth .68,.89in | |
| Product Highlights Range .10-.50in Graduation .0002in Accuracy .0008in Max Meas Depth L .47in Max Groove Depth A .027in Mn. Groove Width B .023in Measuring Contacts A Size RO.1mm Weight 200g... | |
| Product Highlights Range .145-.29in Without dial gage # of Anvils 7 # Needles 1 Probe Depth 1.26in Accuracy:4µm/.00016 " Indication stability:2µm/.00008 " | |
| Product Highlights Range .275-.35in Accuracy .0001in Titanium Coated Contact Points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right... | |
| Product Highlights Range .4-.7" . Graduation .0001" . Accuracy ±.00015" . Probe depth 2.4" . Repeatability .0001" Boxed with a set of interchangeable anvils Each Unit Includes 526-104 (Bore Gauge)... | |
| Product Highlights Range .65-.80in 16.51-20.32mm Accuracy .00025in Mass 480g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of... | |
| Product Highlights Range .7-1.4in Type With 2923SB-10 Grad .0001in Anvils 9 Spacers 2 | |
| Product Highlights Range 0.95-1.55mm With 2019SB-100.001mm 6 Anvils 1 Needle 11.5mm Probe Depth | |
| Product Highlights Range 1.0-1.2in 25.4-30.48mm Accuracy .0003in Mass 555g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of... | |
| Product Highlights Range 1.2-1.6in 30.48-40.64mm Accuracy .0003in Mass 565g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of... | |
| Product Highlights Range 1.4-2.5in Type With 2923SB-10 Grad .0001in Anvils 6 Spacers 4 | |
| Product Highlights Range 10-18mm With 2019SB-10 0.001mm # of Anvils 8 1 Needle Probe Depth 62mm | |
| Product Highlights Range 100-160mm Type With 2109SB-10 Grad 0.001mm Anvils 13 Spacers 4 | |
| Product Highlights Range 160-250mm Type With 2109SB-10 Grad 0.001mm Anvils 6 Spacers 7 | |
| Product Highlights Range 18-35mm With 2046SB Grad 0.01mm 9 Anvils 2 Spacers | |
| Product Highlights Range 250-400mm Type With 2109SB-10 Grad 0.001mm Anvils 5 Anvil w/ Sub 5-75mm Spacers 7 | |
| Product Highlights Range 4-6.5in Type With 2923SB-10 Grad .0001in Anvils 13 Spacers 4 | |
| Product Highlights Range 50-150mm With 2046SB Grad 0.01mm 11 Anvils 4 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover | |
| Product Highlights Range 7-10mm With 2019SB-10 0.001mm # of Anvils 6 # Needles 1 Probe Depth 56mm Accuracy:4µm/.00016 Indication stability:2µm/.00008 | |
| Product Highlights Range 87-100mm Accuracy 3µm The Holtests (type II) have three contact points made of alloyed steel. Measurement can be taken closer to the bottom of the blind bore. | |
| Product Highlights SBM-50C Range 40-50mm Accuracy 6µm Mass 610g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of... | |
| Product Highlights SBM-63C Range 50-63mm Accuracy 6µm Mass 730g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of... | |
| Product Highlights SBM-75C Range 62-75mm Accuracy 6µm Mass 740g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of... | |
| Product Highlights Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display with integrated LEDs tolerances Enhanced wear life with carbide-faced contacts – available from 1/2" to 8"... | |
| Product Highlights SPC Data Output TiN Coated for durability and impact resistance in order to measure to the bottom of blind holes Large LCD readout Ratchet stop for constant force... | |
| Product Highlights Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring... | |
| Product Highlights The minimum value holding function provides the easy detection of hole diameter. Up to three sets of master value and upper/lower tolerance value can be memorized. An analog... | |
| Product Highlights The minimum value holding function provides the easy detection of hole diameter Up to three sets of master value and upper/lower tolerance value can be memorized An analog... | |
| Product Highlights The new Bore Gage-Type Digimatic Indicator features both a Key-Lock and Parameter-Lock. This is designed to prevent accidental changing of settings during operation Parameter setting software makes it... | |
| Product Highlights These gages are also available with electronic indicators by special order Useful for controlling approach to tolerance without removing the workpiece from a machine Sets furnished... | |
| Product Highlights These gages are also available with electronic indicators by special order Useful for controlling approach to tolerance without removing the workpiece from a machine Sets furnished in attractive,... | |
| Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC)... | |
| Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Vernier scale in inch units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide... | |
| Product Highlights TiN-coated measuring contact points for durability and impact resistance Large LCD readout Available functions: presetting, zero/abs, auto power on/off, data hold, data output, error alarm, battery replacement alarm... | |
| Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of... | |
| Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of... | |
| Product Highlights Tin-Coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole Large LCD digits of 85mm... | |
| Product Highlights TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Highly... | |
| Product Highlights Total measurement range of 0.275 to 0.5" (6.985 to 12.7 mm) Accurate to + or - 0.00025" (0.006 mm) Set includes three complete display units and two setting... | |
| Product Highlights Total measurement range of 0.275 to 0.5" (6.985 to 12.7 mm) SPC data output for recording and storing measurements on a computer LCD offers quick and error-free measurement... | |
| Product Highlights Total measurement range of 0.4 to 0.75" and accurate to + or - 0.0002" Gradient spacing of 0.0001" Rugged cover for dial indicator protection Two-point contact for detection... | |
| Product Highlights Total measurement range of 0.7 to 6" and accurate to + or - 0.0008" Gradient spacing of 0.0001" Rugged cover for dial indicator protection Two-point contact for detection... | |
| Product Highlights Total measurement range of 0.7 to 6" and accurate to + or - 0.0008" Gradient spacing of 0.0005" Rugged cover for dial indicator protection Two-point contact for detection... | |
| Product Highlights Total measurement range of 1.5 to 3" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Total measurement range of 160 to 250 mm Grip reduces influence of heat to retain high-accuracy measurement Two-point contact for detection of geometry problems such as ovality and... | |
| Product Highlights Total measurement range of 3 to 5.1875" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0001" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Total measurement range of 8 to 12.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Digital, single-value readout LCD displays in metric units for readability Statistical Process Control (SPC) output transmits... | |
| Product Highlights Two-point contact for detection of geometry problems such as ovality and taper Carbide-tipped contact points for extended wear and improved abrasion resistance | |
| Product Highlights Two-point contacts for measurement of the inside dimension (ID) of small bores Vernier scale in inch units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide... | |
| Product Highlights With 2923SB-10 Grad .0001in 11/2 in Sub-anvil 4 Spacers Most popular Bore Gages Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover... |