Transcat, Inc. Datasheets for Calipers
Calipers typically use a precise slide movement for inside, outside, depth or step measurements. Some caliper types are used for comparing or transferring dimensions.
Calipers: Learn more
| Product Name | Notes |
|---|---|
| Mitutoyo 143-105 Micrometer, Caliper Type 100-125mm | |
| Mitutoyo 143-106 Micrometer, Caliper Type 125-150mm | |
| Mitutoyo 143-107 Micrometer, Caliper Type 150-175mm | |
| Mitutoyo 143-110 Micrometer, Caliper Type 225-250mm | |
| Mitutoyo 20-407 Dial Caliper Gage, 0-20mm Range Metric, (external measurement) | |
| Mitutoyo 209-557 Digital Internal Caliper Gages 2.36-3.15" /60-80mm | |
| Mitutoyo 500-723-10 0-200mm Caliper, Coolant Proof CD-15PMXWW IP67 | |
| Product Highlights The Fowler-Sylvac Ultralight IV, new design, new features, built-in Bluetooth transmitter. Discover our amazing Ultralight long range calipers. • Built-in Bluetooth • New reinforced frame • XXL display... | |
| Product Highlights Caliper in Finished Wood Case 12"/300mm, .001"/0.02mm Grad, in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 24", .001" Grad in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 24"/600mm, .001"/0.02mm Grad, in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 300mm, 0.02mm Grad, in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 36", .001" Grad in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 48", .001" Grad in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 6"/150mm, .001"/0.02mm Grad, in Finished Wood Case Case. | |
| Product Highlights Caliper without Case 1 1/4-12mm Module. | |
| Product Highlights Caliper without Case 12"/300mm, .001"/0.02mm Grad Case. | |
| Product Highlights Caliper Without Case 150mm, 0.02mm Grad Case. | |
| Product Highlights Caliper without Case 2 1/2-25mm Module. | |
| Product Highlights Caliper Without Case 300mm, 0.02mm Grad Case. | |
| Product Highlights Caliper without Case 6"/150mm, .001"/0.02mm Grad Case. | |
| Product Highlights Caliper, , in Finished Wood Case 12", .001" Grad in Finished Wood Case | |
| Product Highlights Caliper, in Finished Wood Case 6", .001" Grad in Finished Wood Case | |
| Product Highlights Caliper, SLC*, without Case 12", .001" Grad Case. | |
| Product Highlights Caliper, without Case 6", .001" Grad Case. | |
| Product Highlights Master Vernier Caliper features 0 to 12" range, 15/16" bar width, and .001" graduation with standard letter of certification and without case. Jaw depth is 2-5/16". | |
| Product Highlights Master Vernier Caliper is more accurate, has the easiest reading vernier style, is stronger and offered in much longer lengths than other slide calipers. | |
| Product Highlights Starrett 36 Series Outside Calipers feature lock-joint transfer type calipers with fine-adjustment. One of the handiest and most versatile calipers ever made, Starrett Lock-Joint Transfer Calipers feature a... | |
| Product Highlights Starrett 37 Series Inside Calipers feature lock-joint transfer type calipers with fine-adjustment. One of the handiest and most versatile calipers ever made, Starrett Lock-Joint Transfer Calipers feature a... | |
| Product Highlights The American-made dial calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available. | |
| Product Highlights The Starrett 120 Series Dial Caliper is the only American made dial caliper. The caliper is used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability... | |
| Product Highlights The Starrett 120 Series Dial Calipers are the only American made dial calipers. These calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability... | |
| Product Highlights The Starrett 120M Series Dial Calipers are the only American made dial calipers. These calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability... | |
| Product Highlights The Starrett 125 Vernier Caliper includes metric/inch readings, 0-12"/300mm caliper in plastic case. 300mm/12" Range, .02mm/.001" Grad. | |
| Product Highlights The Starrett 799 Series Electronic Caliper is light, comfortable, easy-to-use, and constructed with features that have made Starrett slide calipers the machinist\u0027s first choice for many years. The... | |
| Product Highlights These American-made dial calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available. | |
| Product Highlights These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point... | |
| Product Highlights These gages are designed for use in measuring castings, forgings and sheet metal work. Large clearances have been provided to reach over part configurations for easy measurement of... | |
| Product Highlights Ultimate example of slide caliper design. It is more accurate, has the easiest reading vernier style, is stronger and offered in much longer lengths than other slide calipers. | |
| Product Highlights *Shown with PT06139 Conical Contacts Not Included Carbon fiber construction significantly reduces weight, improving maneuverability Titanium coated stainless steel outside measurements jaws for long life and superior flatness... | |
| Product Highlights .0002in 0.005mm Resolution Accuracy .0008in 0.07mm Measuring Contact Ball .024â€/0.6mm dia. Mass 250 g Resolution: .001â€, .0005â€, or .0002†0.01mm, 0.02mm, or 0.005mm Display: LCD Analog / Digital... | |
| Product Highlights .40-1.2in .0005in Graduation .0015in Accuracy 3.3in Max Meas Depth Measuring Contacts B Size ø1mm 200g Weight | |
| Product Highlights 0-8in 0-200mm LCD Res .0005in 0.01mm Accuracy ±.001in No more repeated zero setting caused by the shortage of light intensity Hard-coated solar panel for safe operation No fear... | |
| Product Highlights A vernier caliper equipped with a fine-adjustment wheel and special nib-style jaws. Hardened stainless steel construction with easy-to-read, satin-chromed scales. Separate vernier scales for outside and inside measurement... | |
| Product Highlights ABSOLUTE Digimatic & Vernier Caliper w/ Nib Style and Standard Jaws Range: 0(.5)-18in 0(20)-450mm LCD Resolution: .0005in 0.01mm Accuracy: .0025in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard:... | |
| Product Highlights ABSOLUTE Digimatic & Vernier Caliper w/ Nib Style Jaws Range: 0(.5)-24in 0(20)-600mm LCD Resolution: .0005in 0.01mm Accuracy: .002in Mass: 1,290g Length standard*: ABSOLUTE electrostatic capacitance type linear encoder... | |
| Product Highlights ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology Range: 0-18in 0-450mm Accuracy: ±.002in LCD Resolution: .0005in 0.01mm Without Thumb Roller Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm / .0005 | |
| Product Highlights Absolute Encoder; Takes OD, ID, Step Measurements 0 to 12" Range, ‚±0.0015" Accuracy 0.0005"/0.01 mm LCD Resolution No SPC Output 20,000-Hr Battery Life Each Unit Includes Caliper Battery... | |
| Product Highlights Absolute Encoder; Takes OD, ID, Step Measurements 0 to 12" Range, ‚±0.0015" Accuracy 0.0005"/0.01 mm LCD Resolution With SPC Output 20,000-Hr Battery Life Each Unit Includes Caliper Battery... | |
| Product Highlights Accessory for calibration of a caliper for accuracy For use with metric vernier, dial, and digital calipers (sold separately) Zirconia-based ceramic CERA measuring blocks are corrosion resistant to... | |
| Product Highlights Accuracy: Refer to the list of specifications. Resolution: 0.01mm or .0005"/0.01mm Display: LCD Scale type: ABSOLUTE electromagnetic linear encoder Max. response speed: Unlimited Battery: SR44 (1 pc.), 938882... | |
| Product Highlights Advanced design styling, easy to use-no need to clean Incorporates absolute measurement system Automatic power-on/off 0-8", IP67, 0005" 0/01 mm No SPC, Carbide OD | |
| Product Highlights Caliper beam and jaws utilize Carbon Fiber Reinforced Plastics (CFRPs) to help reduce weight but maintain durable construction Digital, single-value readout LCD displays in inch and metric units... | |
| Product Highlights Caliper beam utilizes Carbon Fiber Reinforced Plastics (CFRPs) helps reduce weight yet maintain durable construction Jaw clamps support use of interchangeable jaws (sold separately) ABSOLUTE electrostatic capacitance linear... | |
| Product Highlights Caliper measures 0 to 24.0" (0 to 600mm) with 0.0005" (0.01mm) resolution and + or - 0.002" accuracy, for measuring inside and outside diameters, depth, and step of... | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 1-2in Accuracy .0003in | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 2-3in Accuracy .0035in | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 3-4in Accuracy .0004in | |
| Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. | |
| Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale Advanced design styling... | |
| Product Highlights Coolant resistant Carbon Fiber construction reduces weight Hardened tool steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch... | |
| Product Highlights Coolant resistant Carbon Fiber construction reduces weight Titanium coated stainless steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature... | |
| Product Highlights Coolant resistant Hardened stainless steel construction Ideal for measuring internal and external grooves on large workpieces RS232 output One lithium battery for over one year of normal usage... | |
| Product Highlights Digimatic Caliper Range 0-12in/ 0-300mm Accuracy ±.0015in LCD Res .0005in/ 0.01mm Carbide-tipped jaws for OD measurement Large and clear LCD readout. The ZERO/ABS key allows the display to... | |
| Product Highlights Direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available This series features yellow dial, 0-300mm range, and 0.02mm graduations Knife-edge contacts for... | |
| Product Highlights Dual metric reading scales, for ease of measurement Thin, blade type jaws fit into small grooves and tracks, for hard to obtain outside dimension (OD) measurements Four-way measurement... | |
| Product Highlights External Tube Thickness Provides error-free LCD readings External Measurement Type, 0-2.0 In, .001 In, 169mm Depth. | |
| Product Highlights Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available Knife-edge contacts for both inside and outside measurements One hand use... | |
| Product Highlights Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available This model features yellow dial, 0 to 300mm range, and 0.02mm... | |
| Product Highlights Half as many bar graduations as conventional single-vernier tools Easy to read Machine divided graduations Tight, smoothly fitted slides No glare Starrett satin chrome finish Long 50-division vernier... | |
| Product Highlights Hardened stainless steel construction for long life Tight, smoothly fitted slides for maximum accuracy and easy adjustment Coolant resistant Lock nut to hold measurements Fine adjustment thumbwheel Inch/MM... | |
| Product Highlights Hardened stainless steel construction for protection of caliper and ABSOLUTE linear encoder technology components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and... | |
| Product Highlights Hardened stainless steel construction for protection of caliper components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step Digital, single-value readout LCD... | |
| Product Highlights Hardened stainless steel construction for protection of caliper components Specialized jaws for obtaining difficult-to-reach inside measurements Function control buttons on caliper face for ease of access: Origin-set, Zero-setting,... | |
| Product Highlights Hardened stainless steel construction for protection of caliper components Spring-loaded snap mechanism for fast and efficient measurement of mass production parts ABSOLUTE electrostatic capacitance linear encoder helps prevent... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish for protection of caliper Specialized jaws for obtaining difficult-to-reach inside measurements Raised sliding surfaces for preventing defacement and wear of... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements Fine adjustment... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements Vernier sliding... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Measures outside dimension (OD), inside dimension (ID), step, and depth (when depth bar is included) Raised... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Sharp-edged upper jaws and rounded nib-style lower jaw faces, for accurate outer dimension (OD) and inner... | |
| Product Highlights Hardened, corrosion-resistant stainless steel construction with satin chrome finish, for protection of caliper and ease of reading Inside dimension (ID) and outside dimension (OD) measurements in both inch... | |
| Product Highlights Hardened, corrosion-resistant stainless steel construction with satin chrome finish, for protection of caliper and ease of reading Inside dimension (ID) and outside dimension (OD) measurements in inch units... | |
| Product Highlights Hardened, corrosion-resistant stainless steel construction with satin chrome finish, for protection of caliper and ease of reading Inside dimension (ID) and outside dimension (OD) measurements in metric units... | |
| Product Highlights Has a measuring Range of 0-225mm 0.02mm graduations A Yellow face and wooden case Direct reading, Ease-of-handling | |
| Product Highlights Has a measuring range of 200mm with 0.01mm resolution Includes SPC data output Equipped with the exclusive AOS sensor technology which is a patented Advanced Onsite Sensor that... | |
| Product Highlights Ideal for measurements which are inaccessible with standard micrometer Anvils extend 25mm/1" from centre line of the micrometer Tungsten Carbide tipped measuring faces Clear graduations on satin chrome... | |
| Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Large measuring depth for hard-to-reach outside dimensions Combination analog/digital LCD readout... | |
| Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Spring-loaded for point contact at constant measuring pressure Dial display provides... | |
| Product Highlights IP67 level of protection against coolant, water, dirt and dust Fine adjustment Hardened stainless steel measuring surfaces Large, easy-to-read, high-contrast LCD digital readout Induction type linear encoder system... | |
| Product Highlights Kit includes the popular 6" AOS ABS Caliper and 1" Digimatic Micrometer Supplied in a mahogany case The micrometer spanner is a supplied accessory | |
| Product Highlights Large and clear LCD readout. The ZERO/ABS key allows the display to be Zero-Set at any slider position along the scale for incremental comparison measurements. This switch will... | |
| Product Highlights Large and clear LCD readout The ZERO/ABS key allows the display to be Zero-Set at any slider position along the scale for incremental comparison measurements This switch will... | |
| Product Highlights Large, easy to read LCD, .310" character height Induction type linear encoder system 798B models have data output-Patented non-contact RS-232 Heavy-duty bar and slide, 3.5mm thick Hardened stainless... | |
| Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232... | |
| Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics) in the beam and jaws Highly durable and easy to handle The range of applications can be expanded... | |
| Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by... | |
| Product Highlights Lightweight, ergonomic design Last measuring position retained when shut off Large, easy-to-read, high-contrast LCD digital readout Inch/millimeter conversion reads .0005" or 0.01mm Zero at any position Fine adjustment... | |
| Product Highlights Long jaws for measuring hard-to-reach features. Fine adjustment for more accurate measurement Supplied in fitted wooden case. Range 0(.8)-20in 0(20)-500mm Accuracy 0.13mm Graduation Lower Scale Upper Scale 0.05mm... | |
| Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar... | |
| Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar. | |
| Product Highlights Measuring range 6"/150mm High resolution, 0.00005"/0.001mm Accuracy up to 4", 0.0006"/0.015mm Accuracy above 4", 0.0012"/0.03mm Repeatability 0.00016"/0.004mm Preset function Heavy duty frame (3.5mm) IP67 rated 5 year guarantee... | |
| Product Highlights Mitutoyo 534-108 Vernier Caliper, Steel , Nib Style, Long Jaw, Inch/Metric, 0-40" Range, +/-0.004" Accuracy, 0.001" Resolution Two-way measurement capability for precision measurements of inner dimension (ID) and... | |
| Product Highlights Mitutoyo 551-206-10 Digital Calipers, Battery Powered, Metric, for Inside Measurements, 0"/0mm-750mm Range, +/-0.06mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Nib-style lower jaws with round measuring faces for accurate... | |
| Product Highlights Mitutoyo ABSOLUTE 500-157-20 Digital Caliper, Stainless Steel, Battery Powered, 0-200mm Range, +/-0.02mm Accuracy, 0.01mm Resolution Hardened stainless steel construction for protection of caliper components Four-way measurement capability for... | |
| Product Highlights Mitutoyo ABSOLUTE 500-168 Digital Caliper, Stainless Steel, Battery Powered, Inch/Metric, 0-12" Range, +/-0.0015" Accuracy, 0.0005" Resolution Hardened stainless steel construction for protection of caliper components Four-way measurement capability... | |
| Product Highlights Mitutoyo ABSOLUTE 500-500-10 Digital Caliper, Stainless Steel, Battery Powered, 0-450mm Range, +/-0.05mm Accuracy, 0.01mm Resolution Hardened stainless steel construction for protection of caliper components Four-way measurement capability for... | |
| Product Highlights Mitutoyo ABSOLUTE 500-719-10 Digital Caliper, Stainless Steel, Battery Powered, 0-150mm Range, +/-0.02mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Stainless steel construction for protection of caliper components Four-way measurement... | |
| Product Highlights Mitutoyo ABSOLUTE 551-301-10 Digital Caliper, Stainless Steel, Battery Powered, Nib Style Jaw, 0-200mm Range, +/-0.03mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Nib-style lower jaws with round measuring faces... | |
| Product Highlights Mitutoyo ABSOLUTE 551-331-10 Digital Caliper, Stainless Steel, Battery Powered, Nib Style Jaw, 0-300mm Range, +/-0.04mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Nib-style lower jaws with round measuring faces... | |
| Product Highlights Narrow tip jaws fit into very small grooves and tracks, making many previously difficult outside measurements far easier to obtain. With depth bar. With SPC data output. (Series... | |
| Product Highlights New designed dial movement for ultra smooth sliding and high shock protection. Can measure OD, ID, depth, and steps. Lock screw for dial bezel and for holding the... | |
| Product Highlights New designed dial movement for ultra smooth sliding and high shock protection Titanium Nitride (TiN) coating is applied to the sliding surface to increase wear resistance Lock screw... | |
| Product Highlights New electromagnetic inductive AOS sensor- Improved resistance to environmental conditions such as dirt, oil and water that can cause false readings Increased battery life - 3.5 years under... | |
| Product Highlights Nib-style lower jaws with round measuring faces for accurate inside diameter (ID) measurement Standard upper jaws for precise outside diameter (OD) measurements Hardened stainless steel construction for protection... | |
| Product Highlights Only American Made Dial Caliper Direct reading, reliable and accurate Sharp, clear dial graduations Sharp, black graduations on the satin finished bar Knife-edge contacts for both inside and... | |
| Product Highlights Provided with a fine-adjustment carriage to feed the slider finely Can measure OD, ID, depth, and steps Range 0-11in 0-280mm Accuracy 0.04mm Lower Scale Upper Scale 0.02mm .001in... | |
| Product Highlights Quick inside measurements Satin chrome reading surface is glare free and resists rust Jaws are hardened and ground Smooth friction thimble Lock screw | |
| Product Highlights Range (in) 8" Range (mm) 200mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Stainless Steel Case Type Plastic IP67 level of protection against coolant,... | |
| Product Highlights Range (in): 0-8" Range (mm): 0-200mm Resolution (in): .0005" Resolution (mm): 0.01mm SPC Output: No Construction Material: Stainless Steel Display Type: LCD... | |
| Product Highlights Range .20-.60in Graduation .0003in Accuracy .0008in Max Meas Depth L 1.37in Max Groove Depth A .09in Mn. Groove Width B .032in Measuring Contacts B Size ø0.6mm Weight 200g... | |
| Product Highlights Range .4-12in 10-300mm Accuracy .0015in Resolution .0005in 0.01mm Mass 320g Specially designed for center to center distance measurements on the same and offset planes Can also measure from... | |
| Product Highlights Range .4-8in 10-200mm Accuracy .0015in Resolution .0005in 0.01mm Mass 177g Specially designed for center to center distance measurements on the same and offset planes Can also measure from... | |
| Product Highlights Range .59-2.56in 15-65mm Resolution .001in 0.02mm Accuracy .002in 0.06mm Measuring Contact Ball .06/1.5mm dia. Mass 415g | |
| Product Highlights Range 0(.3)-12in Accuracy 0.0015in Graduation Lower Scale Upper Scale .001 in .001 in Mass 450g | |
| Product Highlights Range 0(.4)-12in 0(10)-300mm LCD Resolution .0005in 0.01mm Accuracy .0015in Mass 380g Each Unit Includes Fitted plastic case | |
| Product Highlights Range 0(.4)-12in 0(10)-300mm LCD Resolution .0005in 0.01mm Accuracy .002in Remarks with offset/preset function for easy ID measurement IP67 The rounded faces of the jaws are ideal for accurate... | |
| Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .0025in Resolution .0005in 0.01mm Long jaws 7.9in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: Electrostatic capacitance type linear encoder Max. response speed: 1600mm/s... | |
| Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .002in Resolution .0005in 0.01mm Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by... | |
| Product Highlights Range 0(.8)-20in 0(20)-500mm Accuracy 0.06mm Graduation Lower Scale Upper Scale 0.02mm .001in Mass 1500g Long jaws for measuring hard-to-reach features Each Unit Includes Fitted Wooden Case | |
| Product Highlights Range 0(.8)-30in 0(20)-700mm Accuracy 0.08mm Graduation Lower Scale Upper Scale 0.02mm .001in Mass 2900g Long jaws for measuring hard-to-reach features Each Unit Includes Fitted wooden case | |
| Product Highlights Range 0(1)-40in 0(20)-1000mm Accuracy .002in Resolution .0005in 0.01mm Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. | |
| Product Highlights Range 0(1)-40in 0(20)-1000mm Accuracy .003in Resolution .0005in 0.01mm Long jaws 7.9in | |
| Product Highlights Range 0(1)-60in 0(20)-1500mm Accuracy .0045in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and... | |
| Product Highlights Range 0(1)-60in 0(20)-1500mm Accuracy 0.004 Graduation Lower Scale Uper Scale 001 in 0.02 mm Mass 4850g | |
| Product Highlights Range 0(1)-80in 0(20)-2000mm Accuracy .0055in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and... | |
| Product Highlights Range 0(1)-80in 0(20)-2000mm Accuracy .005in Resolution .0005in 0.01mm Highly durable and easy to handle. Direct readout of ID measurements from the LCD. (Offset value can be set easily... | |
| Product Highlights Range 0(20)-1500mm Accuracy 0.09mm Resolution 0.01mm Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range... | |
| Product Highlights Range 0(20)-600mm Accuracy 0.1mm Mass 1,300g The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Inside and outside measurements can be directly read... | |
| Product Highlights Range 0-1.97in 0-50mm Resolution .001in 0.02mm Accuracy .002in 0.04mm Max Measuring Depth L 6.57in 167mm Type of Measuring Ball .12in/ 3mm dia. Both / A Measuring Contact Length... | |
| Product Highlights Range 0-1.97in 0-50mm Resolution .001in 0.02mm Accuracy .003in 0.08mm Max Measuring Depth 6.57in 167mm Desc 1.97in/ 50mm dia. Both / D Measuring Contact Length Hb 1.42in 36mm MeasuringContactLeng... | |
| Product Highlights Range 0-12in 0-300mm Accuracy ±.0015in LCD Res .0005in 0.01mm Carbide-tipped jaws for OD measurement Large and clear LCD readout. The ZERO/ABS key allows the display to be Zero-Set... | |
| Product Highlights Range 0-12in 0-300mm LCD Res .0005in 0.01mm Accuracy ±.0015in Type IP67 model without SPC data output Can be used in workshop conditions exposed to coolant, water, dust or... | |
| Product Highlights Range 0-12in Accuracy .002in Graduation .001in Range per rev .1in Carbide-tipped jaws for OD & ID measurement New designed dial movement for ultra smooth sliding and high shock... | |
| Product Highlights Range 0-12in Block Pitch Accuracy .0002in Parallelism 80uin Weight 17.6lbs | |
| Product Highlights Range 0-20mm Graduation 0.01mm Accuracy 0.02mm Max.Mesuring Depth L 85mm Length Hb 7mm Measuring Contact Type K/K Size 1.5mm Weight 210g 0.31lbs | |
| Product Highlights Range 0-20mm Graduation 0.01mm Accuracy 0.03mm Max.Mesuring Depth L 80mm Length Hb 7mm Measuring Contact Type R/S Size Chisel R0.4,1.5mm Weight 200g 0.31lbs | |
| Product Highlights Range 0-24in 0-600mm Accuracy .002in Mass 725g | |
| Product Highlights Range 0-300mm Accuracy 0.05mm Graduation 0.05mm Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can... | |
| Product Highlights Range 0-300mm Accuracy 0.08mm Vernier Graduation Lower Scale 0.05mm with OD Carbide Jaw Measures OD (outside diameter), ID (inside diameter), depth, and steps. The small vernier face angle... | |
| Product Highlights Range 0-40in 0-1000mm Accuracy .002in Mass 1480g | |
| Product Highlights Range 0-50mm Graduation 0.05mm Accuracy 0.05mm Max. Measuring Depth 167mm Length 30mm Measuring Contact Type KK Ball 3mmmm Weight 430g 0.64lbs | |
| Product Highlights Range 0-60in 0-1500mm Accuracy .004in Mass 1880g | |
| Product Highlights Range 0-6in 0-150mm Accuracy .001in Resolution .0005in 0.01mm Mass 168g The thin blade type jaws fit into very small grooves and making previously difficult outside measurements far easier... | |
| Product Highlights Range 0-6in 0-150mm LCD Res .0005in 0.01mm Accuracy ±.001in IP67 without SPC data output Can be used in workshop conditions exposed to coolant, water, dust or oil Easy... | |
| Product Highlights Range 0-6in 0-150mm LCD Res .0005in 0.01mm Accuracy ±.001in with SPC output | |
| Product Highlights Range 0-8in 0-200mm Accuracy .001in LCD Resolution .0005in 0.01mm With no annoying origin restoration necessary, a measurement can be started any time and there is no restriction on... | |
| Product Highlights Range 0-8in Accuracy .002in Graduation .001in Range per rev .1in Carbide-tipped jaws for OD measurement New designed dial movement for ultra smooth sliding and high shock protection. Can... | |
| Product Highlights Range 20-170mm Accuracy 0.03mm Mass (g) 157 Specially designed for inside measurements in hard-to-reach places With SPC data output Supplied in fitted plastic case Point jaw type, Measurable... | |
| Product Highlights Range10-200mm Accuracy 0.10mm Resolution 0.01mm Mass 482g Specially designed to measure the distance between two centers or the distance from an edge to center. Provided with jaws on... | |
| Product Highlights Tension will not change with leg movement Legs are made from a high-grade steel, are ruggedly constructed and well-finished Improved joint designed for tension adjustment Specifications Type: Outside... | |
| Product Highlights The ABSOLUTE Digimatic snap caliper features a spring-loaded mechanism to allow quick and efficient GO/NO-GO inspection for mass production parts.. With SPC data output. Supplied in fitted plastic... | |
| Product Highlights The CERA Caliper Checker is designed to inspect vernier, dial and Digimatic calipers. It is comprised of permanently wrung, high-grade CERA gage blocks in a protective casting. The... | |
| Product Highlights The CERA Caliper Checker is designed to inspect vernier, dial and Digimatic calipers It is comprised of permanently wrung, high-grade CERA gage blocks in a protective casting The... | |
| Product Highlights The jaws have round measuring faces for accurate ID measurement. Inside and outside measurements can be directly read from the upper and lower slider graduations, respectively. Range 0(.5)-18in... | |
| Product Highlights The jaws have round measuring faces for accurate ID measurement. With fine adjustment carriage to feed the slider finely. (without 160-130~134) Inside and outside measurements can be directly... | |
| Product Highlights The ORIGIN key allows setting of an absolute zero point to be used as reference in subsequent measurements. Once set, the ABS Digimatic Scale Unit is ready to... | |
| Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Parallax-free vernier scale type is available for easy and positive measurement With SPC output... | |
| Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(.5)-18in 0(20)-450mm LCD Resolution .0005in 0.01mm Accuracy .002in Mass 1,110g... | |
| Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(1)-40in 0(20)-1000mm LCD Resolution .0005in 0.01mm Accuracy .003in Mass 3,350g... | |
| Product Highlights The thin blade type jaws fit into very small grooves and making previously difficult outside measurements far easier to obtain. The OD measuring faces are carbide-tipped. With depth... | |
| Product Highlights The ZERO/ABS Key Allows the Display to be Zero-Set at any Slider Position Along the Scale for Incremental Comparison Measurements This Switch will also Allow Return to the... | |
| Product Highlights These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point... | |
| Product Highlights Two-way measurement capability for precision measurements of inner dimension (ID) and outer dimension (OD) in both inch and metric units Long jaws, for taking hard-to-reach measurements Jaws have... | |
| Product Highlights Two-way measurement capability for precision measurements of inner dimension (ID) and outer dimension (OD) in inch units Long jaws, for taking hard-to-reach measurements Jaws have round measuring faces,... | |
| Product Highlights Two-way measurement capability for precision measurements of inner dimension (ID) and outer dimension (OD) in metric units Long jaws, for taking hard-to-reach measurements Jaws have round measuring faces,... | |
| Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for... | |
| Product Highlights Versatile OD measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions Provides error-free LCD readings Provides data output for SPC analysis | |
| Product Highlights With no annoying origin restoration necessary,a measurement can be started any time and there is no restriction on operating speed. The impact resistance of the display unit has... | |
| Product Highlights With no annoying origin restoration necessary,a measurement can be started any time and there is no restriction on operating speed. World’s unique* solar-powered SuperCaliper that is eco-friendly with... | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 0-25mm Accuracy ±5µm Mass 630g | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 25-50mm Accuracy ±6µm Mass 650g | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 50-75mm Accuracy ±7µm Mass 1040g | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 75-100mm Accuracy ±8µm Mass 1090g | |
| Product Highlights With Ratchet Stop for constant force Range 0-25mm Accuracy ±5µm Mass 210g | |
| Product Highlights With Ratchet Stop for constant force Range 25-50mm Accuracy &plusm n;6µm Mass 230g | |
| Product Highlights With Ratchet Stop for constant force Range 50-75mm Accuracy ±7µm Mass 280g | |
| Product Highlights With Ratchet Stop for constant force Range 75-100mm Accuracy ±8µm Mass 330g | |
| Product Highlights With SPC data output. Supplied in fitted plastic case Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Measuring force: 0.49N to 0.98N... |