Mitutoyo Corporation Blade Micrometer,1-2"Range 122-126

Description
Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas. With Ratchet Stop for constant force. Speedy spindle feed of 10mm / .4”/rev. (Quickmike type). With a standard bar except 0 -25mm and 0 - 1” model. Supplied in fitted plastic case. Range 1-2in Accuracy ±.00015in Type A Mass 300g
Description
Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas. With Ratchet Stop for constant force. Speedy spindle feed of 10mm / .4”/rev. (Quickmike type). With a standard bar except 0 -25mm and 0 - 1” model. Supplied in fitted plastic case. Range 1-2in Accuracy ±.00015in Type A Mass 300g

Suppliers

Company
Product
Description
Supplier Links
Blade Micrometer,1-2
Rochester, NY, USA
Blade Micrometer,1-2"Range
122-126
Blade Micrometer,1-2"Range 122-126
Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas. With Ratchet Stop for constant force. Speedy spindle feed of 10mm / .4”/rev. (Quickmike type). With a standard bar except 0 -25mm and 0 - 1” model. Supplied in fitted plastic case. Range 1-2in Accuracy ±.00015in Type A Mass 300g

Product Highlights

  • The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas.
  • With Ratchet Stop for constant force.
  • Speedy spindle feed of 10mm / .4”/rev. (Quickmike type).
  • With a standard bar except 0 -25mm and 0 - 1” model.
  • Supplied in fitted plastic case.
  • Range 1-2in
  • Accuracy ±.00015in
  • Type A
  • Mass 300g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 122-126
Product Name Blade Micrometer,1-2"Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
XLS Laser Micrometers for Single Axis Measurement - XLS Single Axis Diameter Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Micrometers - 327127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 5.91 inch (150 mm)
View Details