Transcat, Inc. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| 3D Instruments 25504-22C51GAD-GAV 4.5" Test Pressure Gauge 60 PSIG | |
| Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life -30 inHg to 75 psig Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum,... | |
| Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life 0-75 psi Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum, NBR and ceramic... | |
| Product Highlights "Direct Drive Difference" Inconel helical bourdon tube system features only 1 moving part and ensures conformance to accuracy specificationfor a period exceeding 6 years!! Solid front construction for... | |
| Product Highlights ±1.6% full scale accuracy Stainless steel case 316 stainless steel wetted parts 1450 psi static pressure standard with optional static pressure to 3625 psi External zero adjust Optional... | |
| Product Highlights +/- F.S. over -20 deg to 50 deg C temperature range Pressure, Flow, and Level Versions Selectable 110 VAC, 24 VDC, or Battery Power RS-232, 4-20 mA (3-wire),... | |
| Product Highlights 0-30 PSIG 1/4” NPT MALE YELLOW ISO and Metric scales Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High... | |
| Product Highlights 0.25% accuracy, 6.0" dial Helically wound bourdon coil Inconel 750 and 316 SS wetted parts One moving part--virtually maintenance free Corrosion and impact resistant, durable for rough field... | |
| Product Highlights 0.25% 1/4" NPTM BTM Fit Green (Yellow Shown) | |
| Product Highlights 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection... | |
| Product Highlights 1 - -25 to 25 inH2O/0.5 inH2O (-62.1 to 62.1 mbar/1.2 mbar) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion 3/16" bores, accurate to ±.0002" are permanently free... | |
| Product Highlights 1/4" NPT Male Peak memory Option Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face... | |
| Product Highlights 10,000 PSI Gauge with BSP Fitting Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or... | |
| Product Highlights 1000 PSI Gauge Dual Line Display DataLoggerXP Firmware Upgrade | |
| Product Highlights 2 - -250 to 250 inH2O/2.5 in H2O (-62,2 to 62,2 kPa/0,6 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2... | |
| Product Highlights 2051CD - Differential Pressure Transmitter 1 - Pressure Upper Range Limit: 25 inH2O (62.2 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 22 -... | |
| Product Highlights 2051CD - Differential Pressure Transmitter 2 - Pressure Upper Range Limit: 250 inH2O (623 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 -... | |
| Product Highlights 2051CG - Gage Pressure Transmitter 1 - Pressure Upper Range Limit: 25 inH2O (62.2 mbar) A - 4-20 mA with Digital Signal Based on HART Protocol 22 -... | |
| Product Highlights 2051CG - Gage Pressure Transmitter 5 - Pressure Upper Range Limit: 2000 psi (137.9 bar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 -... | |
| Product Highlights 2051T - Inline Pressure Transmitter G1 - Transmitter Type: Gage Pressure Upper Range Limit: 30 psi (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G2 - Transmitter Type: Gage Pressure Upper Range Limit: 150 psi (10.3 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G3 - Transmitter Type: Gage Pressure Upper Range Limit: 800 psi (55.2 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G4 - Transmitter Type: Gage Pressure Upper Range Limit: TG: 4000 psi (275.8 bar) A - Transmitter Output: 4-20 mA with Digital Signal... | |
| Product Highlights 2051T - Inline Pressure Transmitter G5 - Transmitter Type: Gage Pressure Upper Range Limit: 10000 psi (689.5 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G2 - Transmitter Type: Gage Pressure Upper Range Limit: 150 psi (10.3 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2051T - Inline Pressure Transmitter G3 - Transmitter Type: Gage Pressure Upper Range Limit: 800 psi (55.2 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based... | |
| Product Highlights 2088 - Pressure Transmitter G1 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 30 psi/0.3 psi (-1.01 to 2.1 bar/103 mbar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G2 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G3 - Gage -14.7 to 800 psi (-1,01 to 55,2 bar) S - Output: S4-20 mA dc/Digital HART Protocol 22 - Process Connection Materials:... | |
| Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G3 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G4 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 4000 psi/40 psi (-1.01 to 275.8 bar/13.8 bar) S - Output: S4-20... | |
| Product Highlights 2088 - Pressure Transmitter G4 - Transmitter Type: Gage Pressure Transmitter, Pressure Range/Min Span: -14.7 to 4000 psi/40 psi (-1.01 to 275.8 bar/13.8 bar) S - Output: S4-20... | |
| Product Highlights 2088 = Pressure Transmitter G = Gage 3 = -14.7 to 800 PSI (-1,01 to 55,2 bar) S = Output: S4-20 mA dc/Digital HART Protocol 22 = Process... | |
| Product Highlights 2088 Pressure Transmitter G Gage 2 -14.7 to 150 psi (-1,01 to 10,3 bar) S 4–20 mA dc/Digital HART® Protocol 22 316L SST A 1/2–14 NPT Female 1... | |
| Product Highlights 3" Pressure Gauge 3000PSI Stainless Steel Dry 1/4" Lower FM Approval Backlight Ashcroft 2074 Digital Industrial Gauges Case Size: 3" 300 Series SS (standard) Model: 2074 - Battery... | |
| Product Highlights 4 - -14.7 to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 4 - -14.7 to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) W - Profibus — PA 0 - Alternate Flange 2 - 316L SST A - Glass-filled... | |
| Product Highlights 4 - -14.7 to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) W - Profibus — PA 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE... | |
| Product Highlights 4 - -14.7(2) to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Flange 2... | |
| Product Highlights 4 - -14.7(2) to 300 psi/3 psi (-101 to 2070 kPa/20,7 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 5 - –14.2 to 2000 psi (–0.98 to 137.9 bar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 -... | |
| Product Highlights 5 - –14.2 to 2000 psi (–0.98 to 137.9 bar) A - 4-20 mA with Digital Signal Based on HART® Protocol 5 - Coplanar 2 - 316L SST... | |
| Product Highlights 5 - -14.7 to 2000 psi/20 psi (-101 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 -... | |
| Product Highlights 5-year limited warranty Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life ASME Grade 1A, 1% accuracy full... | |
| Product Highlights 6" Direct Drive Gauge | |
| Product Highlights 8 switchable units of pressure: kPa, hPa, Pa, mm H2O, mmHg, psi, inH2O, inch Hg Integrated density compensation Display illumination Hold-/max-/min function Printout of measurement values incl. date/time... | |
| Product Highlights 8 units for pressure: psi, inch H2O, inch HgkPa, hPa, Pa, mm H2O, mmHg 2 units for flow: fpm, m/s Built-in density compensation Storage temperature +14 to +160... | |
| Product Highlights 8.5" Pressure Gauge 2000PSIG 1/4" NPTM Black | |
| Product Highlights 8.5" Pressure Gauge 3000PSIG 1/4" NPTM Black | |
| Product Highlights 8.5" Pressure Gauge 5000PSIG 1/4" NPTM Black | |
| Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display... | |
| Product Highlights A Multi-Functional Digital Gauge with Optional:4/20 mA Output,(1) or (2) SPDT switches ±0.25% of span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof case Three case options: Stainless... | |
| Product Highlights All-stainless steel movement Easily adjusted micrometer pointer Socket welded to case PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge Accuracy:... | |
| Product Highlights Ashcroft 2074 Digital Industrial Gauges Case Size: 3" 300 Series SS (standard) Model: 2074 - Battery Pressure Units: PSI Pressure Range: 0 to 3000 psi | |
| Product Highlights Best-in-Class performance with up to 0.04% reference accuracy Industry first installed five-year stability Unmatched Dynamic Performance Coplanar™ platform enables integrated pressure, flow, and level solutions Advanced PlantWeb® Functionality... | |
| Product Highlights Black (Yellow Case) Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction... | |
| Product Highlights Black (Yellow Pictured) Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction... | |
| Product Highlights Black Case (Yellow Pictured) Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision... | |
| Product Highlights Black Case (Yellow Pictured) Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted... | |
| Product Highlights Black Case, Yellow Pictured Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision... | |
| Product Highlights Black, Yellow Pictured Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction... | |
| Product Highlights Bottom mount 1/4" MNPT Accuracy: .50% of span Yellow ABS plastic case with flange Field adjustable fitting All wetted components are 316 SS or Inconel Human engineered dial... | |
| Product Highlights Cost Effective, Simple, Rugged, Compact Design Over-range Protection to Max Pressure Weatherproof Rated to NEMA 4X/IP65 Operating Temperature -40º F to +200º F (-40ºC to +93ºC) Most Cost... | |
| Product Highlights DDG 0.25% Accuracy 4.5" 0 to 6000 PSIG 1/4"NPT Male Flange | |
| Product Highlights DESIGNED FOR SAFETY AND LONGER LIFE Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance... | |
| Product Highlights Designed for the measurement of pressures, vacuums or differential pressures with a maximum operating pressure of 400 PSI This manometer is of very rigid construction designed primarily for... | |
| Product Highlights Designed to withstand pulsation and vibration Protected from pressure spikes up to 150% of full scale 6 year warranty Nylon or stainless steel case Glass crystal Stainless steel... | |
| Product Highlights Druck Model # DPI 705 300 PSIG Perfect for Routine Testing & Maintenance 300 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & | |
| Product Highlights Druck Model # DPI705IS-300PSIG Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with... | |
| Product Highlights Druck Model # DPI705IS-30PSIG Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with... | |
| Product Highlights Druck Model # DPI705ISR-500PSIG Remote Sensor Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5"... | |
| Product Highlights Druck Model # DPI705R-1000PSIG Perfect for Routine Testing & Maintenance 1000 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54... | |
| Product Highlights Druck Model # DPI705R-100PSIG Perfect for Routine Testing & Maintenance 100 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54... | |
| Product Highlights Druck Model # DPI705R-500PSIG Perfect for Routine Testing & Maintenance 500 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54... | |
| Product Highlights Dry Design, No Liquid Fill Required for Over-range Protection Glass Reinforced Thermoplastic Gauge Front Is Standard Weather Resistant & Corrosion Resistant Gauge Front 270º Dial Arc Flow Scales... | |
| Product Highlights Full scale terminal point accuracy Output signal 4-20 mA and up to 2 SPDT switches Extra large display with bar graph and optional backlite Rugged plastic, aluminum or... | |
| Product Highlights G - Gage 3 - -416 to 1000 inH2O/10 in H2O (-101 to 249 kPa/2,5 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0... | |
| Product Highlights Gage -14.7 to 30 psi /(-1,01 to 2,1 bar) 4–20 mA dc/Digital HART Protocol 316L SST process connection and isolating diaphragm silicone fill fluid 1/2–14 NPT Female process... | |
| Product Highlights Green (Yellow Shown) Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts... | |
| Product Highlights Green Case, Yellow Pictured Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted... | |
| Product Highlights Helically wound bourdon coil Inconel 750 and 316 SS wetted parts One moving part--virtually maintenance free Corrosion and impact resistant, durable for rough field use; 6-yr warranty Rarely,... | |
| Product Highlights Helically Wound Bourdon Tube in Inconel X-750 All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High Impact Resistant Cycolac Case Needle Edged Pointer Adjustable... | |
| Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings... | |
| Product Highlights High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back... | |
| Product Highlights Highly accurate pressure readings No hidden wells or packing glands Constructed of shatterproof clear plastic tubing permanently bonded to well assemblies with leakproof glued joints Well assemblies are... | |
| Product Highlights Hose fittings on the unit permit hose/tubing with inside diameters from 1/16 to 3/16-inches Count-up timer displays up to 99 hours, 59 minutes, 59 seconds Each Unit Includes... | |
| Product Highlights Industry’s best total performance, a flexible Coplanar platform, and installed five-year stability has made Rosemount 3051 the standard for Differential, Gage, and Absolute pressure measurement. Select from the... | |
| Product Highlights Large convoluted diaphragm actuator Stainless steel case Ranges from 1 IWD-25 IWD Static pressures up to 500 psi Aluminum(2) and stainless steel bodies(3) Buna-N seals (others available) Superior... | |
| Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or... | |
| Product Highlights Lower “Cost of Ownership” No Recalibration Required Longer Field Service Life Greater Reading Accuracy Maintenance-Free Design Safer Operation | |
| Product Highlights Max Pressure 1500 Low DP ranges at high line pressures, down to 0-5 inches H2O Rugged, weatherpoof design Gauge, switch and transmitter versions Popular in filtration, flow and... | |
| Product Highlights Mercury lbs. 2 295 Fluid lbs. .5 Fl. Oz. 2 Weight lbs. 12 Designed for the measurement of pressures, vacuums or differential pressures with a maximum operating pressure... | |
| Product Highlights Model # 25= process and test gauge Pressure Process Accuracy 6" 0-1,000 PSIG 1/2" Connection Back flange/bottom fitting The 3D “Direct Drive Difference” means only one moving part... | |
| Product Highlights Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and... | |
| Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window... | |
| Product Highlights Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.5 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Probe type... | |
| Product Highlights Panel Mount Flange - Includes the -RP option Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces... | |
| Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: - Liquid filled performance in... | |
| Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: Liquid-filled performance in a dry... | |
| Product Highlights Patented PowerFlexTM movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!TM Performance Option: Liquid-filled performance in a dry... | |
| Product Highlights Perfect for Routine Testing & Maintenance 1 PSID Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6... | |
| Product Highlights Perfect for Routine Testing & Maintenance 100 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6... | |
| Product Highlights Perfect for Routine Testing & Maintenance 15 PSID Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6... | |
| Product Highlights Perfect for Routine Testing & Maintenance 30 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6... | |
| Product Highlights Performance of 0.075% accuracy, optional 0.065% Two-year stability of 0.10%, optional five-year stability Coplanar platform enables integrated manifold, primary element and remote seal solutions Calibrated spans/ranges from 0.5... | |
| Product Highlights Performance of 0.075% with High Accuracy option Lightweight, compact design for cost effective installation Protocols available include 4-20 mA HART® and 1-5 Vdc HART Low Power Absolute and... | |
| Product Highlights Performance up to 0.04% accuracy Manifolds, Primary Elements and Seal Solutions 4-20 mA HART, 1-5 Vdc HART low power, FOUNDATION fieldbus, and Profibus PA protocols Calibrated spans/ranges from... | |
| Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi Aluminum(5), brass or stainless steel bodies(1) Buna-N O-rings (others available) Superior magnets... | |
| Product Highlights Precise pressure measurements to 0.1% of full scale wth repeatability of 0.02% of full scale Dial sizes of 7", 8.5", 12" and 16" are available. Pressure ranges from... | |
| Product Highlights Pressure Gauge Comparator Hydraulic Compatable without Gauge Operating Pressure: 0-10,000 psi (maximum) (0-70,000 kPa) Operating Media Standard: SAE 20 weight automotive or machine oil Optional: Phosphate-based or glycol... | |
| Product Highlights Pressure Transmitter Gage 1000 inH2O (2,5 bar) 4–20 mA with Digital Signal Based on HART Protocol Alternate Process Connection 316L SST Glass-filled PTFE Silicone Polyurethane-covered Aluminum Traditional Flange,... | |
| Product Highlights Primary Standard measurement of pressure Inherently accurate No moving parts Economical Easy to maintain Measure differential, vacuum or gauge pressure SWP = 250 PSI | |
| Product Highlights Process connection Tri-Clamp Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: - Liquid-filled... | |
| Product Highlights Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing... | |
| Product Highlights Range 0-0.5 in H2O .01 minor divisions | |
| Product Highlights range 0-36 26 oz mercury required | |
| Product Highlights Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Dual-Line Display | |
| Product Highlights Red (Yellow Pictured) Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction... | |
| Product Highlights Red Case (Yellow Pictured) Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision... | |
| Product Highlights Red Case, Yellow Pictured Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision... | |
| Product Highlights Red Case, Yellow Pictured Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted... | |
| Product Highlights Red, Yellow Pictured Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts... | |
| Product Highlights Robust housing Select wetted materials High static pressure limits External zero adjustment Flow measurement dial (optional) Electric contacts (optional) for process monitoring and control NACE compliant (optional) Accuracy:... | |
| Product Highlights Rosemount Pressure Transmitter 3051CG4A02A1AH2B2 | |
| Product Highlights Rugged General Purpose Differential Gauge 4 1/2” Uni-Directional Black on White Dial Over-range Protection to Rated Working Pressure Weatherproof Rated to NEMA 4X/IP65 DP Range - 0-5” H2O... | |
| Product Highlights SERIES 25 ABS CASE PRESSURE 0.25% ACCURACY 4.5” 0-100 PSIG (0-700 KPA)† 1/2” NPT MALE RED | |
| Product Highlights SERIES 25 ABS CASE PRESSURE 0.25% ACCURACY 4.5” 0-500 PSIG (0-3,500 KPA) 1/2” NPT MALE RED | |
| Product Highlights Sizes 4-1/2" Accuracy ±0.25% of span (Grade 3A) Bourdon Tube Silver brazed; Phosphor bronze: 30" Hg VAC through 60 psi; Beryllium copper: 100 through 5000 psi Window Molded... | |
| Product Highlights Stainless Steel Dry 1/4 NPTF In-Line Viton O-Rings 30PSI | |
| Product Highlights Storage temperature +14 to +158 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.58 oz Dimensions 7.95 x 2.24 x... | |
| Product Highlights Switch Type: Each setpoint has 1 Form C relay (SPDT) Relay Contacts: (resistive load) 1 Form C rated 1.0A @ 30 VDC, 0.3A @ 110 VDC or 0.5A... | |
| Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scale User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure... | |
| Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure... | |
| Product Highlights The 2nd generation XP2i is a very rugged, intrinsically safe, digital pressure gauge with 0.1% of reading accuracy New nickel plated aluminum enclosure is sealed to IP67 (waterproof... | |
| Product Highlights The 3D “Direct Drive Difference” means only one moving part Designed to withstand pulsation and vibration Protected from pressure spikes up to 150% of full scale 6 year... | |
| Product Highlights The only servicing required is occasional zeroing If cleaning is necessary, it is easily done with soap and water Range .10-0-1.0 in H2O 5-1/2" inclined scale | |
| Product Highlights The only servicing required is occasional zeroing If cleaning is necessary, it is easily done with soap and water Range .20-0-2.0 in H2O 8" inclined scale | |
| Product Highlights The Rosemount 2088 is a highly reliable and accurate transmitter in a lightweight, compact package. The 2088 can be calibrated to ranges as low as 0 to 1.5... | |
| Product Highlights The Type 1130 uses a piston design where small migration of the process media is permissible 2" Dial Size Body Material: Stainless Steel 25 PSID Each Unit Includes... | |
| Product Highlights The Type 1130 uses a piston design where small migration of the process media is permissible Dial Size: 4" Body Material: Stainless Steel 10 PSID Each Unit Includes... | |
| Product Highlights The Type 1130 uses a piston design where small migration of the process media is permissible Dial Size: Body Material: Stainless Steel 10 PSID Each Unit Includes Gauge... | |
| Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – | |
| Product Highlights The unit is a two stage hydraulic pressure pump A built-in shuttle valve allows for rapid pressure increase at low pressures Each Unit Includes Pressure Gauge Carrying Case... | |
| Product Highlights The XP2i series are not like other pressure gauges. Their looks, performance and construction are different from anything else available XP2i Digital Pressure Gauges are very rugged. The... | |
| Product Highlights Total separation of high and low pressures by a Convoluted Elastomer Diaphragm. Over range protection to full rated working pressure. Body Materials: Aluminum, Brass or 316L stainless steel... | |
| Product Highlights Trogamide Lens Bourdon Tube - 316 Stainless Steel "C" Tube Accuracy : ±1% Full Scale, ASME grade 1A Pointer : Balanced Aluminum, Black Finish Dial : Aluminum with... | |
| Product Highlights Trogamide Lens Bourdon Tube - Coiled Safety Tube Accuracy : ±1% Full Scale, ASME grade 1A Pointer : Balanced Aluminum, Black Finish Dial : Aluminum with White Background,... | |
| Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.05% of full scale accuracy level Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5... | |
| Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from... | |
| Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from... | |
| Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66"…larger than competitors 4.5" gauges... | |
| Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66"…larger than competitors 41/2" gauges... | |
| Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66", larger than competitors 41/2"... | |
| Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66?, larger than competitors 41/2? | |
| Product Highlights Using solid state technology, the Series 3000MR and 3000MRS Photohelic® switch/gages combine the functions of a precise, highly repeatable differential pressure switch with a large easy-to-read analog pressure... | |
| Product Highlights Well type manometers are easiest to read ± 1/2 of the smallest graduation accuracy Full scale verniers available for best resolution Measure differential, vacuum or gauge pressure SWP... | |
| Product Highlights Well-type manometer, range 0-12, 14 oz mercury req'd to fill Mounting holes for easy installation. May also be used as portable manometers and can be hung or attached... | |
| Rosemount 3051CG3A22A1AM5E5Q4 Gage Pressure Transmitter |
| Next >> |