Mitutoyo Corporation Caliper Gage, 0-.78" 209-573

Description
Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range 0-.78in 0-20mm Resolution .0005in 0.01mm Accuracy .001in 0.02mm Max.Measuring Depth L 3.2in 80mm Type of Measuring Contact/type of set up Ball .059in/ 1.5mm dia. Both/ B Measuring Contact Length Hb .97in 24.7mm Measuring Contact Length Hf .10in 2.5mm Mass 270g
Description
Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range 0-.78in 0-20mm Resolution .0005in 0.01mm Accuracy .001in 0.02mm Max.Measuring Depth L 3.2in 80mm Type of Measuring Contact/type of set up Ball .059in/ 1.5mm dia. Both/ B Measuring Contact Length Hb .97in 24.7mm Measuring Contact Length Hf .10in 2.5mm Mass 270g

Suppliers

Company
Product
Description
Supplier Links
Caliper Gage, 0-.78
Rochester, NY, USA
Caliper Gage, 0-.78"
209-573
Caliper Gage, 0-.78" 209-573
Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range 0-.78in 0-20mm Resolution .0005in 0.01mm Accuracy .001in 0.02mm Max.Measuring Depth L 3.2in 80mm Type of Measuring Contact/type of set up Ball .059in/ 1.5mm dia. Both/ B Measuring Contact Length Hb .97in 24.7mm Measuring Contact Length Hf .10in 2.5mm Mass 270g

Product Highlights

  • Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions.
  • The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis.
  • Range 0-.78in 0-20mm
  • Resolution .0005in 0.01mm
  • Accuracy .001in 0.02mm
  • Max.Measuring Depth L 3.2in 80mm
  • Type of Measuring Contact/type of set up Ball .059in/ 1.5mm dia. Both/ B
  • Measuring Contact Length Hb .97in 24.7mm
  • Measuring Contact Length Hf .10in 2.5mm
  • Mass 270g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 209-573
Product Name Caliper Gage, 0-.78"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Block Gauge (Bore Gauge) - DK - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units English; Metric
Gage / Instrument Type Bore Gage
View Details
Bench-Top Laser Micrometer - WIRELAB & SUPER-WIRELAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details