Mitutoyo Corporation Micrometer,175-200mm,0.001mm 293-253-30

Description
Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 175-200mm Accuracy = +/- 3µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 4µm Protection = IP65 Battery = SR44, battery life approximately 1 year under normal use. Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm. Case = includes wooden case.
Description
Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 175-200mm Accuracy = +/- 3µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 4µm Protection = IP65 Battery = SR44, battery life approximately 1 year under normal use. Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm. Case = includes wooden case.

Suppliers

Company
Product
Description
Supplier Links
Micrometer,175-200mm,0.001mm - 293-253-30 - Transcat, Inc.
Rochester, NY, USA
Micrometer,175-200mm,0.001mm
293-253-30
Micrometer,175-200mm,0.001mm 293-253-30
Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 175-200mm Accuracy = +/- 3µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 4µm Protection = IP65 Battery = SR44, battery life approximately 1 year under normal use. Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm. Case = includes wooden case.

Product Highlights

This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components.

  • Range = 175-200mm
  • Accuracy = +/- 3µm
  • Resolution = 0.001mm
  • Data Output = Yes, use water resistant SPC cable.
  • Display = LCD
  • Flatness = 0.3µm
  • Measuring Faces = Carbide
  • Parallelism = 4µm
  • Protection = IP65
  • Battery = SR44, battery life approximately 1 year under normal use.
  • Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm.
  • Case = includes wooden case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-253-30
Product Name Micrometer,175-200mm,0.001mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Material Thickness Meter - PCE-TG 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Micrometers - 2390399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details