Mitutoyo Corporation 2-3"Coolant Proof QuantuMike Micrometer w/SPC Output 293-182-30

Description
Product Highlights Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level Certificate of inspection is provided. Fitted plastic case Range 2-3in Resolution .00005in 0.001mm Accuracy .0001in
Description
Product Highlights Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level Certificate of inspection is provided. Fitted plastic case Range 2-3in Resolution .00005in 0.001mm Accuracy .0001in

Suppliers

Company
Product
Description
Supplier Links
2-3
Rochester, NY, USA
2-3"Coolant Proof QuantuMike Micrometer w/SPC Output
293-182-30
2-3"Coolant Proof QuantuMike Micrometer w/SPC Output 293-182-30
Product Highlights Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level Certificate of inspection is provided. Fitted plastic case Range 2-3in Resolution .00005in 0.001mm Accuracy .0001in

Product Highlights

  • Faster measurement with 2mm per rev. instead of the standard 0.5
  • A patented ratchet thimble mechanism helps ensure repeatability
  • A function lock helps prevent error IP-65 protection level
  • Certificate of inspection is provided.
  • Fitted plastic case
  • Range 2-3in
  • Resolution .00005in 0.001mm
  • Accuracy .0001in
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-182-30
Product Name 2-3"Coolant Proof QuantuMike Micrometer w/SPC Output
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Inspection Balls with Shoulder - 29089 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
The Laser Micrometer with Embedded PC to Check Small Shafts and Ground Components - SUPER-MECLAB X - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details