MITUTOYO CORPORATION
209-905 -- DIGITAL INTERNAL CALIPER .59-2.56"/15-65MM
Mitutoyo Corporation
Digital Internal Caliper .59-2.56"/15-65mm
209-905
Description
Product Highlights
Range .59-2.56in 15-65mm
Resolution .001in 0.02mm
Accuracy .002in 0.06mm
Measuring Contact Ball .06/1.5mm dia.
Mass 415g
Description
Product Highlights
Range .59-2.56in 15-65mm
Resolution .001in 0.02mm
Accuracy .002in 0.06mm
Measuring Contact Ball .06/1.5mm dia.
Mass 415g
Suppliers
Digital Internal Caliper .59-2.56"/15-65mm
209-905
Product Highlights
Range .59-2.56in 15-65mm
Resolution .001in 0.02mm
Accuracy .002in 0.06mm
Measuring Contact Ball .06/1.5mm dia.
Mass 415g
Product Highlights
- Range .59-2.56in 15-65mm
- Resolution .001in 0.02mm
- Accuracy .002in 0.06mm
- Measuring Contact Ball .06/1.5mm dia.
- Mass 415g
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
209-905 |
|
Product Name
|
Digital Internal Caliper .59-2.56"/15-65mm |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Measurement Scale / Units
Metric
Gaging Technology
Optical
Attribute Measurement Capability
Thickness Gage
View Details
Mounting / Loading Options
Machine Mounted; Automatic or Inline
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
View Details
PCE Instruments / PCE Americas Inc.
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
Metric
Gaging Technology
Electronic
View Details