Starrett Electronic Calipers,0-6"(150mm) 12522

Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems
Datasheet
Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Calipers,0-6
Rochester, NY, USA
Electronic Calipers,0-6"(150mm)
798B-6/150 W/SLC
Electronic Calipers,0-6"(150mm) 798B-6/150 W/SLC
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems

Product Highlights

  • Large, easy to read LCD, 310" character height
  • IP67* level of protection against coolant, water, dirt and dust
  • Induction type linear encoder system
  • Data Output- Patented non-contact RS-232
  • Heavy-duty bar and slide, 3 5mm thick
  • Hardened stainless steel measuring surfaces for long life
  • Fine adjustment
  • Slide lock
  • Linear accuracy meets DIN862
  • 0005" (0 010mm) resolution
  • CR2032 3V battery (> 1 year battery life under normal use)
  • In/mm conversion
  • Zero at any position
  • Automatic shutoff of the display after 30 minutes of non-use
  • Reactivation of display with movement of slide with no loss of position
  • 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 798B-6/150 W/SLC
Product Name Electronic Calipers,0-6"(150mm)
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Sensor system for precise thickness measurement (confocal chromatic sensors) - thicknessGAUGE C.C-2.5/400 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details