Mitutoyo Corporation 0-40"/0-1000mm Height Gage 192-673-10

Description
Product Highlights Measuring Range 0-40in 0-1000mm Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable)] Accuracy .0025in Mass 15.7 Highly versatile multi-function type. Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine feed switching Bi-directional touch-signal prove is an optional accessory. It can quickly and accurately measure steps, inside width, and outside width. With SPC data output Resolution: 0.01mm or .0005"/0.01mm Display: LCD, 7-digit Max. response speed: 500mm/s Battery: SR44(1pc.), 938882 Battery life: Approx. 2000 hours under normal use
Description
Product Highlights Measuring Range 0-40in 0-1000mm Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable)] Accuracy .0025in Mass 15.7 Highly versatile multi-function type. Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine feed switching Bi-directional touch-signal prove is an optional accessory. It can quickly and accurately measure steps, inside width, and outside width. With SPC data output Resolution: 0.01mm or .0005"/0.01mm Display: LCD, 7-digit Max. response speed: 500mm/s Battery: SR44(1pc.), 938882 Battery life: Approx. 2000 hours under normal use

Suppliers

Company
Product
Description
Supplier Links
0-40
Rochester, NY, USA
0-40"/0-1000mm Height Gage
192-673-10
0-40"/0-1000mm Height Gage 192-673-10
Product Highlights Measuring Range 0-40in 0-1000mm Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable)] Accuracy .0025in Mass 15.7 Highly versatile multi-function type. Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine feed switching Bi-directional touch-signal prove is an optional accessory. It can quickly and accurately measure steps, inside width, and outside width. With SPC data output Resolution: 0.01mm or .0005"/0.01mm Display: LCD, 7-digit Max. response speed: 500mm/s Battery: SR44(1pc.), 938882 Battery life: Approx. 2000 hours under normal use

Product Highlights

  • Measuring Range 0-40in 0-1000mm
  • Resolution .0005in 0.01mm [.0002in(0.005mm)Switchable)]
  • Accuracy .0025in
  • Mass 15.7
  • Highly versatile multi-function type.
  • Carbide-tipped long scriber is provided
  • Rigid construction ensures repeatable measurement
  • Coarse/fine feed switching
  • Bi-directional touch-signal prove is an optional accessory. It can quickly and accurately measure steps, inside width, and outside width.
  • With SPC data output
  • Resolution: 0.01mm or .0005"/0.01mm
  • Display: LCD, 7-digit
  • Max. response speed: 500mm/s
  • Battery: SR44(1pc.), 938882
  • Battery life: Approx. 2000 hours under normal use
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 192-673-10
Product Name 0-40"/0-1000mm Height Gage
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

Coating Thickness Gauge - PCE-CT 27FN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details